Illuminated Switch Touchless Switches
2 Results
Touchless Switch -- TTS
from SCHURTER Inc
from SCHURTER Inc
Description. Touchless momentary push button (MO ¹) or as latching switch (LA). Protection against unintended switching. Precise operating. Potential free output contacts. Laser lettering possible. Vandal resistant. Unique Selling Proposition. Variable supply voltage, RGB with integrated series... [See More]
- Features: Illuminated
- AC Voltage Rating: 42
- Diameter: 0.8661
- DC Voltage Rating: 60
Touch-Free Infrared Switches -- SBI
from Barantech, Inc.
from Barantech, Inc.
Everswitch touch-free infrared switches are ideal for high-traffic public environments, where protecting public health is a top priority. Safe, distant motion activation of devices, light switches, door controls, sanitary dispensers, elevators, exit switches and more. Easily installed,... [See More]
- Features: IoT Ready; Illuminated; Programmable (optional feature); Weather Proof
- Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature); Prolonged
- Switching Mechanism: Single Pole, Single Throw (SPST)
- Diameter: 0.8661 to 1.1