Metal Touchless Switches

2 Results
Touchless Switch -- TTS
from SCHURTER Inc

Description. Touchless momentary push button (MO ¹) or as latching switch (LA). Protection against unintended switching. Precise operating. Potential free output contacts. Laser lettering possible. Vandal resistant. Unique Selling Proposition. Variable supply voltage, RGB with integrated series... [See More]

  • Base Material: Metal
  • AC Voltage Rating: 42
  • Diameter: 0.8661
  • DC Voltage Rating: 60
Touch-Free Infrared Switches -- SBI
from Barantech, Inc.

Everswitch touch-free infrared switches are ideal for high-traffic public environments, where protecting public health is a top priority. Safe, distant motion activation of devices, light switches, door controls, sanitary dispensers, elevators, exit switches and more. Easily installed,... [See More]

  • Base Material: Metal
  • Switch Function: Maintained Contact (optional feature); Momentary Contact (optional feature); Prolonged
  • Switching Mechanism: Single Pole, Single Throw (SPST)
  • Diameter: 0.8661 to 1.1