Round Quick Release Pin Receptacles and Receiver Caps

2 Results
Receptacles & End Caps
from Fairlane Products, Inc.

The flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against. Because the pin does not protrude out the bottom of the receptacles, they are ideal... [See More]

  • Flange Shape: Diamond; Oval / Oblong; Rectangular; Round
  • Receptacle Type: Flanged; Thread-In
  • Type: Receptacle; Receiver Cap
  • Receiver Cap Type: Plain End; Tapped End
Quick Release Pins Receptacles -- PR4X----RND--70
from Essentra Components

Our Pin Receptacle range has three different styles to choose from; Circle, Diamond and Oval Pin Receptacles. They feature a large flange, and allow for a blind hole to accommodate our standard Quick-Release Pins. When your ball lock pin does not have a surface to lock against, these receptacles can... [See More]

  • Flange Shape: Round
  • Receptacle Type: Flanged
  • Type: Receptacle
  • Pin Diameter Use: 0.2500