Receptacle Quick Release Pin Receptacles and Receiver Caps
from Fairlane Products, Inc.
The flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against. Because the pin does not protrude out the bottom of the receptacles, they are ideal... [See More]
- Type: Receptacle; Receiver Cap
- Receiver Cap Type: Plain End; Tapped End
- Receptacle Type: Flanged; Thread-In
- Flange Shape: Diamond; Oval / Oblong; Rectangular; Round
from Fairlane Products, Inc.
Fairlane® Products has expanded its lineup of receptacles for quick release ball lock pins with a new threaded body design. These threaded receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed to be threaded into a base with a lock nut or in a... [See More]
- Type: Receptacle
- Pin Diameter Use: 0.1969 to 0.6299
- Receptacle Type: Thread-In
from Essentra Components
Our Pin Receptacle range has three different styles to choose from; Circle, Diamond and Oval Pin Receptacles. They feature a large flange, and allow for a blind hole to accommodate our standard Quick-Release Pins. When your ball lock pin does not have a surface to lock against, these receptacles can... [See More]
- Type: Receptacle
- Flange Shape: Oval / Oblong
- Receptacle Type: Flanged
- Pin Diameter Use: 0.2500