DC Voltage Input Voltage-to-Frequency Converters

7 Results
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Channels: 6
  • Maximum Output: 0.5000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500
Votage to Frequency Converter -- Model FL230
from Encore Electronics, Inc.

The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero... [See More]

  • Maximum Output: 5
  • DC Voltage: 0-10 V
  • Bandwidth: 10
  • Outputs: Frequency or Pulse Output
IntelliPack® 800 Series Math Computation Module -- 896M
from Acromag, Inc.

0 to 20mA DC, 0 to 10V DC (selectable ranges), 896M 2 channels input. 0 to 10KHz, 0 to 36,000 counts/hr Frequency output, 896M 2 channels. Solid-state relay (60V DC @ 500mA) control output. 10-36V DC power. Software configured, ideal for integrator/totalizer applications, computes arithmetic... [See More]

  • Channels: 2
  • DC Voltage: 0 to 10 VDC
  • Differential Channels: Yes
  • Outputs: Frequency or Pulse Output; Relay Output
Analog to Frequency Module -- DRP-8500
from OMEGA Engineering, Inc.

The DRP-8500 Series modules offer a low cost analog I/O solution for micro PLCs. The series is ideal for discrete automation applications requiring one or two analog I/O channels. All models in the series interface with the PLC high speed counter inputs or pulse outputs. Digital signal pulse-width... [See More]

  • DC Voltage: 0-10 V
  • Outputs: Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
  • Frequency: 0-5000 Hz
  • Form Factor: DIN Rail
Analog to Frequency Conversion Module -- AIFO-200
from Electro-Sensors, Inc.

Analog to Frequency Conversion Module. Features. • 0-10 VDC and 4-20 mA inputs. • 0-20 Khz output switch selectable. • Inversely proportional output available. • NPN open collector or driven output. • 0.05% linearity. • Offset and gain adjustments. The AIFO-200 is an... [See More]

  • Channels: 1
  • Outputs: Frequency or Pulse Output
  • DC Voltage: 0-10Vdc
  • Form Factor: PC Board; Rack Mount (optional feature)
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Channels: 6
  • Maximum Output: 0.5000
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Channels: 6
  • Maximum Output: 10
  • Differential Channels: Yes (optional feature)
  • Bandwidth: 62500