RoHS Compliant Voice Coil Actuators and Motors
2 Results
Voice Coil Motor, Flat -- Juke
from Celera Motion
from Celera Motion
The Juke Series enables OEMs to move light payloads with high acceleration and dynamic motion profiles. No commutation is required, simplifying wiring and increasing system reliability. Moving magnet and moving coil configurations make it easy for the Juke Series to be tightly integrated into... [See More]
- Device Type: Linear
- Peak Force (FP): 1.8 to 39.34
- Continuous Power: 25 to 65
- Linear Stroke: 0.2362 to 0.7874
Voice Coil Motor, Round -- Juke
from Celera Motion
from Celera Motion
The Juke Series enables OEMs to move light payloads with high acceleration and dynamic motion profiles. No commutation is required, simplifying wiring and increasing system reliability. Moving magnet and moving coil configurations make it easy for the Juke Series to be tightly integrated into... [See More]
- Device Type: Linear
- Peak Force (FP): 1.12 to 10.34
- Continuous Power: 3 to 18
- Linear Stroke: 0.0787 to 1.57