PCI GPIB Controllers and GPIB Interface Boards
2 Results
IEEE 488.2 Standard PCI Interface -- PCI-488
from Measurement Computing
from Measurement Computing
IEEE 488.2 standard PCI interface. KEY HIGHLIGHTS. IEEE 488 (GPIB) Interfaces and Instruments. Serial to IEEE 488 Converters. Bus extenders. Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from... [See More]
- Computer Bus Interface: PCI
- IEEE Compatibility: IEEE 488.2
- GPIB Network Function: Interface
- Operating System: Windows® Vista 64-bit; Microsoft® Windows® Vista; Windows® XP; Windows 2000; LabVIEW
Low-profile High-Performance IEEE488 GPIB Interface for PCI Bus -- LPCI-3488A
from ADLINK Technology Inc.
from ADLINK Technology Inc.
ADLINK LPCI-3488A GPIB controller interface card, fully compatible with the IEEE 488 instrumentation control and communication standard, is capable of controlling up to 14 stand-alone instruments via IEEE 488 cables. It is designed to meet the requirements for high performance and maximum... [See More]
- Computer Bus Interface: PCI
- GPIB Network Function: Interface