Interface GPIB Controllers and GPIB Interface Boards
2 Results
IEEE 488.2 Standard PCI Interface -- PCI-488
from Measurement Computing
from Measurement Computing
IEEE 488.2 standard PCI interface. KEY HIGHLIGHTS. IEEE 488 (GPIB) Interfaces and Instruments. Serial to IEEE 488 Converters. Bus extenders. Measurement Computing offers several IEEE 488 (GPIB) based interfaces, controllers, and instruments. Interfaces are available for adding IEEE 488 control from... [See More]
- GPIB Network Function: Interface
- Computer Bus Interface: PCI
- IEEE Compatibility: IEEE 488.2
- Operating System: Windows® Vista 64-bit; Microsoft® Windows® Vista; Windows® XP; Windows 2000; LabVIEW
High-Performance IEEE-488 GPIB Interface for USB -- USB-3488A
from ADLINK Technology Inc.
from ADLINK Technology Inc.
ADLINK"s GPIB interface solutions are delivered with complete software support, including a driver API set that is fully binary compatible with NI-488.2* driver. All programs written based on the GPIB-32.DLL library can be executed with the USB-3488A without any modification. The VISA library is... [See More]
- GPIB Network Function: Interface
- Computer Bus Interface: USB