Steel Flat Springs

5 Results
Linear Spring -- LS12188-1
from Smalley

Smalley Linear Springs are a continuous wave formed (marcelled) wire length produced from spring tempered materials. They act as a load bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the linear spring flat in a... [See More]

  • Material: Steel; Stainless Steel
  • Width: 0.1880
  • Thickness: 0.0120
Flat Springs
from Atlantic Spring, Inc., an MW Industries company

Atlantic Spring is a full-range manufacturer of custom springs, wire forms, and assemblies since 1925. We are a leading supplier of custom parts for the aerospace and military/defense industries, but we also proudly serve a variety of markets including power generation, automotive, and industrial... [See More]

  • Material: Aluminum; Brass; Copper; Inconel; Nickel; Steel; Tin Coated Steel; Stainless Steel; Titanium
Flat Springs and Bow and Leaf Springs
from Engineered Spring Products, Inc.,an MW Industries Company

Engineered Spring Products ® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap rings and flat form products such... [See More]

  • Material: Aluminum; Brass; Copper; Beryllium Copper; Inconel; Nickel; Steel; Tin Coated Steel; Stainless Steel; Titanium
Linear Springs
from TFC Ltd.

Our Linear Springs offer a selection of spring loads that react along a straight line as opposed to a conventional helical spring that fits in a circular cavity. This results in a spring which, although located in an axial direction, provides a radial force between mating components. Linear Springs... [See More]

  • Material: Steel; Stainless Steel
  • Width: 0.1880 to 0.3750
  • Thickness: 0.0120 to 0.0620
Flat Springs
from Maryland Precision Spring, an MW Industries Company

Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading supplier in the Point of... [See More]

  • Material: Aluminum; Brass; Copper; Inconel; Nickel; Steel; Galvanized Steel; Tin Coated Steel; Stainless Steel; Titanium