AC Powered Syringe Pumps

26 Results
Cole-Parmer Dual Syringe Picoliter Pump, touchscreen control -- GO-74905-12
from Cole-Parmer

bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]

  • Power Source: AC; 100V / 200V, Single Phase
  • Liquid Flow: ? to 0.0015
KDS101 Two Syringe Microdialysis Pump
from PumpWorks Inc. (The)

Holds Two syringes, from 10mu to 10ml each. Or One syringe up to 60ml. Automatic Volume Control and Shutoff. Last settings stored in permanent memory. Continuous dispense volume display. Unites are in microliters [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0000
Cole-Parmer Dual Syringe Pump, Infusion Only, Touchscreen Control -- GO-74905-06
from Cole-Parmer

bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]

  • Power Source: AC; 100V / 200V, Single Phase
  • Liquid Flow: ? to 0.0117
KDS120 Push-Pull Syringe Pump
from PumpWorks Inc. (The)

Simultaneous infusion and withdrawl with opposing syringes on a single drive. Holds two syringes from 10mu to 10ml. Automatic Volume Control and shutoff. Last settings stored in permanent memory. Continuous dispense volume display. Audible alarm option available (not an add-on; must be requested at... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0006
Cole-Parmer dual-syringe infusion pump, 115 VAC -- GO-74900-10
from Cole-Parmer

bull; Economical, yet packed with features. • Choose pumps which accept two or up to ten syringes â € ”ideal for pumping exact proportions. • Wide range (100,000:1) allows flow rates from a slow trickle to a steady stream. • RS-232 interface lets you easily control... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 0.0000 to 0.0388
KDS200 Two-Syringe Infusion Pump
from PumpWorks Inc. (The)

Holds Two Syringes, 10mu to 140ml each. Backlit LCD Display. Knob locks/unlocks drive block for effortless, drag-free adjustments. Present Volume Control and Automatic Shut-Off. Optical Encoder Stall Detection. Built-in RS-232C interface for computer 'daisy chaining ' up to 100 pumps. [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0055
Cole-Parmer Four Syringe Picoliter Pump, touchscreen control -- GO-74905-19
from Cole-Parmer

bull; Continuously cycle up to four syringes in a push-pull action. • Accuracy of <tol >0.35% and reproducibility of <tol >0.05%. • Hold two or four syringes from <mu >L to 140 mL. • LED light on front panel easily indicates status from across the room. •... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: ? to 0.0570
KDS200P Keyboard Programmable Two-Syringe Infusion Pump
from PumpWorks Inc. (The)

Holds Two Syringes, 10mu to 140ml each. Knob locks/unlocks drive block for effortless, drag-free adjustments. Preset Volume Control and Automatic Shut-Off. Settings can be reviewed or changed during operation. Optical encoder stall detection. TTL interface for foot switch, timer, relay control;... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0055
Cole-Parmer High Pressure (ce) Single-syringe Infusion Pump, 230 VAC -- GO-74903-06
from Cole-Parmer

bull; Ideal for low-flow, higher pressure applications where precision is needed. • Greater than 100 lbs of linear force. • Higher pressure syringe clamps. • RS-232 connectivity for interface to a remote computer. The Cole-Parmer syringe pumps more than double the linear force... [See More]

  • Power Source: AC; 230 VAC
  • Liquid Flow: 0.0000 to 0.0384
KDS210 Infusion/ Withdrawl Pump
from PumpWorks Inc. (The)

Holds Two Syringes, 10mu to 140ml each. Knob locks/unlocks drive block for effortless, drag-free adjustment. Preset Volume Control and Automatic Shut-off. Optical encoder stall detection. Built-in RS-232C interface for computer 'daisy Chaining ' up to 100 pumps. TTL interface for foot... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0055
Cole-Parmer multi syringe infusion pump, 115 VAC -- GO-74900-80
from Cole-Parmer

bull; Ideal for low-flow, low-pressure applications where precision is needed. • Built-in program lets you enter up to eight commands to perform a variety of functions â € ”you can even repeat commands up to ten times; all settings are stored in nonvolatile memory. •... [See More]

  • Power Source: AC; 115 VAC
KDS220 Multi-Syringe Infusion Pump
from PumpWorks Inc. (The)

Multiple syringe holder. >Ten 10mu-10ml each. >Six 20ml-60ml each. >Four 100ml-140ml each. Knob locks/unlocks drive block for effortless, drag-free adjustment. Preset Volume Control and Automatic Shut-Off. Built-in RS232C interface for computer 'daisy chaining ' up to 100 pumps [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0388
Cole-Parmer Nanoliter Syringe Pump, touchscreen control -- GO-74905-34
from Cole-Parmer

bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]

  • Power Source: AC; 100V / 200V, Single Phase
  • Liquid Flow: ? to 95.8320
KDS220P Keyboard Programmable Multi-Syringe Infusion Pump
from PumpWorks Inc. (The)

Multiple syringe holder. >Ten 10mu-10ml each. >Six 20ml - 60ml each. >Four 100ml - 140 ml each. Knob locks/unlocks drive block for effortless, drag-free adjustments. Preset Volume Control and Automatic Shut-Off. Built-in RS232C interface for computer 'daisy chaining ' up to 100... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0388
Cole-Parmer programmable dual-syringe infusion/withdrawal pump, 115 VAC -- GO-74901-00
from Cole-Parmer

bull; Ideal for low-flow, low-pressure applications where precision is needed. • Built-in program lets you enter up to eight commands to perform a variety of functions â € ”you can even repeat commands up to ten times; all settings are stored in nonvolatile memory. •... [See More]

  • Power Source: AC; 115 VAC
  • Liquid Flow: 0.0000 to 0.0388
KDS230 Multi-Syringe Infusion Pump
from PumpWorks Inc. (The)

Multiple syringe holder. >Up to TEN 10mu - 10ml each. >UP to SIX 20ml - 60ml each. >UP to Four 100ml -140ml each. Knob locks/unlocks drive block for effortless drag-free adjustment. Continious Dispense Volume Display. Built-in RS-232C interface for computer 'daisy chaining ' up to... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0388
Cole-Parmer Programmable Syringe Pump with one barrel -- GO-74905-20
from Cole-Parmer

bull; Control your syringe pump via application on your iTouch, iPhone or iPad. • Highest chemical resistance achieved with PTFE/Quartz or PTFE/PFA wetted parts. • High preision: <tol >3% accuracy and <tol >3% reproducibility. • Wide flow range achievable: less than 1... [See More]

  • Power Source: AC
  • Liquid Flow: 0.0000 to 0.0158
KDS250 Four-Syringe Microdialysis Infusion Pump
from PumpWorks Inc. (The)

Multiple syringe holder: >FOUR syringes, 10mu to 10ml each. >Separate clamping accomodes different sizes. >Syringes may be positioned independently for sequential dispensing. Knob locks/unlocks drive block for effortless, drag-free adjustment. Built-in RS232C interface for computer... [See More]

  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.0055
Cole-Parmer Programmable Syringe Pump, one barrel, three port control valve -- GO-74905-21
from Cole-Parmer

bull; Control your syringe pump via application on your iTouch, iPhone or iPad. • Highest chemical resistance achieved with PTFE/Quartz or PTFE/PFA wetted parts. • High preision: <tol >3% accuracy and <tol >3% reproducibility. • Wide flow range achievable: less than 1... [See More]

  • Power Source: AC
  • Liquid Flow: 0.0000 to 0.0158
Cole-Parmer Programmable Syringe Pump, two barrel, three port control valve -- GO-74905-22
from Cole-Parmer

bull; Control your syringe pump via application on your iTouch, iPhone or iPad. • Highest chemical resistance achieved with PTFE/Quartz or PTFE/PFA wetted parts. • High preision: <tol >3% accuracy and <tol >3% reproducibility. • Wide flow range achievable: less than 1... [See More]

  • Power Source: AC
  • Liquid Flow: 0.0000 to 0.0158
Cole-Parmer Six Channel Syringe Pump, 115 VAC -- GO-75900-50
from Cole-Parmer

bull; Six-channel pump can both withdraw and infuse. • Economical pump can both withdraw and infuse. • Pumps are capable of holding 41 commands, do unlimited repetitions and unlimited runtime. • Built-in optional lockout feature prevents accidental or unauthorized changes to... [See More]

  • Power Source: AC; 115 VAC
Cole-Parmer Syringe Pump, Infuse / Withdraw Programmable, Touchscreen Control -- GO-74905-04
from Cole-Parmer

bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]

  • Power Source: AC; 100V / 200V, Single Phase
  • Liquid Flow: ? to 0.0233
Cole-Parmer Syringe Pump, Infusion and Withdrawal Programmable, Touchscreen Control -- GO-74905-54
from Cole-Parmer

bull; Control flow rates from 5 pL/min to 220 mL/min via the user-friendly touch-screen display. • Full touch-screen enables you to quickly create configurations and recall them later. • Pump can be placed on its side to provide a smaller footprint with the touch-screen display... [See More]

  • Power Source: AC; 100V / 200V, Single Phase
  • Liquid Flow: ? to 0.0584
Cole-Parmer Syringe Pump, Infusion Only, Touchscreen Control 74905-02 -- GO-74905-02
from Cole-Parmer

bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]

  • Power Source: AC; 100V / 200V, Single Phase
  • Liquid Flow: ? to 0.0233
Cole-Parmer Touchscreen Syringe Pump; 2-Syringe/Infuse/Withdraw -- GO-74905-08
from Cole-Parmer

bull; Accommodate up to two syringes in a cost-effective touch-screen syringe pump. • Accuracy of ±0.5% and reproducibility of ±0.05%. • Full-color touch screen. • High-precision fluid dosing. • Use with any manufacturer syringe â € ”glass, stainless... [See More]

  • Power Source: AC; 100V / 200V, Single Phase
  • Liquid Flow: ? to 0.0117
Cole-Parmer two-syringe infusion pump, 115 VAC, Programmable -- GO-74900-60
from Cole-Parmer

bull; Ideal for low-flow, low-pressure applications where precision is needed. • Built-in program lets you enter up to eight commands to perform a variety of functions â € ”you can even repeat commands up to ten times; all settings are stored in nonvolatile memory. •... [See More]

  • Power Source: AC; 115 VAC