DC Powered Syringe Pumps

2 Results
Exmire Syringe and Piston Pumps -- SPX Series
from Iwaki America and Walchem, IWAKI America Inc

Compact size with chemically compatible materialsIdeal for analytical and lab equipment, aspiration and dispense applicationsSyringe-Type Stepping Pump SPV Series: 100 μl / 250 μl / 500 μl / 1000µlHigh Accuracy: ± 0.3%Repeatability: 0.03%High Resolution: 6000 steps/strokeSyringe-Type... [See More]

  • Power Source: DC
  • Media: Liquids
  • Liquid Flow: 0.0016 to 0.0158
  • Industry Served: lab equipment, aspiration and dispense applications
High Pressure Syringe Pump -- SP-.02KB-1
from Fluitron, Inc.

The syringe pump is a positive displacement motor driven pump designed specifically for the precise injection of liquids into high pressure systems. The pumping action is accomplished by a plunger moving slowly through a relatively large pump barrel. For applications requiring small injected volumes... [See More]

  • Power Source: DC; 120 Volt 60 Hz, 115 VAC
  • Media: Corrosive, Liquids
  • Liquid Flow: 2.5360