Flexible Tactile Pressure Sensors

11 Results
Animal Equine Gait Assessment System -- Hoof™
from Tekscan, Inc.

Provides pressure data for the analysis, interpretation, and treatment of equine or large animal gait and ambulatory function. What is the Hoof ™ System?. The Hoof System combines practical biomechanics with computer-aided technology to revolutionize the analysis, interpretation, and treatment... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Pressure Range: 0.0 to 300
  • Features: Flexible; Electronic/Digital Image
  • Width: 6.6
Pressure Sensitive Film
from Johnson and Allen, Ltd.

Johnson and Allen supply Fuji brand Prescale - A pressure sensitive film that changes colour depending on the forces applied to it. A useful product with many applications in the NDT industry and even in general engineering. The films are supplied in rolls and are extremely thin and stable. They are... [See More]

  • Imager/ Sensor Type: Single Film Sensor
  • Width: 10.63
  • Features: Flexible
  • Length: 0.1969 to 0.4724
Animal Gait Analysis System -- Strideway™
from Tekscan, Inc.

Animal Strideway System. Modular pressure measurement walkway for animal gait analysis. Simplify Animal Gait Analysis with Strideway ™. Quickly and easily get all the data you need to accurately assess gait of animals, lameness and evaluate treatments with Strideway. Pressure data can provide... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Pressure Range: 0.0 to 125
  • Features: Flexible; Electronic/Digital Image
  • Width: 36
Body Pressure Measurement System -- CONFORMat
from Tekscan, Inc.

What is the CONFORMat?. The CONFORMat ™ seating and positioning system provides accurate, real-time information on pressure distribution and Center of Force (CoF) trajectory that helps providers develop an optimal seating and positioning system for each individual patient. The unique, truly... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Pressure Range: 5.08
  • Features: Flexible; Electronic/Digital Image
  • Width: 18.56
Body Pressure Measurement System for R&D -- BPMS™
from Tekscan, Inc.

Measure pressure distribution between the human body and support surfaces such as seats, mattresses, cushions, and backrests. Body Pressure Measurement System. BPMS ™ measures the pressure distribution of a human body on support surfaces such as seats, mattresses, cushions, and backrests. The... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Pressure Range: 0.0 to 5
  • Features: Flexible; Electronic/Digital Image
  • Width: 19.2 to 91.02
Dental Occlusal Measurement System -- T-Scan™ Novus™
from Tekscan, Inc.

T-Scan. T-Scan is an objective assessment tool used to evaluate the occlusion of a patient. Unlike articulating paper, which can only determine location, T-Scan can identify both force and timing, two of the most fundamental parameters for measuring occlusion. What is Dental Occlusion, and How do... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Output Type: Other Digital
  • Features: Flexible; Electronic/Digital Image
Foot Pressure Mapping System -- F-Scan®
from Tekscan, Inc.

Ultra-thin, in-shoe sensors capture timing & pressure information for foot function & gait analysis. What is the F-Scan ™?. The F-Scan In-Shoe system provides dynamic pressure, force and timing information for foot function and gait analysis. Information obtained from the F-Scan is... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Pressure Range: 0.0 to 125
  • Features: Flexible; Electronic/Digital Image
  • Width: 12.35 to 16.15
Human Gait Analysis Pressure System -- Strideway™
from Tekscan, Inc.

The Strideway ™ is a modular pressure measurement platform for human gait analysis. Strideway Features: The modular platform captures multiple footsteps in a single pass and allows you to choose the system sensing area and sensor resolution. Integrates with other gait lab technologies, such as... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Pressure Range: 0.0 to 125
  • Features: Flexible; Electronic/Digital Image
  • Width: 35.83
Joint Analysis System -- K-Scan™
from Tekscan, Inc.

K-Scan System. Provides a better understanding of how the contact surfaces of articulating bones are functioning and loading for objective joint analysis. What is the K-Scan ™?. The K-Scan Joint Analysis System utilizes paper-thin sensors to provide accurate data for objective, quantified... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Pressure Range: 0.0 to 10000
  • Features: Flexible; Electronic/Digital Image
  • Thickness: 0.0040
Nip Pressure Roll Alignment System -- NPAT™
from Tekscan, Inc.

Ensuring uniform nip pressure across the entire surface area of those rolls is crucial to producing a reliably consistent product, maintaining productivity, minimizing machine down time, reducing waste, and more. Obtain a uniform nip impression for roll setup, maintenance, consistency, and... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Pressure Range: 10 to 4500
  • Features: Flexible; Electronic/Digital Image
  • Thickness: 0.8000
Portable Sports Pressure Mat -- SB Mat™
from Tekscan, Inc.

SB Mat. Durable, portable pressure mat for functional testing of sports performance. What is the SB Mat ™?. The SB Mat ™ is Tekscan's wider, more durable pressure mat for sports performance assessments. Paired with our software, the mat allows you to gather quantitative data needed to... [See More]

  • Imager/ Sensor Type: Active Pressure Sensor Arrays
  • Width: 122
  • Features: Flexible; Electronic/Digital Image
  • Length: 71.4