Lithium / Polymer Batteries

7 Results
Standard battery -- tc78ex-ni-standard-battery
from BARTEC

Standard battery certified in combination with TC78ex-NI Touch Computer for use in Zone 2 and Div. 2 hazardous areas. Must be changed and charged only outside hazardous areas! [See More]

  • Secondary Batteries: Lithium / Polymer
  • Depth: 2.6
  • Width / Diameter: 4.2
  • Height: 0.4000
LiPO Battery Series "The Treasure" Battery -- APS05-LP601244-230mAh
from Autec Power Inc.

The Treasure" is a rechargeable lithium-ion polymer (LiPO) battery. The battery has an extra long life of five years; letting it run at a nominal 3.67 or 3.7 volts at 11600MaH. Helping this battery remain charged at peak level is overcharge and discharge protection. Help keep your small portable... [See More]

  • Secondary Batteries: Lithium / Polymer
  • Capacity: 0.2300
  • Voltage: 3.67 to 3.7
  • Application: Portable Electronic Devices
11.1V Lithium Polymer Battery 1900MAH
from Zhuhai Jinwo Electronic Technology Co., Ltd.

Type :Lithium Polymer Battery Pack. Internal Resistance : ≤150 m Ω. Working Environment : (input )0 ~45 ℃ (output )-20 ~60 ℃. Limited Charge Voltage:12.6V. End-off Voltage :9V. Products Standard... [See More]

  • Secondary Batteries: Lithium / Polymer
  • Capacity: 1.9
  • Voltage: 11.1
3.7V Lithium Polymer Battery 2100MAH
from Zhuhai Jinwo Electronic Technology Co., Ltd.

Type :Lithium Polymer Battery. Internal Resistance : ≤120 m Ω. Working Environment : (input )0 ~45 ℃ (output )-20 ~60 ℃. Limited Charge Voltage :4.2V. End-off Voltage :3V. JINWO smart Li-ion batteries... [See More]

  • Secondary Batteries: Lithium / Polymer
  • Capacity: 2.1
  • Voltage: 3.7
3.7V Lithium Polymer Battery 230MAH
from Zhuhai Jinwo Electronic Technology Co., Ltd.

Type :Lithium Polymer Battery Pack. Internal Resistance : ≤60 m Ω. Working Environment : (input )0 ~45 ℃ (output )-20 ~60 ℃. Limited Charge Voltage:4.2V. End-off Voltage :3V. JINWO smart Li-ion batteries can... [See More]

  • Secondary Batteries: Lithium / Polymer
  • Capacity: 0.2300
  • Voltage: 3.7
3.7V Lithium Polymer Battery 3000MAH
from Zhuhai Jinwo Electronic Technology Co., Ltd.

Type :Lithium Polymer Battery. Internal Resistance : ≤200 m Ω. Working Environment : (input )0 ~45 ℃ (output )-20 ~60 ℃. Limited Charge Voltage :4.2V. End-off Voltage :3V. Products Standard... [See More]

  • Secondary Batteries: Lithium / Polymer
  • Capacity: 3
  • Voltage: 3.7
3.7V Lithium Polymer Battery 4000MAH
from Zhuhai Jinwo Electronic Technology Co., Ltd.

Type :Lithium Polymer Battery Pack. Internal Resistance : ≤150 m Ω. Working Environment : (input )0 ~45 ℃ (output )-20 ~60 ℃. Limited Charge Voltage :4.2V. End-off Voltage :3V. JINWO smart Li-ion... [See More]

  • Secondary Batteries: Lithium / Polymer
  • Capacity: 4
  • Voltage: 3.7