AAAA Batteries
from DigiKey
AAAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary) [See More]
- Standard Cylindrical Battery Sizes: AAAA
- Application: General Purpose
from Autec Power Inc.
LiCuO battery "The Penny" available in either AA or AAA sizes, can safely and consistently deliver a full 1.5 volts. A perfect solution for all of your portable electronics with a hermetic glass to metal sealing and superior drain capacity. Even after a year of cold storage it doesn't lose more than... [See More]
- Standard Cylindrical Battery Sizes: AAAA; AAA; AA
- Voltage: 1.5
- Primary Batteries: Lithium / Copper Oxide
- Width / Diameter: 0.3346 to 0.5709
from Rayovac
Features and Benefits. Rayovac ’s AAAA battery is ideal for medical devices, laser pointers, Bluetooth headsets and more!. Rayovac Electronic Batteries provide your customers with the power they need at a great value. [See More]
- Standard Cylindrical Battery Sizes: AAAA
- Application: General Purpose
- Specialty Cells: Battery Packs and Assemblies
from Duracell, Inc.
Specifications:IEC: LR8D425. Volt: 1.5. mAh: 567. Size (mm): 42 X 8. Best uses:Electronics. Glucose and blood pressure monitors. Cameras and more. Equivalent to:LR8D425, E96, 25A, MN2500, MX2500 [See More]
- Standard Cylindrical Battery Sizes: AAAA
- Voltage: 1.5
- Primary Batteries: Alkaline-manganese Dioxide
- Capacity: 0.5670