Fiber Optic Inertial Navigation Systems
from Exail
AIRINS, engineered for optimal integration and ease-of use, utilizes iXBlue ’s expertise in fiber-optic gyroscopes (FOG), already in use in satellite control. AIRINS combines the latest motion sensing technology, electronics and embedded processing design in one single unit. This offers the... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Transverse Sensitivity: 0.0200
from Exail
OCTANS NANO is the smallest and most adept state-of-the-art 4 000 m depth rated attitude and heading reference system (AHRS). It is built on iXBlue ’s renowned fiber-optic gyroscope (FOG) technology and offshore instrumentation expertise. OCTANS NANO offers an outstanding price/performance... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 250
from Exail
QUADRANS is a fully strapdown fiber-optic gyrocompass (FOG) and attitude heading reference system (AHRS). IMO and IMO-HSC certified, it provides at a fast rate and with precise time-stamping all the necessary data for demanding navigation and control applications. Thanks to its low weight and small... [See More]
- Linear Acceleration Technology: Fiber Optic
- Angular Rate Technology: Optical
- Angular / Rotary Axes: Biaxial (optional feature)
- Output Options: Serial / Digital
from Exail
PHINS 6000 is a subsea inertial navigation system (INS) providing position, true heading, attitude, speed, depth, and heave for deep water operations. Its high-accuracy inertial measurement unit is coupled with an embedded digital signal processor that runs an advanced Kalman filter. PHINS DVL Ready... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 750
from Exail
MARINS, the state-of-the-art naval inertial navigation system (INS), designed to meet the demands of the navy for more accurate INS. Its performance and reliability have passed the space quality grading standards. [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Biaxial
- Angular Rate Technology: Optical
from Exail
ROVINS NANO merges the established high-grade iXBlue inertial navigation system with our competitive IMU. It is built on iXBlue's renowned FOG truly solid state technology and offshore instrumentation expertise. ROVINS NANO offers the unbeatable stability and accuracy of the inertial position while... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 250
from Exail
ATLANS-C is a high-performance position and orientation system, designed specifically for land and airborne mapping applications. With its small size, low weight, low power consumption and solid-state fiber-optic inertial navigation system (INS), it provides all the necessary data for demanding... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Angular Rate Technology: Optical
from Exail
ASTRIX is made of four independant closed loop FOG 120 gyrosope channels offering one redundancy and a failure direction capability. Moreover, this configuration improves the nominal performances by using four channels ON at the beginning of the mission, then three ON after one failure. [See More]
- Linear Acceleration Technology: Fiber Optic
- Angular Rate Technology: Optical
- Angular / Rotary Axes: Triaxial
from Exail
OCTANS 3000 is a subsea survey-grade gyrocompass and complete motion sensor for water depths up to 3,000 m. Based on iXBlue ’s fiber-optic gyroscope (FOG) technology it outputs heading, roll, pitch, heave, rate of turn and acceleration. OCTANS 3000 can be easily upgraded to full INS mode (i.e. [See More]
- Linear Acceleration Technology: Fiber Optic
- Rated Angular / Rotary Rates: 750
- Linear Axes: Triaxial
- Angular Rate Technology: Optical
from Exail
ROVINS is a survey-grade full featured inertial navigation system for water depths up to 3 000 m. Designed specifically for offshore survey and construction works, ROVINS, thanks to its advanced Kalman filter, improves the efficiency of all operations where accurate position, heading and attitude... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 750
from Exail
PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue ’s fiber-optic gyroscope technology coupled with an embedded digital signal processor that runs an advanced Kalman filter. [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 750
from Exail
CTANS is a solid-state strapdown gyrocompass and motion sensor, based on fiber-optic gyroscope (FOG) technology. It is a 6-axis motion sensor that outputs highly accurate true heading, attitude, and motion data. IMO-certified, OCTANS is ideal for all surface vessel applications. [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 750
from Exail
ADVANS LYRA is an inertial navigation system which provides a continuous, instant-on position and orientation for tactical vehicles, observation and weapon turrets, radars, missile alignment, mortars and artillery launchers. ADVANS LYRA is accurate (1 mil), robust to GPS drop out, maintenance-free... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Biaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 200
from Exail
ADVANS VEGA is an inertial navigation system which provides a continuous, instant-on position and orientation for radars, topographic survey, missile alignment and artillery howitzers and multiple rocket launchers. ADVANS VEGA is highly accurate (0.3 mils), robust to GPS drop out, maintenance-free... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Biaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 200
from Exail
The iXBlue fourth-generation pre-calibrated GAPS combines high performance ultra-short baseline (USBL) and a fiber-optic gyroscope (FOG) inertial navigation system (INS) in the same housing to provide accurate position of any subsea object, in diverse and challenging environments. Its performance... [See More]
- Linear Acceleration Technology: Fiber Optic
- Linear Axes: Biaxial
- Angular / Rotary Axes: Triaxial
- Angular Rate Technology: Optical