GPS Aided Inertial Navigation Systems
from SBG Systems SAS
Apogee-D is a highly accurate Inertial Navigation System with dual antenna GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-D is the most accurate Dual GNSS/INS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008 ° Roll & Pitch (RTK). [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 100
from LORD MicroStrain Sensing Systems
The LORD Sensing 3DM-GX5 ® family of industrial grade inertial sensors provides a wide range of triaxial inertial measurements and computed attitude and navigation solutions. The 3DM-GX5-45 all-in-one navigation solution features a high performance integrated multi-constellation GNSS receiver... [See More]
- Features: GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 300
from Exail
AIRINS, engineered for optimal integration and ease-of use, utilizes iXBlue ’s expertise in fiber-optic gyroscopes (FOG), already in use in satellite control. AIRINS combines the latest motion sensing technology, electronics and embedded processing design in one single unit. This offers the... [See More]
- Features: GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Transverse Sensitivity: 0.0200
from SBG Systems SAS
Apogee-N is a highly accurate Inertial Navigation System with embedded GNSS receiver for real-time and post-processing operations. The ITAR Free Apogee-N is the most accurate INS/GNSS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008 ° Roll & Pitch (RTK). 0.02... [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 100
from LORD MicroStrain Sensing Systems
The 3DM-GX4-45 ™ is a miniature, industrial-grade GPS Aided Inertial Navigation System (GPS/INS), utilizing the highest performance MEMS sensor technology. It combines a triaxial accelerometer, triaxial gyro, triaxial magnetometer, temperature sensors, pressure altimeter, and dual on-board... [See More]
- Features: GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 300
from Exail
ATLANS-C is a high-performance position and orientation system, designed specifically for land and airborne mapping applications. With its small size, low weight, low power consumption and solid-state fiber-optic inertial navigation system (INS), it provides all the necessary data for demanding... [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Angular Rate Technology: Optical
from SBG Systems SAS
Apogee-E is a highly accurate Inertial Navigation System that connects to a SplitBox GNSS or any survey grade external GNSS receiver for optimal navigation. The ITAR Free Apogee-E is the most accurate and versatile INS based on the robust and cost-effective MEMS technology. High Accuracy: 0.008... [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 100
from LORD MicroStrain Sensing Systems
Miniature Attitude Heading Reference System (AHRS). Overview. The 3DM-GX3 ® -35 high-performance, miniature Attitude Heading Reference System (AHRS) with GPS, combines MEMS sensor technology and a highly sensitive embedded GPS receiver. It incorporates a triaxial accelerometer, triaxial gyro,... [See More]
- Features: GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 50 to 1200
from Exail
PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue ’s fiber-optic gyroscope technology coupled with an embedded digital signal processor that runs an advanced Kalman filter. [See More]
- Features: GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 750
from SBG Systems SAS
Ekinox-E is an ITAR Free Inertial Navigation System which accepts aiding data from external equipment. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with aiding information for the best performance. High... [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 400
from LORD MicroStrain Sensing Systems
Miniature GPS-Aided Inertial Navigation System. Overview. The 3DM-GX3 ® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman Filter to generate optimal position,... [See More]
- Features: GPS Aided
- Bandwidth: 440
- Rated Angular / Rotary Rates: 50 to 1200
- Rated Linear Acceleration: -50 to 50
from Exail
CTANS is a solid-state strapdown gyrocompass and motion sensor, based on fiber-optic gyroscope (FOG) technology. It is a 6-axis motion sensor that outputs highly accurate true heading, attitude, and motion data. IMO-certified, OCTANS is ideal for all surface vessel applications. [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 750
from SBG Systems SAS
Ekinox-D is an ITAR Free Inertial Navigation System with integrated Dual Antenna GNSS receiver. It combines an Inertial Measurement Unit (IMU), and runs an enhanced on-board Extended Kalman Filter (EKF) to fuse in real-time inertial data with internal GPS information. High Performance for a... [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 400
from LORD MicroStrain Sensing Systems
The 3DM-RQ1 ™ -45 Ruggedized Tactical Grade GPS-Aided Inertial Navigation System (GPS/INS) combines a MEMS inertial sensor core with a high sensitivity GPS receiver, and a sophisticated Extended Kalman Filter to generate optimal position, velocity, and attitude (PVA) estimates. Time aligned... [See More]
- Features: GPS Aided
- Rated Angular / Rotary Rates: 75 to 900
- Angular / Rotary Axes: Triaxial
- Bandwidth: 160
from Exail
ADVANS LYRA is an inertial navigation system which provides a continuous, instant-on position and orientation for tactical vehicles, observation and weapon turrets, radars, missile alignment, mortars and artillery launchers. ADVANS LYRA is accurate (1 mil), robust to GPS drop out, maintenance-free... [See More]
- Features: GPS Aided
- Linear Axes: Biaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 200
from SBG Systems SAS
Ekinox-N is an ITAR Free Inertial Navigation System with integrated GPS + GLONASS receiver. It combines an Inertial Measurement Unit (IMU), runs an enhanced on-board Extended Kalman Filter (EKF) which fuses in real-time inertial data with internal GPS information. High performance for a... [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 400
from LORD MicroStrain Sensing Systems
The 3DM-GQ4-45 is a compact, tactical-grade all-in-one navigation solution with integrated GNSS and magnetometers, high noise immunity, and exceptional performance.Product HighlightsHigh performance integrated multi-constellation GNSS receiver and MEMS sensor technology provide direct and... [See More]
- Features: GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 300
from Exail
ADVANS VEGA is an inertial navigation system which provides a continuous, instant-on position and orientation for radars, topographic survey, missile alignment and artillery howitzers and multiple rocket launchers. ADVANS VEGA is highly accurate (0.3 mils), robust to GPS drop out, maintenance-free... [See More]
- Features: GPS Aided
- Linear Axes: Biaxial
- Angular / Rotary Axes: Triaxial
- Rated Angular / Rotary Rates: 200
from SBG Systems SAS
Ekinox-M is an ITAR Free Subsea Motion Reference Unit (MRU) designed for subsea applications - Up to 6,000 m. It combines an Inertial Measurement Unit (IMU) and runs an enhanced on-board Extended Kalman Filter (EKF). High Performance for a Cost-effective Solution: 0.05 ° Attitude @ 200 Hz. 0.05... [See More]
- Features: Data Recorder; GPS Aided
- Linear Axes: Triaxial
- Angular / Rotary Axes: Triaxial
- Rated Linear Acceleration: 2