Trigon Components, Inc. Single Port Transformer YLT-3

Description
SERIES YLT-3 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules SOIC Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Industry Standard Connector Foot Print - Optional Pin-Outs - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Surface Mount - Cost Effective - Optimum Performance - Compact footprint for use in the most space-restrictive applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Port Transformer - YLT-3 - Trigon Components, Inc.
Brea, CA, USA
Single Port Transformer
YLT-3
Single Port Transformer YLT-3
SERIES YLT-3 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules SOIC Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD FEATURE - Industry Standard Connector Foot Print - Optional Pin-Outs - RoHS peak reflow temperature rating 245 deg C - Meets IEEE 802.3 specification. - Surface Mount - Cost Effective - Optimum Performance - Compact footprint for use in the most space-restrictive applications
SERIESYLT-3
DESCRIPTION10/100 Base-TX Single Port Transformer Modules SOIC Package
RATING350uH OCL, 8mA DC Bias
WITHSTAND VOLTAGE1500Vrms
WORKING TEMPERATURE0 deg C to +70 deg C
PACKAGESMD
FEATURE- Industry Standard Connector Foot Print
- Optional Pin-Outs
- RoHS peak reflow temperature rating 245 deg C
- Meets IEEE 802.3 specification.
- Surface Mount
- Cost Effective
- Optimum Performance
- Compact footprint for use in the most space-restrictive applications
Supplier's Site Datasheet

Technical Specifications

  Trigon Components, Inc.
Product Category Transformers
Product Number YLT-3
Product Name Single Port Transformer
Category Signal
Other Transformer Types / Applications RF; Telecom
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount - Multiple Secondary Power Single Phase Transformer - F-237Z - Triad Magnetics
Specs
Transformer Type Power Transformer; Single Phase Transformer
Mounting Chassis
Primary Frequency 50 / 60 Hz
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Impedance Matching Transformer - 57ZTT-AA - JFW Industries, Inc.
Specs
Category Signal
Other Transformer Types / Applications Impedance Matching Transformer; RF
Operating Frequency 8.00E8 to 2.20E9 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details