Trigon Components, Inc. Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Product Name Notes
Single Port Transformer
SERIES YER14.5 DESCRIPTION Transformer SM 400KHz RATING L1 120uH, L2 85uH, 200mA WITHSTAND VOLTAGE 100-1000VAC WORKING TEMPERATURE -40°C to +85°C PACKAGE SMD
SERIES YLT-1 DESCRIPTION 10/100 Base-T Single Port Transformer Modules With 1:1 Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70...
SERIES YLT-2 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules With Various Transmit Turns Ratios RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70...
SERIES YLT-3 DESCRIPTION 10/100 Base-TX Single Port Transformer Modules SOIC Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE...
SERIES YLT-4 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C...
SERIES YLT-5 DESCRIPTION 10/100 Base-TX QUAD Port Transformer Modules 40 Pins Package for Level One PHY solutions RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg...
SERIES YLT-6 DESCRIPTION 10/100 Base-TX Transformer Modules-For Auto MDI/MDIX Applications RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE SMD...
SERIES YLTG DESCRIPTION 1000 Base-T Magnetics modules-To support 1:1 Turns Ratio Transceivers RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C...
SERIES YLTP DESCRIPTION Power Over Ethernet (PoE) Magnetics-10/100 Base-TX VoIP Magnetics Modules RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0 deg C to +70 deg C...
SERIES YPM4G DESCRIPTION Transfomer 10/100/1000 Base-T Module Quad-Port RATING 350uH OCL, 8mA DC Bias WITHSTAND VOLTAGE 1500Vrms WORKING TEMPERATURE 0°C to +70°C PACKAGE SMD FEATURE - Meet IEEE802.3u and ANXI...