-
Supplier: Ushio America, Inc.
Description: Ushio America, a respected leader in specialty lighting, brings you the latest advancement in lamp technology – our extended life 100W short-arc mercury lamp. USHIO’s USH and UXM short-arc mercury and mercury-xenon lamps are characterized by their tightly
- Lamp Power: 100 watts
- Rated Average Life: 300 hours
- Maximum Overall Length: 3.543309 inch
- Mean Lumens: 3,000 lm
-
Supplier: Johnson and Allen, Ltd.
Description: Guarantees high levels of safety by consuming only 12 Volts. More environmentally friendly than older Mercury vapour lamps. Supplied in a durable carry case with fitted foam inserts, the Neolectron-2 outperforms 100 Watt Mercury vapour bulbs in both UV
- Lamp Intensity: 3 mW/cm²
- Type: Handheld / Portable
- Applications: Identification / Location Systems
- Features: LED Source, Other
-
Supplier: Newport MKS
Description: can see small globules of mercury inside the lamp. When the lamp runs, this mercury vaporizes and reaches pressures of up to 75 bar. So, these lamps pass from being a rare gas lamp to a mercury lamp. During the five to ten minute transition
- Lamp / Output Power: 100 watts
- Features: Specialty / Other
-
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity UV sources, cures can be obtained quickly. No solvents or
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: acids and solvents. Master Bond UV16 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity
- Operating / Use Temperature: -60 to 300 F
- Resistivity: 1,600,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: Master Bond, Inc.
Description: acids and solvents. Master Bond UV16 can be cured in very short time periods, e.g. 1 minute or less, at ambient temperatures with various commercial UV lamps. A conventional 200 watt/inch medium pressure mercury lamp is recommended. Even with low intensity
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Ecopower Inc.
Description: Firefly is perhaps the only Manufacturer to make an Outdoor Moisture Resistant LED PAR-38! Firefly Technology's PAR-38 outdoor is a replacement for PAR,BR and A lamps from 50 to 150 Watts. These LED PAR Lights save up to 90% in Energy usage, contains no toxic Mercury, have up to
- Lamp Power: 7 to 10 watts
- Maximum Overall Length: 5.2 inch
- Color Temperature: 3,400 to 5,500 K
- Mean Lumens: 420 to 1,200 lm
-
Supplier: ECO Light LED
Description: circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 3,100 K
- Diameter: 49.783973116654515 mm
-
Supplier: ECO Light LED
Description: control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
- Lamp Power: 5 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 5,900 K
- Diameter: 49.783973116654515 mm
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12 fluorescent
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT24-7-T5 7 watt T5-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. The LEDT24-7-T5 produces 700 lumens and works with T8 fluorescent light
-
Supplier: RAWELT S.A. de C.V.
Description: The V 100 LED Retrofit lighting fixtures are available in cool white temperature, having uniform ilumination, and are designed for interior or exterior use. Using a 9 watts, 1,000 lumens LED arrangements can overcome 100 watts incandescent light. The complete series of
- Features: Bulb Included
- Application: Industrial
- Lamp Type: LED
-
Supplier: Ecopower Inc.
Description: White Light, No UV or IR. Puts the Light where you want it and eliminates "Light Pollution" Environmentally friendly – fully Recyclable, no Mercury or other hazardous Materials. ENERGY SAVINGS: The 55 Watt LED Parking Lot light Retrofit can replace a 100 - 175 Watt
- Light Fixture Voltage: 120 to 480 volts
- Light Fixture Wattage: 27 to 296.00000000000006 watts
- Features: Bulb Included, Other
- Application: Commercial, Industrial, Outdoor
-
Supplier: Ushio America, Inc.
Description: more ozone production while operating at a higher temperature than conventional low-pressure Mercury lamps. The higher efficiency of the Amalgam lamps allows less lamps per system or lower wattage lamps in the system while achieving the same results as standard
- Lamp Power: 90 to 400 watts
- Rated Average Life: 16,000 hours
- Maximum Overall Length: 22.0078859 to 60.5905839 inch
- Base Type: 4-Pin (Circling)
Find Suppliers by Category Top
Featured Products Top
-
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems
More Information Top
-
Photocatalytic and Chemical Oxidation of Organic Compounds in Supercritical Carbon Dioxide
A Sylvania 100 watt Par 38 Mercury UV lamp (primary output at 365 nm, flux about 5.7 W/m2 at the catalyst) was set above the reactor.
-
Mechanism of action of a lipophilic derivative of salicylic acid on normal skin
The light source was a 100 - watt mercury arc lamp with an UV and IR filtering system to respect the non-invasive nature of the method.
-
Photosensitive polymer containing nitro aromatics
The film was irradiated with a 100- watt high-pressure mercury lamp (Toshiba SHL- 100 UV ) at room temperature.
-
Galanin‐like innervation of rat submandibular and sublingual salivary glands: Origin and effect on acinar cell membranes
Sections were observed and photographed through a Zeiss photomicroscope with a UV filter set (Zeiss#487703) and a 100 watt mercury lamp .
-
Variation in flexural properties of photo-pultruded composite archwires: analyses of round and rectangular profiles
Round and rectangular composite pro®les were generated utilizing a previously documented photo- pultrusion process [8, 9] that incorporated a 300± 450 nm UV -curing lamp with an output provided by a 100 watt mercury -vapor bulb (Lightwave Energy Systems Co. Inc., LESCO …
-
Model for the effects of water on the cationic UV-curing of cyclohexyl epoxides
The UV -radiation was introduced from a 100 Watt DC mercury vapor short-arc lamp into the humidity cham- ber by a flexible optical fiber.
-
Magazine papers
As UV radiator, Prolabo serves a mercury vapor lamp of the type that shows a radiation region about 185--366 nms by 100 watts .
-
New Polydiacetylenes Incorporating Mesogenic Side-Chains
A 100 watt medium pressure mercury lamp with emissions from 185 -366 nm was used for UV irradiation experiments.
-
VIENTOS: a feasibility study of innovative pupil systems for the new generation of instruments in the large telescopes
… of the light beam in the interface between the prisms and the VPH; (b) it is a photopolymer that cures when it is exposed to UV light needing several minutes … … and 10 min with 100 watt mercury lamp ), what give us a …
-
Nuclear recognition in images of fluorescent-stained cell monolayers
The microscope is a Nikon Optiphot with a 100 watt mercury vapor arc lamp , quartz collector, and a 20x fluorite objective for UV fluorescent excitation.
Indicates content that may require registration and/or purchase.