-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, PVC Ball Valve & 100-240VAC Plastic Modulating Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1" T-Ported 3-Way, PVC Ball Valve & 100-240VAC Plastic Three-Position Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" T-Ported 3-Way, PVC Ball Valve & 100-240VAC Plastic Three-Position Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
-
Supplier: Bonomi North America, Inc.
Description: 0.75" T-Ported 3-Way, PVC Ball Valve & 100-240VAC Plastic Modulating Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Clark Solutions
Description: conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated 150
- Valve Size: 1 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Flow (Cv): 14
-
Supplier: Clark Solutions
Description: conduit port. The valves are a one-piece, compact design, non-union type. O-rings are EPDM, seats are PTFE with EPDM backing cushions. PVC conforms to ASTM D1784 Cell Classification 12454-A, and CPVC conforms to ASTM D1784 Cell Classification 23567-A. The valves are rated 150
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Flow (Cv): 35
-
Supplier: DME Company
Description: on-line particle monitoring or fluid sampling. • 38 l/min (10 US GPM) Gear Pump • Electric Motor single phase • On/Off button with 10’ power cord • Heavy-Duty welded frame with drip pan and tool tray • Suction Strainer -100 mesh spin on • 10’ spiral reinforced PVC hoses w/ wands •
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: DME Company
Description: power cord • Heavy-Duty welded frame with drip pan and tool tray • Suction Strainer -100 mesh spin on • 10’ spiral reinforced PVC hoses w/ wands • 3-way ball valve to by-pass filters
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: Qosina Corp.
Description: oxygen connector ports to complete your project. Valves in our collection include one-way, assembly cuff, bi-directional, and tubing-to-tubing styles for female luer lock, barbed, and tubing ports in a wide variety of colors, materials, and sizes. Oxygen bushings and straight
- English Size: 0.25 inch
- Metric Size: 15 mm
- Features: English, Metric
- Material: Polypropylene (PP)
Find Suppliers by Category Top
Featured Products Top
-
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
-loaded handle and return to the original flow path when the handle is released. Unlike conventional two-seated three-way ball valves, the Bonomi four-seated 355NRL can offer straight through flow, diversion, and shut-off capabilities. Like all Bonomi ball valves, they are 100% tested before shipping (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
valves are approved under the NSF standard 61/372 for potable water use and are available in both “T” and “L” configurations, sizes ¼” through 3”. Bonomi North America has introduced a new range of lead-free, three-way, direct (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
are perfect for applications where compact, electronically-controlled pneumatics are needed. Available in Normally-Open or Normally-Closed versions, these 2-Way and 3-Way valves feature a high strength, lightweight glass-filled nylon body and are suitable for a broad range of uses. Learn more (read more)
Browse Solenoid Valves Datasheets for Clippard -
-Pneumatic Positioners. 3/8″ – 4″ valve sizes, 2-way and 3-way. Manual Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
performance relief valves. 2-way and 3-way designs, straight and angle pattern, choice of elastomer or PTFE diaphragm design. ¼” – 3″ sizes. Follow us on: YouTube (read more)
Browse Diaphragm Valves Datasheets for Plast-O-Matic Valves, Inc. -
integration into dense assemblies and multi-valve manifolds, reducing installation time while saving valuable space. Available in two pilot sizes (10 mm and 15 mm), engineers can optimize performance for their specific application requirements. Key features include (read more)
Browse Air Valves Datasheets for Clippard
More Information Top
-
Determination of polyphenols in wines by reaction with 4-aminoantipyrine and photometric flow-injection analysis
The FIA system comprised a Gilson Minipuls 3 peristaltic pump, fitted with PVC tubing (1.0- mm i.d.) and a four- way Rheo- dyne 5020 injection valve . The detection system was a Jenway 6300 single-beam spectrophotometer comprising a 100 -µL flow- through cell …
-
Gold Electrodes for Detection of Enzyme Assays with 3‐Indoxylphosphate as Substrate
Tubing for the peristaltic pump is made from polyvinylchloride ( PVC , 1.15 mm i.d. and 0.80 cc/min flow rate) and is obtained from Elkay Eireann (Galway, Ireland). 3 -IP solutions are injected by means of a six-port rotary valve purchased from Omnifit (Cambridge, UK) equipped with a 100 mL loop. Two eight- way valves (Omnifit) are situated at both sides of the flow cell where the enzymatic …
-
Osmotic, sodium, carbon dioxide and acid-base state of the Port Jackson shark, Heterodontus portusjacksoni , in response to lowered salinity
The cannulae were flushed with heparinised ( 100 units ml lithium hep- arin)1 , Sigma) shark Ringers (Rall and Sheldon 1961) and sealed by a 3 - way valve . The sharks were placed in metabolism cages made from PVC pipe of 1 m length and 300 mm diameter, closed at each end with 1 cm2 plastic mesh and supplied with an air-equili- brated water flow.
-
NADH Electrocatalytic Oxidation on Gold Nanoparticle‐Modified PVC/TTF‐TCNQ Composite Electrode. Application as Amperometric Sensor
A three-electrode cell (10 mL glass elec- trochemical cell) equipped with a Pt wire counter elec- trode, a BAS MF-2079 Ag/AgCl 3 M KCl reference elec- trode, and different PVC /TTF-TCNQ working electrodes, was used. The UV-Visible spectra of colloidal gold nanoparticles were recorded using a Cary 100 Bio spectrophotometer equipped … The flow system consists of a Dynamax peristaltic pump model RP-1 (Rainin), a six- way injection valve (Omnifit), PTFE tubes of 0.5 mm inner diameter (Omnif- it) and an amperometric detector integrating both the working and counter electrodes.
-
Amperometric and spectrophotometric determination of carbaryl in natural waters and commercial formulations
The FIA systems comprised a Gilson Minipuls 3 peristaltic pump, fitted with PVC tubing (1.0 mm i.d.) and a four- way Rheodyne type 5020 injection valve . The spectrophotometric detector was a Jenway 6300 single- beam unit comprising a 100 -µL flow-through cell …
-
The Effect of Pore Water Chemistry on the Biodegradation of the Exxon Valdez Oil Spill
A 1/8 inch (3.2 mm ) inner diameter Tygon tube (Cole-Parmer, Vernon Hills, IL) was placed on each of the steel tubings, and it was connected to a Luer-Lok three- way valve (Cole-Parmer, Vernon Hills, IL). The sampling box (SB) consisted of two perforated con- centric cylinders made of PVC , schedule 40 (Online Re- sources, Fig. 3 ). Both cylinders were covered with mesh size 100 (opening diameter 150 µm) steel screen.
-
Alcohol septal ablation after failed surgical myectomy
… sup- plied by a patent septal branch, the case for reoperation, especially mitral valve replacement, after a … The present case is interesting in several ways . Despite the pres- ence of several septal perforators, the alcohol ablation of the specific septal perforator (coming off a diagonal) was enough to eliminate both a more than 100 mm Hg Fig. 3 . LV, left ventricle; AO, aorta; PVC , premature ventricular contraction.
-
Meiofauna sediment relations in leeward slope turf algae of Heron Island reef
Weather conditions sometimes caused up to 3 day pauses in sampling activity. … under sampling this fraction due to clogging or low vacuum pressure, we chose a 100 lm mesh. … were sampled from within a randomly placed 0.5 9 0.5 m PVC quadrat placed on … … driven Venturi suction sampler, comprising a 1 m PVC pipe with an internal diameter of 38 mm . Meiofauna and sediment were collected in a 100 lm mesh bag at the upper end of the pipe and prevented from falling back down by a flexible one- way valve .
Indicates content that may require registration and/or purchase.