-
Supplier: Newport MKS
Description: -behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 780-1630 nm, this photoreceiver has a 50 µm core multimode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by a GaAs HBT amplifier. An
- Bandwidth: 0.0 to 12000 MHz
- Connector Type: Other
- Photodiode Type: PIN
- Receiver Rise Time: 0.0320 ns
-
Fiber Optic Receivers - Fiber-Optic Receiver, DC Coupled, 780-870 nm, 12 GHz, FC Multimode -- 1580-BSupplier: Newport MKS
Description: -behaved frequency response also make it useful for frequency-domain measurements. This receiver has a 62.5 µm core multimode fiber input and consists of a GaAs PIN photodiode followed by a GaAs HBT amplifier. It is specifically designed to cover the 780-870 nm wavelength range
- Bandwidth: 0.0 to 12000 MHz
- Connector Type: Other
- Photodiode Type: PIN
- Receiver Rise Time: 0.0320 ns
-
Supplier: Hamamatsu Photonics Europe
Description: laser monitors of optical rangefinders used in a wide range of applications, from consumer to industrial. Features - Built-in temperature compensation function - Compact package: 2.0 × 1.8 × 0.85t mm - Peak sensitivity wavelength: 800 nm (M=50) - High-speed response: cutoff
- Active Area Diameter or Length: 0.5000 mm
- Active Area Height: 0.5000 mm
- Dark Current: 0.3000 nA
- PN, PIN, or Avalanche: Avalanche Photodiode
-
-
Supplier: Electro Optical Components, Inc.
Description: Si and InGaAs Photodiodes Wavelength Range from 320 to 1700 nm Bandwidth from 10 kHz up to 2 GHz Max. Conversion Gain 4.8 x 103 V/W Min. NEP approx. 14 pW/vHz Applications: Spectroscopy Fast Pulse and Transient Measurements Optical Triggering Optical Front-End for
- Photosensor Type: PIN Photodiode
- Spectral Response: 320 to 1700 nm
-
Supplier: Newport MKS
Description: The 818-BB-51F High Speed Battery Biased Fiber-Optic Detector features an extended InGaAs photodiode with a 40 um active diameter and a <28 ps rise time coupled to a Corning singlemode SMF-28e fiber with an FC/UPC connector. With the wavelength range of 830-2150 nm, it allows
- Bandwidth: 0.0 to 10000 MHz
- Connector Type: Other
- Photodiode Type: PIN
- Receiver Rise Time: 0.0280 ns
-
Supplier: Newport MKS
Description: -behaved frequency response also make it useful for frequency-domain measurements. For higher responsivity from 500-1630 nm, this photoreceiver has a singlemode fiber input and consists of our new, improved InGaAs PIN photodiodes followed by GaAs HBT amplifiers. An external power
- Bandwidth: 0.0100 to 12000 MHz
- Connector Type: Other
- Photodiode Type: PIN
- Receiver Rise Time: 0.0320 ns
Find Suppliers by Category Top
Featured Products Top
-
a compact TO-56 metal can package, this device delivers a peak optical output power of 300 mW at a wavelength of 488 nm, making it ideal for demanding tasks in biomedical diagnostics, instrumentation, and metrology. (read more)
Browse Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
built-in monitor photodiode for power control and feedback applications. Features Visible red output: 675 nm (typ.) High optical output power: 210 m (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Download PLT5 488C1C6 Laser Diode 60 mW, 488 nm laser diode with monitoring photo-diode and Zener diode for ESD protection.Side lobe free beam (read more)
Browse Lasers Datasheets for World Star Tech -
Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences Key Specifications: (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
speed: 0 to 300 RPM Lifespan: minimum 10 million revolutions – reduces maintenance Torque: ≤0.5 N.m – smooth rotation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
3×2 LED array and photodiode in a single 4.0 × 5.1 × 1.0?mm package. Simplifies BOM, reduces device thickness, and lowers power consumption (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
FEMTO's OE-300 photoreceiver series uses premium quality photodiodes followed by a high (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc.
More Information Top
-
Monolithic bipolar-, CMOS-, and BiCMOS-receiver OEICs
Thereby, according to Eq. (1)bandwidths larger than 1.5 GHz seem possible with bipolar npn transistors in the amplifier due to f~ > 10 GHz for modern 0.8 pm BiCMOS processes. For these bandwidths, bit rates of more than 2 GBit/s seem possible in the non-return-to-zero (NRZ) mode with X= 780 nm , whereby the bit rate is limited … … 0.26 ns) for the PIN photodiode with an intrinsic layer …
-
Generation of a coherent near-infrared Kerr frequency comb in a
monolithic microresonator with normal GVD
The threshold cw power was approximately the same as one in the experiment with 780 nm light. The comb generated 9.84 GHz RF signal with a high speed photodiode . … spectral purity characterized with single side- band phase noise of −106 dBc/Hz at 10 kHz frequency offset …
-
High power single-frequency 780-nm fiber laser source for Rb trapping and cooling applications
A small amount of the 780 nm laser light (some mW) can be then sent, via a sampling output, into a saturated-absorption spectroscopy setup for frequency locking the laser emission to a rubidium transition with an error signal applied to the … The tunability of the laser is around 200 GHz by varying the seeder temperature and 10 GHz by adjusting its current. … atomic line) by measuring the beat-note frequency between both lasers recorded on a fibered fast photodiode .
-
Integrated Silicon Optoelectronics
For the wavelengths 780 and 850 nm , a thickness of at least 10 µm is necessary for the so-called intrinsic layer of a PIN photodiode , due to the low optical ab- sorption coefficient of silicon for wavelengths larger than about 700 … … 1016 cm−3 for high-speed bipolar transistors with transit frequencies in the 10 GHz range or above.
-
Optical Interconnects
(a) Cross-sectional view of the back-side-illuminated RCE Ge–SOI Schot- tky photodiode , (b) Temporal response of a 10 μm diameter detector at −3 V and λ = 1, 550 nm . annealing (TCA) ( 780 –900◦ ) to lower the dislocation density. … to 0.6 μm, the device exhibits a 3 dB bandwidth of 29 GHz under a reverse …
-
Design of a dual species atom interferometer for space
We anticipate a long- term frequency stability of better than 3·10− 10 by stabilizing the laser with … A separate fibered, low-power PPLN generates 780 nm light output, which is guided towards a fiber-optical splitter system to distribute and overlap the frequency-doubled reference laser light with the light of four microintegrated diode laser modules (see Chapter 6 … The generated beat notes, typically in the GHz regime, are detected with fast photodiodes and subsequently used for frequency stabilization of the four diode laser modules.
-
Design and implementation of high-speed planar Si photodiodes fabricated on SOI substrates
A more common approach has been to fabricate planar photodiodes on Si on insulator (SOI) wafers [6]–[ 10 ]. … that was fabricated on an SOI wafer with a top Si film thickness of 100 nm [6]. For 780 -nm excitation, the device achieved a bandwidth of 140 GHz , but its responsivity was only 5.7 mA/W.
-
Measurement of optical frequencies and frequency ratios
Approximately 30 mW of the laser output is coupled into a piece of microstructure fibre 10 cm long with a core diameter of 1.7 µm and a zero- GVD wavelength of 780 nm [70]. Thus the 103rd harmonic of frep at 10 GHz has been detected with a fast InGaAs PIN photodiode (PD) after spectral filtering with a fused-silica etalon.
-
Enhanced frequency up-conversion in Rb vapor
Fig. 2. a) Experimental schematic, abbreviations used are: PD ( photodiode ), VC (va- por cell) N/PBS (non/polarizing beamsplitter) and ECDL (external cavity diode laser). b) Power in the coherent 420 nm beam as a function of 780 nm (red) and 776nm (black) input … … light close to two-photon resonance of the input lasers at ∆780 = −∆776 ∼= 1.6 GHz . Optimal conditions include a Rb vapor pressure of 10 −3 mbar and co- circularly polarized input beams …
-
Exploration of the origin of random error in spectrum intensity measured with THz-TDS
The fs-laser has 100 fs pulses at 780 nm with an 80 MHz repetition rate and the mean output power is 20 mW. … resolution and a scan speed of the optical-delay stage are 24.4 GHz and 12 μm/sec … … two beams through a beam splitter arranging to be an incident angle of 10 degree; the transmitted … The laser power was measured using a Si- photodiode , followed by a low-pass filter and a …
Indicates content that may require registration and/or purchase.