-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Distortion 1.0 GHz Differential Amplifier Product overview: AD8350AR20-REEL from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low Distortion 1.0 GHz Differential Amplifier / SP Amp DIFF AMP Single 11V 8-Pin SOIC N Tube Product overview: AD8350AR20 from Analog Devices Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing.
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The P7380 is a Differential Probe from Tektronix. A differential probe is an active probe that has two inputs. A negative and positive input along with a ground lead that drives a 50 Ohm cable to transmit the output ot a digital oscilloscope channel. Additional Features: Signal
- Bandwidth: 8,000 MHz
- Probe Type: Differential
-
-
Supplier: ValueTronics International, Inc.
Description: Maximum Voltage: ±30V Differential Input R: 50 k ohm. Differential Input C: 0.21 pF. Single Ended Input R: 25 k ohm. Single Ended Input C: 0.35 pF. The Keysight Agilent HP 1168A with 10 GHz, InfiniiMax probing system is designed to be used with DSO/DSA91204A Infiniium
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1260527-SY88303BLEY-TR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2
- Supply Current (IS): 38 milliamps
- Bandwidth: 2,000 MHz
- Operating Temperature: -40 to 85 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers, Other
-
Supplier: Newark, An Avnet Company
Description: AMP DIFF WIDEBAND, SMD, 4509, QFN16; No. of Amplifiers:1Amplifiers; Input Offset Voltage:4mV; Gain dB Max:10dB; Bandwidth:2GHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Amplifier Case Style:QFN; No. of RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1063996-LTC6416CDDB#TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Slew Rate: 3400 V/μs Current - Input Bias: 5μA Voltage - Input Offset:
- Supply Voltage (VS): 2.7 to 3.9 volts
- Supply Current (IS): 42 milliamps
- Input Offset Voltage (VOS): 0.5 millivolts
- Input Bias Current (IBIAS): 5 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 779462-LMH6523SQE/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 54-WFQFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Differential -3db Bandwidth: 1.4GHz Amplifier Type: Variable
- Supply Current (IS): 465 milliamps
- Bandwidth: 1,400 MHz
- Operating Temperature: -40 to 85 C
- Features: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 1063998-LTC6416IDDB#TRPBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 2GHz Amplifier Type: Buffer Slew Rate: 3400 V/μs Current - Input Bias: 5μA Voltage - Input Offset:
- Supply Voltage (VS): 2.7 to 3.9 volts
- Supply Current (IS): 42 milliamps
- Input Offset Voltage (VOS): 0.5 millivolts
- Input Bias Current (IBIAS): 5 µA
-
Supplier: Microchip Technology, Inc.
Description: The SY10/100EL32V are integrated ÷2 dividers. The differential clock inputs and the VBB allow a differential, single-ended or AC-coupled interface to the device. If used, the VBB output should be bypassed to ground with a 0.01µF capacitor. Also note that the VBB is designed to be used
-
Supplier: Microchip Technology, Inc.
Description: Additional Features Four Flexible Input Clocks: one crystal/CMOS input, two differential/CMOS inputs, one single-ended/CMOS input Any input frequency up to 1GHz (300MHz for CMOS) Manual clock switching by pin or register 10 Universal Output Clocks with Dividers Each output has
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ZL40231 is a low additive jitter, low power 3 x 10 LVPECL/HCSL/LVDS fanout buffer. Two inputs can accept signal in differential (LVPECL, SSTL, LVDS, HSTL, CML ) or single ended (LVPECL or LVCMOS) format and the third input can accept a single ended signal or it can be used to build
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The ZL40260 is a 2x10 LVPECL clock fan out buffer with ten identical output clock drivers capable of operating at frequencies up to 1600MHz. The ZL40260 has two inputs. Each input can accept differential (LVPECL, SSTL, LVDS, HSTL, CML) or a single ended LVPECL input or a CMOS input. The
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The HFA3102 is an all NPN transistor array configured as dual differential amplifiers with tail transistors. Based on Intersil bonded wafer UHF-1 SOI process, this array achieves very high fT (10GHz) while maintaining excellent hFE and VBE matching characteristics over temperature.
- Noise Figure: 2.1 dB
- Polarity: NPN
- Features: Other
-
Supplier: Richardson RFPD
Description: The ADMV7420 is a fully integrated system in package (SiP) in phase/quadrature (I/Q) downconverter that operates between an intermediate frequency (IF) output range of dc and 2 GHz and a radio frequency (RF) input range of 81 GHz and 86 GHz. The device provides a small signal
- Input Frequency Range: 81,000 to 86,000 MHz
- Output Frequency Range: 0 to 2,000 MHz
- Conversion Gain: 10 dB
- Noise Figure: 5 dB
-
Supplier: ValueTronics International, Inc.
Description: Trigger bandwidth: 1 GHz Vertical resolution: 10 bits (14 bits with averaging) Sampling rate: up to 20 MS/s Recording length: 512 to 10240 points Up to 8 Channels of Display and Acquisition Accepts Differential, High Impedance and 50Ω Input Amplifiers CRT: 9" monochrome,
-
Supplier: Richardson RFPD
Description: single-ended output buffer amplifier, matched to a 50 Ohm load up to 10 GHz. The DAC core is based on a quad-switch architecture, which is configurable to increase the effective DAC core update rate of up to 12.8 GSPS from a 6.4 GHz DAC sampling clock, with an analog
- Resolution: 16 bits
- Features: Other
-
Supplier: Richardson RFPD
Description: The ADAR2001 is a transmitter IC optimized for millimeter wave body scanning applications. Accepting a single-ended continuous wave (CW) input signal between 2.5 GHz and 10 GHz, the ADAR2001 provides gain, 4x frequency multiplication, harmonic filtering, 1:4 signal splitting,
- Supply Voltage: 2.5 V
- Package Type: LGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®ZVT8/R&S®ZVT20 from Rohde & Schwarz is the first true eight-port/six-port vector network analyzer with a frequency range from 300 kHz to 8 GHz/10 MHz to 20 GHz. The R&S®ZVT8 contains up to four internal generators and up to 16 receivers. The R&S®ZVT20 includes up to
- Frequency Range: 300 to 20,000,000 kHz
- Display: None
- Instrument Type: PC-Based Instrument / Module
-
Supplier: ValueTronics International, Inc.
Description: variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 9 kHz to 3 GHz or 6 GHz Frequency, level and LF sweeps AM, broadband FM/phase (optional), pulse
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
Find Suppliers by Category Top
Featured Products Top
-
Qorvo's QPA1111 is a high power, packaged X-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1111 operates from 8.5 – 10.5 GHz, typically provides 30 W saturated output power with power-added efficiency of 45% and small signal (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA1722 is a high power, packaged K-Band MMIC amplifier fabricated using Qorvo's production 0.15 um GaN-on-SiC process (QGaN15). The QPA1722 targets the 17.7 – 20.2 GHz Satcom band while providing 5 Watts of linear power with third-order intermodulation distortion products (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
HSA-X-2-40 has: 670 pV (pico volt - 10^-12) noise levels 40dB VA gain at the 2GHz high frequency end. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
The ADM-8536PSM is the world's smallest 2-20 GHz high linearity, low noise amplifier solution, featuring 10.5 dB gain, +25 dBm OIP3 and 2.5 dB noise figure that makes it suitable for use in RF front ends. The amplifier is designed for ease of use due to its internal bias network, DC blocking and RF matching, while its compact 1.3 x 2 mm DFN package and low power consumption make it an ideal choice for low SWaP applications. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
coupling within a broadband frequency range of 10.0 to 46.0 GHz in a single, compact and lightweight package. In addition, Model 510046010 offers superior performance (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
ULTRA4100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA4100400, delivers exceptional versatility from 10.0 to 40.0 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Qorvo's QPA1314 is a packaged high power MMIC amplifier, fabricated on Qorvo's production 0.15 um GaN on SiC process (QGaN15). QPA1314 is targeted for 13.75 – 14.5 GHz Satcom band. Linear power is 20 W with 25 dBc third order intermodulation distortion products. It (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The GRF3016 is a broadband gain block designed to provide flat gain over an exceptionally wide band of near DC to 10GHz. This resistively biased device employs an external resistor in series with Vcc to set a nominal Iccq of 70 mA. The GRF3016 is internally matched to 50 Ω at the (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
More Information Top
-
Low-cost, signed online chromatic dispersion detection scheme applied to a 2 x 10 Gb/s RZ-DQPSK optical transmission system
The outputs of the two optical front ends were connected to a 10 GHz differential amplifier and then connected to a decision circuit (D-FF), clocked by the recovered clock and set to the optimal threshold voltage.
-
Broadband programmable equalizer and limiting amplifier for an XFI interface in 45nm CMOS
This design, requires an 8dB gain, 10GHz BW differential amplifier .
-
End-to-end asynchronous optical packet transmission, scheduling, and buffering
The recovered clock is amplified and injected into the positive input of a 10 GHz differential limiting amplifier .
-
A Novel and Robust Approach for Common Mode Feedback Using IDDG FinFET
The −3-dB bandwidth of the differential amplifier was 10 GHz with a differential gain of 28 dB, which shows very high performance for high-bandwidth analog/mixed signal applications.
-
A technique to measure afterpulse probabilities in InGaAs SPADs at nanosecond time scales with sub-picoCoulomb avalanche charge
The two signals at nodes A and B are subtracted with an active component, a differential amplifier with 10 GHz bandwidth and a common mode rejection ratio (CMRR) greater than 20 dB.
-
Avalanche discrimination and high-speed counting in periodically gated single-photon avalanche diodes
The differential amplifier has a 10 GHz bandwidth, common mode rejection ratio better than 20 dB, and gain greater than 25 dB.
-
National Semiconductor Introduces Industry's Highest-Performance, 10-Bit, 1 GSPS Signal Path Solution
Santa Clara, CA - National Semiconductor Corp. recently introduced a 2.5 GHz fully differential amplifier and a 10 -bit, 2 Giga-sample per second (GSPS) single/1 GSPS dual analog-to-digital converter (ADC) that deliver unequaled dynamic system-level performance and low…
-
National Semiconductor Introduces Differential Amp and ADC Combo
National Semiconductor has introduced a 2.5 GHz fully differential amplifier and a 10 -bit, 2 Giga-sample per second (GSPS) single/1 GSPS dual analog-to-digital converter (ADC) that deliver unequaled dynamic system-level performance and low power for wideband applications.
-
A broadband, differential transimpedance amplifier in 0.35 μm SiGe BICMOS technology for 10 Gbit/s fiber optical front-ends
9 GHz differential SiGe transimpedance amplifier for 10 Gbit/s fiber optical front- .
-
Table of contents
II-246 Bülent Cakmak, T. Karacali, M. Biber and Caglar Duman 9 GHz Differential SiGe Transimpedance Amplifier for 10 Gbit/s Fiber Optical Front- Ends ....................................................................................................................
Indicates content that may require registration and/or purchase.