Products/Services for 10 Ml Graduated Test Tubes

  •  
    Test Tubes - (141 companies)
    Specifications and Features When selecting test tubes, buyers need to specify the desired volume and can select products that are disposable and/or graduated. Generally, 18-mm x 150-mm is the standard test tube size. The image below is of a graduated...
    Glass Materials
    Plastic Materials
    Features
  •  
    Graduated Cylinders - (67 companies)
    ...and stoppered top. Class A, Low form, Pharma, and Mixing. Image Credit: Small Parts, Inc. Graduated Cylinder Specifications. Cylinder volume can range from less than 10 ml to over 4,000 ml. Glass and transparent plastic are common materials. Glass...
  • Vials-Image
    Vials - (195 companies)
    ...that the vial can contain. High recovery vials allow for a maximum amount of the sample to be recovered. A shell vial is an inexpensive thin walled cylinder. Marking spots are square or graduated spots to denote volumes. Self-centering springs allow...
  • Pipettes and Tips-Image
    Pipettes and Tips - (335 companies)
    ...the pipette or pipettor. Video credit: Sartorius / CC BY-SA 4.0. Types of Pipettes and Tips. There are three main types of pipettes and tips: Pasteur, positive displacement, and air displacement. Pasteur. Pasteur pipettes are small glass tubes with a bulb...
  • Tube Fittings-Image
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  •  
    Gas Discharge Tubes (GDT) - (101 companies)
    Gas discharge tubes (GDT) or gas tube arrestors (GTA) provide protection against voltage and current surges in electronic and electrical equipment. They include spark gaps, simple devices with two or three conducting electrodes separated by a gap...
  •  
    Mechanical Testing Equipment - (434 companies)
    Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing. Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration...
  •  
    Nondestructive Testing (NDT) Equipment - (1158 companies)
    Non-destructive testing (NDT) equipment is used to detect, inspect, and measure flaws, bond integrity, and other material conditions without permanently altering or destroying the examined part or product. NDT equipment includes a wide variety...
  •  
    Microwave Tubes - (6 companies)
    Microwave tubes are lamps that produce microwaves. Microwave tubes are electron guns for generating linear beam tubes. A microwave tube generates and amplifies higher frequencies in the microwave range of frequency spectrum. When a microwave tube...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire