-
Supplier: Mueller Company
Description: 250 cast iron; ductile iron and classes 150 and 200 cast iron O.D. PVC • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. • Iron wedge,
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: 250 cast iron; ductile iron and classes 150 and 200 cast iron O.D. PVC • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. • Iron wedge,
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: ductile iron and AWWA C905 cast iron O.D. PVC • Ductile iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coating interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. • Ductile iron wedge, symmetrical &
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
-
Supplier: Mueller Company
Description: classes 50 and 100 cast iron; ductile iron and AWWA C905 cast iron O.D. PVC • Flanged end drilling complies with ANSI B16.42 Class 150 • Ductile iron body and bonnet with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coating interior and exterior surfaces • Epoxy coating meets or
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Waterman Industries, Inc.
Description: The Waterman C-10 Canal Gate with CIP frame is designed for direct solvent cement bonding onto PVC plastic pipe. The need for costly, high labor epoxy cement is eliminated. The CIP is a rugged, long-lasting, patented frame that is quick and easy to install. It is recommended
- Features: Gate / Knife Valves
-
Bulk Material Loaders and Unloaders - P-Series Vacuum Sequencing Receiver -- 2423 Powder (with Gate)Supplier: Coperion K-Tron
Description: check valve, 3-inch air control valve, 22-inch diameter housing ,Ideal for conveying PVC compound. 3-inch air control valve, 22-inch diameter housing, 3-inch tangential inlet with stainless steel check valve, Available with carbon steel construction with epoxy
- Gravimetric Capacity: 0.15501150000000014 t/hr
- Weight Capacity: 205.065 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
Find Suppliers by Category Top
Featured Products Top
-
2 inches. Normal pressures are PN10 and PN16. Flow rate is Kv 2.8 – 47.5 M3/h. “The new VZ series of valves brings gas and liquid valve solutions to Festo’s (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
2 inches. Operating pressure ranges from 0 to 10 bar, depending on coils used and nominal diameter. Process valve nominal pressure is PN 40. Applications for the VZWF include: filling systems (secondary circuit), water treatment, (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
low gate voltage Drain-Source Voltage (Vdss): 50V Continuous Drain Current (Id) @ 25°C: 220mA Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V Gate Threshold Voltage (Vgs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
prevent PVC piping damage due to over-temperature conditions. Operation The DTV drain tempering valve is installed into the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
hammer when closing an EASMT solenoid valve, with a 50 ft long upstream pipe connection: L = 50 ft V = 5.0 ft/sec (recommended velocity for PVC piping design) t = 40 ms(solenoid valve closing time is approx. 40-50 ms) P1 = 50 psi inlet pressure therefore, P (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
, leak-free connecting point. Valves: Selecting the right valve is critical for managing flow after the tap. Ball valves, gate valves, and plug valves are common options, each with a different pressure and flow requirements. Line Stopping Systems and Bypass (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
with a 2″ NPT process connection, and 180 cubic inch capacity with a 3″ NPT process connection. Body materials are choice of Geon PVC, CPVC, Natural Polypropylene, or Kynar PVDF. Inlet screen and dome top match selected body material. Bladder material is EPDM or FKM. Air inlet valve and (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc.
More Information Top
-
Feasibility study for aquaculture and space heating, Ft. Bidwell, California
… pipe 280 feet 6 in PVC pipe Nine 12 x 4 in risers Nine 6 x 4 in risers 18 4 in gate valves One 6 in gate valve One 10 in gate valve Two 6 in PVC ells One 12 in …
-
Optimizing Stormwater Treatment Practices
… customized for the delivery of hydrant water as influent test water, using the hydrant’s 4-in. (10-cm) connection and a series of fittings, a 4-in. ( 10 -cm) gate valve , and a 4-in. (15-cm) PVC pipe (Fig. 7.4).
-
APT cooling water supply make-up trade study. Revision 1
1~ GATE VALVE , FLG, CS lW BOLT-UP W/ B&G SET 10 ’ PIPE, PVC 1& HYDROTEST lW PIPE .
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
ABS or PVC pipe, per ft 6-in. double- gate valve and box 8-in. double-gate valve and box 12-in. butterfly valve and box 6-in. hydrant assembly including valve, and tee on main $ 10 12 15 19 150 …
-
Methow Valley irrigation district project. Final environmental assessment
… 9,700 LF $7.00 $67,9* 14 6'' IPS PVC PIPE 3,600 LF … … $22,5* 15 FIUINGS, VALVES , TBs, ETC. 1 LS … … 16 TURNOUT & SLIDE GATE 68 EA $550.00 … … FLOWMETER @ WELL HEAD 10 EA $3,000.00 …
Indicates content that may require registration and/or purchase.