-
Supplier: Rugged Information Technology
Description: page-per-minute print engine that produces true 1200 x 1200 dpi resolution output utilizing HP REt and HP FastRes 1200. The printer is packaged in an aluminum enclosure to provide the user with all the functionality of an office setting and the rugged construction
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: engine that produces 600 x 1200 dpi output at print speeds up to 24 ppm (monochrome) and 16 ppm (color). The printer is packaged in a shock and vibration isolated, reinforced aluminum frame that provides the user with all the functionality of an office setting and the rugged
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
Supplier: Rugged Information Technology
Description: Embedded Web server Full BIT and diagnostic capability Job accounting utility > 12,000-hour MTBF Slide mounted for full access Paper level indicator USB interface Memory expansion to 768 MB MIL-STD-461 EMI/EMC design The RLP6150 printer draws upon proven COTS color laser printer
- Features: Laser Printer, Rack Mounted
- Media Handling: Paper
-
-
Supplier: APITech
Description: The Emcon and SST TEMPEST Colour Laser printer is the perfect solution for workgroups where a fast print speed, exceptional print quality color printer with multiple interface options is required. Based on the HP M553 printer to provide unparalleled quality, reliability,
-
Supplier: Savin
Description: GENERAL FEATURES · Speeds comparable to laser printers and faster than most inkjet printers - plus outstanding quality on every full-color page. · Print speed of 29 ppm · Print crisp, vibrant color images no matter what type of paper you prefer. On plain paper, the GX7000 prints
- Resolution: 3,600 dpi
- Features: Ink Jet, Memory / Storage, Other, Stand Alone
-
Supplier: CWP solutions
Description: and memos with sharp 1200 x 1200 dpi print quality Load up to 250 sheets in the input drawer and use the single-sheet multipurpose feeder to print on various paper types Send faxes quickly and reliably with the fast fax modem and 30-sheet automatic document feeder** Print
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Laser Printer, Memory / Storage, Other
- Media Handling: Paper
-
Supplier: Savin
Description: temperature on even the longest print runs. IMAGE QUALITY · Achieve the highest resolution available-1200 x 4800 dpi-with revolutionary Vertical Cavity Surface Emitting Laser (VCSEL) technology. The 40-beam VCSEL laser delivers tighter registration and more accurate fill
- Resolution: 4,800 dpi
- Features: Copying / Scanning Capabilities, Memory / Storage, Other
-
Supplier: IKON Office Solutions, Inc.
Description: Application & Environment 40-ppm/50-ppm for both Full-color and Black & White 4 standard configurations available on each model: Base, T1, T2/X, & LC Multi-bit technology delivers graphics quality output with maximum 600 x 600/ 4 bit resolution 1200 x 1200 dpi resolution
- Maximum Media Width: 279.39984912408147 mm
- Resolution: 600 dpi
- Features: Color Printing
-
Supplier: Kyocera Mita
Description: The TASKalfa 306ci brings affordable color to document imaging, offering scalable features, output speeds up to 32 ppm and print, copy, scan and fax capability, all in a compact footprint. An intuitive 4.3" color TSI powers productivity with easy access to features and functionality, while a full
- Resolution: 600 to 9,600 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Laser Printer
- Applications: Graphics
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Kyocera Mita
Description: Incorporating ECOSYS technology for long life print consumables, low energy use and exceptional reliability, Kyocera’s FS-C5250DN Color Printer delivers 28 page per minute speeds (in color and black)and great color quality and reproduction to your important office documents. With the long
- Resolution: 600 to 9,600 dpi
- Applications: Bar Codes, Graphics
- Features: Color Printing, Laser Printer, Other
- Bar / Matrix Code Symbologies: EAN / JAN, PDF417
-
Supplier: Kyocera Mita
Description: The ECOSYS P7040cdn with our award winning ECOSYS technology and patented long-life drum technology, is a robust, cost-effective, highly reliable printer solution. With fast Color and Black print speeds up to 42 ppm, standard duplex, wireless capability, USB interface for walk-up on demand
- Resolution: 600 to 9,600 dpi
- Applications: Bar Codes, Graphics
- Features: Color Printing, Copying / Scanning Capabilities, Laser Printer, Other
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: Kyocera Mita
Description: The ECOSYS M3560idn is a one-stop solution that streamlines document workflows while keeping your bottom line in check. Bringing multifunctional power and mobility to corporate workgroups, it combines crisp 62 ppm black and white output with fax and color scanning. A 7" customizable and tablet-like
- Resolution: 600 to 1,800 dpi
- Features: Copying / Scanning Capabilities, Laser Printer
- Applications: Graphics
- Digital Interface: Network / Fieldbus, Serial / Digital
-
Supplier: CWP solutions
Description: A reliable 4-in-1 colour MFP, the Lexmark X544dw offers great value to your small- or mid-sized workgroup. Get high-quality printing, copying, faxing and duplex scanning, plus output speeds up to 25 ppm in both black and colour. Lower your running costs with Lexmark Extra High Yield Toner
- Resolution: 1,200 dpi
- Features: Color Printing, Copying / Scanning Capabilities, Laser Printer, Memory / Storage, Other
- Media Handling: Paper
-
Supplier: CWP solutions
Description: The Lexmark C544dw is ultra-compact and fully loaded with great benefits for small- to mid-sized workgroups. Features Boost your uptime with Lexmark Extra High Yield Toner Cartridges (6K black, 4K colour), and high-speed printing up to 25 ppm in both black and colour. And enhance efficiency with
- Resolution: 1,200 dpi
- Features: Color Printing, Laser Printer, Memory / Storage, Other
- Media Handling: Paper
-
Supplier: CWP solutions
Description: RAM, an optional 550-sheet drawer to load up to 1,450 sheets, paper-saving duplex printing and economical extra-high-yield cartridges. With its sleek design and quiet operation, the Lexmark C546dtn color laser printer will be a welcome addition to your desktop or small workgroup.
- Resolution: 1,200 dpi
- Features: Color Printing, Laser Printer, Memory / Storage, Other
- Media Handling: Paper
Find Suppliers by Category Top
More Information Top
-
Localized Ligand Induced Electroless Plating (LIEP) Process for the Fabrication of Copper Patterns Onto Flexible Polymer Substrates
micrometer patterning,[45–47] whereas the second (Method B) relies on a 1200 dpi laser printer for the direct printing of .
-
ZASMHBA0003757
Thus, a 1200 dpi laser printer effectively prints grayscale images with a resolution of about 200 dpi.
-
Editor's Comments
My LaserJet 4100 is a 1200 dpi laser printer , and that is the highest resolution currently available for "normal" monochrome laser printers for office use.
-
New Products
The companv said it plans to release a 1200 X 1200 dpi laser printer at the end of the year.
-
3D Amino‐Induced Electroless Plating: A Powerful Toolset for Localized Metallization on Polymer Substrates
As illustrated in Figure 1, metal patterns onto polymer sheets were obtained (exhibiting 20 mm maximum resolution features) by combining direct mask printing, based on a 1200 dpi laser printer , and diazonium-induced anchoring, thus allowing the formation of a positive-tone …
-
Quasi-Monte Carlo: halftoning in high dimensions?
To see what this image would look like when produced by a 1200 dpi laser printer and viewed at a normal viewing distance of 30 cm, you would have to view it from a distance of about 5 meters!
-
Towards Chip Scale Liquid Chromatography and High Throughput Immunosensing
Comparison of (a) pattern printed directly from a 1200 dpi laser printer onto a .
-
Bessel-Fourier moment-based robust image zero-watermarking
We printed Lena using a 1200 dpi laser printer , and then scanned the printed image by a 300 dpi and 256 gray-level scanner.
-
P‐13: Serifs Slow RSVP Reading at Very Small Sizes, but Don't Matter at Larger Sizes
The reader skeptical of the readability of 4-point Lucida, and who has it on their computer, may want to start with an 8- point paragraph and print it at half-size on a 1200 dpi laser printer .
-
Analysis by Its History
The final printing was done on the 1200dpi laser printer of the Psychology Department in Geneva.
Indicates content that may require registration and/or purchase.