Products/Services for 12018 Welding Rod
-
Welding Accessories - (612 companies)Welding accessories include products used in conjunction with welding processes. Examples include torches, nozzles, regulators, safety equipment and protective clothing, and sensors. Welding accessories enhance a welding operation...Welding AccessoriesProcess Type -
Welding Alloys - (330 companies)...vessel design project, then the engineer should refer to the applicable portion of the American Society of Mechanical Engineers' Boiler and Pressure Vessel Code, which is ASME BVPC II SECTION II: MATERIALS - PART C - SPECIFICATION FOR WELDING RODS... -
Welding, Brazing, and Soldering Equipment - (1406 companies)Welders and welding machines include all manner of devices used for welding, brazing and soldering. Welding, brazing, and soldering equipment is used to join two materials --often metals --together. The equipment itself may consist of a complete... -
Metal Rod and Bar Stock - (1040 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can... -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right... -
Sucker Rods - (32 companies)Sucker rods are used to connect the surface pumping unit to the downhole components of a pumping system in an oil and gas well. Sucker rods connect a surface pumping unit to the downhole components of a pumping system in an oil and gas well...
-
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular...
-
Welding Gloves - (110 companies)Welding gloves are specialized, personal protection equipment worn on a welder's hands during material fabrication applications. They are resistant to high heat, metal splatter, abrasion, and electricity while providing dexterity to the fingers...
-
Rod Pumps - (17 companies)Rod pumps are subsurface pumping units that are connected to the sucker rod string and driven by a pumpjack or other artificial lift that provides a reciprocating pumping action in an oil and gas well. Rod pumps provide artificial lift to generate...
-
Welding and Fabrication Services - (3840 companies)Welding and fabrication services provide customized metal forming and processing, typically on a contract basis. Capabilities are usually not limited to welding and fabrication, and may include design consulting, on-site operations, prototyping...
Product News
-
Running Industry Co., Ltd
welding metalwork mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady... (read more) -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods Applications of Light Pipe Homogenizing Rods. Light pipe homogenizing rods are found in aircraft instrumentation, biomedical devices, illumination equipment, and communication systems. They are easy to install and flexible and perform in a uniform, reliable way, making them a desirable option for many optical systems. We do not recommend using light pipes with collimated laser sources. If you have a collimated laser beam you need to homogenize, we can help you with custom microlens arrays... (read more) -
CRYSTECH, Inc.
Nd:Ce:YAG Laser Rods for High-Power 1064nm Lasers damage threshold, and thermal conductivity remain the same as standard Nd:YAG. Key Features & Applications. Diode-pumped or flashlamp-pumped operation. Water-cooled or air-cooled laser systems. Pulsed or CW operation. Materials processing, marking, welding, and cutting. Laser range finding. Our Advantages. Crystal boule growth, cutting, polishing, and coating all in-house. Rod diameters from 3mm to 7mm, lengths up to 180mm. High damage threshold coating. Excellent quality, competitive pricing... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Eagle Stainless Tube & Fabrication, Inc.
Benefits and Drawbacks: Welded vs. Seamless tubing and extruded into a hollow form. The billets are first heated and then formed into oblong circular molds that are hollowed in a piercing mill. While hot, the molds are drawn through a mandrel rod and elongated. The mandrel milling process increases the molds length by twenty times to form a seamless tube shape. Tubing is further shaped through pilgering, a cold rolling process, or cold drawing. Welded Tubing Manufacturing. WelderA welded stainless steel tube is produced through roll forming strips... (read more)Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Rod End,Ball Joint Rod Ends hydraulic components Rod Ends. SI..E(S),SI..ES 2RS. SA..E(S),SA..ES 2RS. SI..T/K. SA..T/K. SI..BK. SA..BK. SI..PK. SA..PK. GIR..UK,GIR..UK 2RS. GAR..UK,GAR..UK 2RS. PHS. POS. SIZP..S. SAZP..S. SIZJ,SIZJ..S. SAZJ,SAZJ..S. Rod ends for hydraulic components. GIHR..DO. GIHR-K..DO. GIHN-K..DO. GIHO-K..DO. GK..DO. GF..DO. GF..LO. Ball Joint Rod Ends. SQ-RS. SQZ-RS. SQD. China rod end manufacturer specializing in precision rod ends and ball joint rod ends for hydraulic systems, automation, agricultural and industrial... (read more)Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Exsenco, LLC
Seamless Sensor Rod: No Contact Needed! CS Series On/Off Switching Sensor Rod-type without Mechanical Contact CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations... (read more)Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
Clean Air Industries
Weld Cell Collector Series for Robotic Weld Cells The Clean Air Liberty Weld Cell Collector Series delivers a compact solution for robotic weld cells without compromising performance. ? Compact footprint. ? EVO smart controls with maintenance alerts. ? Quick installation. ? Heavy-duty construction. ? Made in the USA. Designed to help manufacturers improve air quality, simplify maintenance, and support compliance standards in demanding welding environments. Learn more about the Liberty Weld Cell Collector Series. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries