-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 30 Amp 1200 Volt
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 3.0 Amp 30 Volt 120 Amp IFSM
- Features: DO-201, Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 5.0 Amp 30 Volt 120 Amp IFSM Product overview: SK53B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability.
- Tj: -55 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: Radwell International
Description: LIGHT BULB, 15W PAR30 CFL 3000K, AMPS 0.125, BULBSHAPE PAR30, VOLTS 120, WATTS 15, LUMENS 670, COLORTEMP 3000, CRI 82, LIFE 8000, BASE E26 MEDIUM SCREW, 1-INCH DIAMETER (E27). FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
V30120S-E3/45 Vishay Semiconductors | Mouser
Schottky Diodes & Rectifiers 30 Amp 120 Volt Single TrenchMOS .
-
The design of an equipment for measuring small Radio-Frequency noise powers
… d.c. (3.4) Control of Diode-Filament Power The diode noise source described in … … an equivalent temperature of 30 000° K by varying … … 95 and 1 05 amp at about 6 volts ; a saturating anode voltage of 120 volts is applied.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Hacking, Inventing, and Designing
(b) Bottom side of the device showing a multitude of surface-mount components including transistors, diodes , resistors, and an LM324 quad op amp U1. We will have to locate R1 and R4 marked " 120 " (12 Ω) connected to the 1.5 volt terminals of the battery tester. … wires (top left of board) brought out to provide approximately 3.5 volts at approximately 30 mA.
-
Transient effects during 120 VDC spacecraft high voltage DC fuse clearing
… capacitor strings was considered to be open together wth one of the Zener diode stnngs being open … voltages in the FDB are now l m t e d to 400 Volts or less, even … A 120 Volt DC 4 Amp power supply was used to charge up the simulated PDU bus capacitor bank The bank consisted of eight 185 UF f 10% capacitors connected in parallel, which provides, as a minimum, a total capacitance slightly greater … The simulated power cable was a 30 foot length of a 7-wire power distnbution cable manufactured …
-
GaAsP VLED's by Zn-ion implantation
Typical electrical characteristics for gate-controlled diodes fabricated with a dose of 5X 10 I5 ions/cm2 implanted at 120 keV, annealed at 900°C and having … … Bulk Reverse Leakage Current @ 10 volts = 2.8 X 104 amp /cm* Breakdown Voltage = 45 … At the highest value, 1X1016 ions/cm2,the reverse leakage current was about 30 % higher than at …
-
A new battery plant configuration that eliminates thermal runaway in valve regulated lead-acid batteries
The battery voltage is nominally 12 volts, but during float operation it is 13.62 volts . A diode and contactor serve to connect or isolate the batteries and the rectifiers. … least long enough for any turn- on transients and/or walk-in to settle down - about 30 seconds. For example, a 120 ampere hour battery will provide 15 amps of current for 8 hours. The battery is considered fully charged if the current drops below about 114 amp .
-
Zener Diodes as Vehicular and Aircraft Transient Suppressors
… recent approach, has been achieved by Delco Radio Corp., Kokomo, Ind., in device type DPZ 30 -36R. REICH AND ERICKSON: ZENER DIODES AS TRANSIENT SUPPRESSORS Zener Voltage: 36 volts nomiiinal at 0. … at Zenei Voltage: 830 amperes tor ills 264 amper-es lot 10 riis 120 ampeies t(ot … C-IB-1150 amp )\TEXAS INSTS.
-
Antenna-coupled rectifying diode for IR detection
Antenna L=177 > nn --- ls Antenna L=30 M nn > Interfered lntensity - - 2;c * c > - 1�0 = = c () 30 60 90 120 1 52 1 20 I nc i dent angl e ( 8 ) Fig. IQ Detected interference cf incident CQ2 radiaticn. lt is … … had to chcx)x the optimum pha shih of the l�k-in amplifer Amp I i t … Bias volt age Two �mmnents can lx obmed in detededsignals and F i g. 1 1 pha shih First �mmnent aprears in the region of large bias voltage, zectifying throuqh diode ncn-linearlty SPIE Vol. 2882 l 107 which :1cm.a with …
-
CR4 - Thread: Powering Op Amp +/- 15 Volt
… R4 2 5K Pot R2, R3 2 240 Ohm 1/4 W Resistor BR1 1 2A 30V Bridge Rectifier U1 1 LM317 Adjustable Positive Regulator U2 1 LM337 Adjustable Negative Regulator T1 1 30 V Center Tapped 2 Amp Transformer S1 1 SPST … Since this project operates from 120 (or 220, or 240, etc.) volts AC, it MUST be built inside a case. If you need to go lower, you can add two 1N4003 diodes in series with the output …
-
Design and characterization of a CMOS MEMS capacitive resonant sensor array
30 . 90 120 150 180 . Phase difference (deg) . Output( Volt ) . simulation measurement . (b) Measured and simulated VCO output frequencies with respect to the applied voltage on varactor diodes . . which supplied a sinusoidal signal of increasing frequencies to the driving electrode and measured sensed signal from the pre- amp .
Indicates content that may require registration and/or purchase.