-
Supplier: Macnaught USA, Inc.
Description: Macnaught USA now offers our M3 High Flow Fuel Transfer Pump System – CSA Certified for Gas, Diesel, Kerosene, and Mineral Spirits. Trusted for years in the demanding Australian Mining Segment, these high-flow pumps are durable and built to last. Complete with full 2 Year
- Dispensed From: Can / Pail / Drum, Gun Handle
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil
-
Supplier: Caterpillar Oil & Gas
Description: ventilation system Oil cooler Lube oil filter Front sump oil pan Oil filler Oil dipstick Oil pump Mounting System Front and rear support Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 12,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
crude oil production by injecting gas into the well bore casing to reduce the density of the oil being produced. The injected gas mixes with the oil in the casing and the low reservoir pressure in the formation is then sufficient to allow production without the need for pumps. Some oil wells produce (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Final design, installation and baseline testing of 500 kW direct contact pilot plant at East Mesa
Contactors or motor starters are included in the trailer for the utility cooler module, the fan module, transfer pump , both air compressors, the turbine oil pumps, the two air conditioners .and the two trailer heaters. Control power for all of the switching gear, various system solenoid valves and other equipment is supplied in 120 volt , 60 cycle, single-phase power.
-
Federal Register > Friday, July 11, 2014 > [79 FR 40542] Energy Conservation Program for Consumer Products and Certain Commercial and Industrial Equipment: Tes...
… current rating of 24 amperes (including all auxiliary equipment such as fans, pumps , controls, and, if on … … no greater than 250 volts , has a rated storage capacity of 120 gallons (450 liters) or … … and is designed to transfer thermal energy from one … Oil -fired Instantaneous Water Heater means a water heater that uses oil as the main energy source …
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION: PUNTA HIGUERA SITE NEAR RINCON, PUERTO RICO. Project Completion Report
The diesel generating plant control is provided with a 24 volt d-c, 200 ampere hour rated, starting battery which will be kept fully charged with a 120 - volt a-c operated trickle charger. When the plant is started, battery charging is transferred to the battery charger generator provided with the … 1) Fuel Pool Purification Pumps (2) Instruments Transformers (3) Reactor Annulus Exhausters (4) Reactor Purification Pumps (5) Shield Cooling Pumps (6) Bearing Drain Enlargement Exhauster (7) Turbine Gland Seal Exhauscer (8) Turbine Oil Tank Vapor Extractor (9) Turbine Bearing and Seal Oil …
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
Seal oil pumps, Lube oil pumps Turning gears and associated oil pumps Emergency lighting Battery chargers Vital 120 volt ac back up supply Miscellaneous 120 volt ac supply Communications unless fed from UPS … 7.5 kVA static inverter, one 15 kVA regulating voltage transformer, one static transfer switch, and one …
-
Code of Federal Regulations > Title 16 - Commercial Practices > Federal Trade Commission > [16 CFR Part 305] Energy and Water Use Labeling for Consumer Produc...
… either of these inlet water temperatures by providing internal water heating to above 120 °F. in at … (d) Water heater means a product which utilizes oil , gas, or electricity to heat potable water for … 3) Heat pump type units, with a maximum current rating of 24 amperes at a voltage no greater than 250 volts , which are products designed to transfer thermal energy from one temperature level to a higher temperature level for the purpose of …
-
Handbook of Physics
… TPC (time projection chamber), 900 Trajectory, 6–7, 138 curvature of, 27–28 in phase space, 215 in three dimensions, 22 Transfer characteristic, 1025 Transformer, 493–494 Transformer induction, 487–488 Transformer oil , electric properties of, 605 … … 97, 969 Translation energy, 120 Translational motion, comparison of … … 980 Vacuum electric displacement in, 453–454 speed of light in, 335, 499 Vacuum pump , 173 Vacuum-tube … … field, 374 Voices, tonal ranges of, 334 Voigt-Kelvin model of relaxation, 987 Volt (unit), 446 Volt …
Indicates content that may require registration and/or purchase.