-
Supplier: Simer Pumps
Description: No Description Provided
- Horsepower: 1 HP
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 167 psi
- Power Source: AC Powered
-
Supplier: STA-RITE by Pentair
Description: Features submersible heavy duty 304 stainless steel construction that will outperform ordinary fabricated stainless steel pumps in aggressive water conditions. Perfect for municipal, multiple housing, commercial, water fountain, irrigation, mine de-watering, and farm use. Features
- Maximum Discharge Flow: 70 to 300 GPM
- Discharge Size: 3 to 4 inch
- Horsepower: 1 to 60 HP
- Power Source: AC Powered
-
Supplier: STA-RITE by Pentair
Description: Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase NUMBER OF WIRES: 3 wires plus
- Maximum Discharge Flow: 5 to 20 GPM
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Turbine Products, Performance Curves and Engineering Data Features and Benefits Flexibility of Design Pump Bowl Assembly Pump Bowl Assembly Options Column Assembly Discharge Heads Coupling Arrangements Seal Flexibility
- Pump Type: Borehole Pumps, Submersible Pumps
- Features: Centrifugal Pumps, Turbine Pumps, Water Pumps, Well Pumps
-
Supplier: Industrial Flow Solutions
Description: WELL CASING DEWATERING pump Slim line -fits 8-inch or 12-inch casings 100’ standard cable High Chrome impellers for abrasive environments 3 phase Built-in thermal protection 2 pole motor Class F motor insulation 4HP or 11HP
- Discharge Size: 2 to 3 inch
- Media Temperature: 104 F
- Horsepower: 4 to 11 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Old hydrofracture facility tanks contents removal action operations plan at the Oak Ridge National Laboratory, Oak Ridge, Tennessee. Volume 1: Text. Volume 2: ...
This panel provides electrical service to the equipment mounted on the transfer pump skid as well as the submersible pumps and the in-tank mixer in tank T-9. Additionally, a transformer is included to provide 120volt power outlets on the transfer pump skid.
-
Van Geet Off-Grid Home: An Integrated Approach to Energy Savings
The well pump is Goulds model 7GS07422, 4-in. submersible , two-wire, 240- volt , ¾-HP, which draws 950 watts at rated loading and 1,325 watts at maximum loading. … T-240 step-up transformer is used to convert the inverter voltage of 120 V to the …
-
Shopping In Saws - Big Bruin
… the slurry Automatic water shut-off Conserves water Eases operation Front pivot allows better cutting performance due … • QEP Commercial Pumps 120 Volt Professional Tile Saw Replacement Water Pump 60095 … 120 Volt Professional Tile Saw Replacement Water Pump 60095 The QEP model 60095 Submersible Tile Saw Water …
-
Speed control of electric submersible pumps - the "current" approach
As mentioned previously, there are several API Recommended Practices (11S) devoted to the subject of Electric Submersible Pumps as well as IEEE Recommended Practices 1017-1991 (General Recommended Practice for specifying electric submersible pump cable) as well as 1018-1991 and 1019 … With 120 amperes of current flow, the volt drop at this temperature would be 33 volts.
-
CR4 - Thread: Water Intrusion Into Elevator Pit, (On The Beach)
Good Answers: 172 Most elevators I have seen in my area have a sump pump in the elevator "pit". … cover all those items if you install a sump and put a 120v submersible sump pump in … Important-- use two separate discharge pipes to where you are putting the water so if the main one ( 120 volt main unit) only one gets clogged the back-up will have a suitable discharge.
-
High Head Enclosed Motor PP Centrifugal Pump 11 4 GPM 43 2 ft 230V from Cole-Parmer
The 75507-72 should be good for this application. A submersible pump is ideal. does this pump come in 120 / volt .
-
Groundwater circulation well operation using wind turbine–generated energy
The GCW system consists of in-ground components, including the well and the 1.2 kW submersible pump , and aboveground components, including an air stripper powered by a 3.7 kW blower. The conversion consisted of removing the grid inter-tie 110 volt alternating current (VAC) power center from … Each inverter converted nominal 48 VDC power to 120 VAC single-phase power.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hypersensitive_J|1 cold_N|6 histamine_N|8 hair_oil_N|1 medicinal_drug_N|3 metabolite_N|1 neoplastic_cell_N|1 cancer_cell_N|1 suppression_N|11 bone_marrow_N|36 antibiotic_drug_N|3 perspiration_N|14 itch_V|4 piece_of_furniture_N|19 like_J|11 rarity_N|1 micro-organism_N|3 shipboard_system_N|5 syphilis_N|14 tumor_necrosis_factor_N|1 tnf_N|4 instigate_V|4 firth_of_forth_N|5 firth_of_clyde_N|2 build_in_V|22 frontier_N|17 steel_N| 120 hammer_V|12 vietnamese_J|5 long_sleeve_N|6 panel_N|30 … … prince_N|28 trojan_war_N|15 grove_N|5 durable_ goods _N|1 protected_J|4 front_line_N|2 paved_surface_N|9 … … arrhythmia_N|8 beta-adrenergic_receptor_N|2 autonomic_nervous_system_N|6 fibroblast_N|3 multiple_sclerosis_N|3 beam_N|53 electric_field_N|17 magnetic_flux_N|8 licensed_J|5 bookmaker_N|2 cyclotron_N|4 electron_ volt _N|2 cutting_tool_N|5 hemp_N|14 … … converging_lens_N|1 eyepiece_N|8 tomograph_N|2 data_input_device_N|1 model_V|8 typewriter_keyboard_N|4 computer_screen_N|11 businessperson_N|4 political_prisoner_N|3 accordion_N|2 hallway_N|2 cement_N|25 vacuum_ pump _N|2 vacuum_N|22 abstract_V|3 … … milliampere_N|1 ware_N|5 milliner_N|1 millivolt_N|1 millwheel_N|1 machine_V|2 roneo_N|1 osaka_N|2 chop_N|2 maim_V|1 handlebar_N|1 minicar_N|1 subcompact_car_N|1 submersible _J|2 passenger_van_N|1 fur_coat_N|2 …
Indicates content that may require registration and/or purchase.