-
Supplier: Air Compressors Direct
Description: much as 60°F Extra Large 120-Gallon Horizontal Air Receiver •Provides more air for longer run times on air tools 2 Year Limited Warranty
- Flow Capacity: 31.3 to 30.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: $$$, No need to purchase additional starter 60-Gallon ASME Certified Vertical Air Tank •100% factory tested at full pressure High Flow Belt Guard •Fully enclosed design provides added safety Oil Level Sight Glass •Easily check the oil level at any time Start-Stop Pressure Switch
- Flow Capacity: 15.33 to 13.75 SCFM
- Horse Power: 5 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 208/230V Single Phase Motor •Thermally protected 60 Gallon ASME Tank •150 PSIG rating •Convenient oil drain on front of unit •Easy view oil sight gauge
- Flow Capacity: 18.5 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
-
Supplier: Mi-T-M Corporation
Description: Compressor Pump: Quality single stage compressor · Stainless-steel braided discharge hose · Oil lubricated aluminum crankcase · Aluminum head for heat dissipation · Cast iron cylinder · Canister inlet air filter Motor: 120V single-phase 60-Hz. motor with 15-amp
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Air Compressors Direct
Description: •Designed for maximum performance and efficiency 60-Gallon Vertical Air Receiver •Provides more air for longer run times on air tools •Optimizes storage space and secures placement Splash Type Lubrication •Extends the life of your motor Spread Voltage Motor
- Flow Capacity: 12.3 to 10.3 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: Rolair Systems
Description: RPM, Open Drip Proof, 230V – 60 HZ, Ball Bearings, Overload Protection w/Manual Reset STANDARD EQUIPMENT : Pressure Gauge, 0-200 in 5 lb. Graduations, Pilot Unloader Valve, Accessory Support Clip, Intake Filter w/Silencer & Replaceable Element, Multi-Finned Intercoolers, Air-Cooled
- Flow Capacity: 15.7 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank.
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank.
-
Supplier: Ebac Industrial Products, Inc.
Description: High-efficiency rotary compressor Air-flow: 560/824cfm Length: 26 ¾", Height: 27 1/8", Depth: 11". Power Supply: 110V Weight: 80lbs Capacity: 90ppd at AHAM (80F, 60%RH), 20 gallons at saturation The PD120 demonstrates Ebac's commitment to application flexibility. This
-
Supplier: Mile-X Equipment, Inc.
Description: 18ft Control Panel Harness Harness does not apply to 2500. Call for 2500 Harness requirements 350-087 50ft Welding Cable Upgrade Accessories 61-130 30 gallon Vertical Mount Air Tank 61-131 30 gallon Horizontal Mount Air Tank 50-443 12 gallon Horizontal Mount
-
Supplier: Mile-X Equipment, Inc.
Description: V-Twin 8 gallon fuel tank included DC Welding: DC Stick 40-250 amp – 225 amp 60% duty cycle 25 ft. 1/0 gauge welding cables included AC Power: 6000 watts 60 hz (while not welding) Synchronous, brushless AC generator Air Power: 2 stage 29 CFM @ 100 psi, 175 psi max 30
-
Supplier: Ebac Industrial Products, Inc.
Description: Compressor: High Efficiency Rotary BTU/HR: 5,600 Refrigerant: R-22 CFM: 282 Volts: 115 Running Amps: 2.5 Capacity: 51 ppd@AHAM (80F 60%RH), 13 Gallons at Saturation Height: 29", Width: 20", Depth: 16" The Ebac Triton Professional Dehumidifier is the ideal unit for commercial and
-
Supplier: Ebac Industrial Products, Inc.
Description: water vapor per day under standard conditions (80ºF, 60%RH), and will exceed 21 gallons per day under the extreme conditions found in problem environments. The Ebac K100P is a versatile workhorse designed to eliminate high humidity problems in harsh environments. Warehouses,
Find Suppliers by Category Top
Featured Products Top
-
compression. And an almost unlimited spectrum of possible adaptations and accessories. Designed for the compression of air, nitrogen, and other neutral gases, the Delta Screw compressors are perfect for almost any possible application. The spectrum of the extended Delta Screw series additionally includes 7 (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
. The circulating air is up to 60?F cooler than the ambient temperature, keeping workers cool even in oppressive environments, like the 120°F regularly experienced in the Cadillac of South Charlotte paint booths. These durable, plasticized vests are available in three sizes and (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
. They do not require the purchase and installation of an air compressor and are normally quieter than air hoists to operate. If suitable electric power is available, electric hoists are selected more often than pneumatic for most general lifting applications. Electric hoists can also be equipped (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
120 or 230vac, single-phase power. These hoists are typically ¼ to 2-ton capacity and are most often used in home workshops, garages, and some light manufacturing facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Shopping In Air Conditioners - Big Bruin
Features: Coverage: up to 650 sq ft Tank Size: 10.6 gallons Fan Speeds: 3 Airflow: 1650 CFM Power: 110V- 120V / 60 Hz / 220W Noise Level: 68dB Oscillation … … an AC Uses high-efficiency cooling pads Air vents on 3 sides … To achieve the energy savings, the compressor runs at low speed, and increases the rpm when necessary …
-
Shopping In Generators & Air Compressors - Big Bruin
PLSR1000: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-0.7CFM.-Oil less.-2 Gallon tank. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. • Generac 6333 - 60 -Amp Single Load Indoor Manual Transfer Panel - 6333 .
-
FINAL/ SCIENTIFIC TECHNICAL REPORT
… Input (Maximum): Natural gas: 1.3 scfm at 10 psig (line pressure regulated to 10 psig) Air to main unit: 35 scfm Air to hydrogen purification unit: 12 scfm Water: 5 gallons to start Electricity: 208V/ 120V AC 60 Hz (for startup … purification system every 4,000 hours Inspect/replace rings and valves in anode exhaust compressor every 4,000 …
-
Shopping In Generators & Air Compressors - Big Bruin
60 , Pump Cast iron, Portable or Stationary Stationary, Volts 230, Stage Single, Max. … Amp motor Produces 13.1 CFM @ 90 PSI Produces 14.6 CFM @ 40 PSI Cast iron pump has 10,000+ hour rating Start-stop pressure switch Compressor kicks off at 135 … … belt guard 1/2in. NPT air outlet ASME vertical tank … … 21.00 Gross Torque, 420cc for long life, high performance and great fuel efficiencyPower Surge Alternator produces the power needed to start and keep appliances and tools running7 Gallon Metal Fuel Tank Provides … … 120V Household Outlets(1) 120V /240V-30A Locking OutletRubber …
-
Shopping In Generators & Air Compressors - Big Bruin
PLSR1000: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-0.7CFM.-Oil less.-2 Gallon tank. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. • Cummins Auto Power Connect 60 kW Liquid Cooled Standby Generator Three Phase | RX60 .
-
Shopping In Generators & Air Compressors - Big Bruin
PLSR1000: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-0.7CFM.-Oil less.-2 Gallon tank. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. • Cummins Auto Power Connect 60 kW Liquid Cooled Standby Generator Three Phase | RX60 .
-
Shopping In Generators & Air Compressors - Big Bruin
PLSR1000: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-0.7CFM.-Oil less.-2 Gallon tank. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. … Output Watts: 3250 A/C Maximum Output Watts: 3750 A/C Voltage: 120/240VAC A/C Frequency: 60 Hz Rated 120/240 …
-
Shopping In Generators & Air Compressors - Big Bruin
Pulsar PCE6020TK - PCE6020TK 2 GAL AIR COMPRESSOR PLSR1001: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-2 Gallon twin tank.-Oil less.-0.7CFM. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. … Air Compressor/Vacuum Pump,1/2HP G0579406 Piston Air Compressor/Vacuum Pump, 1/2 HP, Voltage 115/230VAC, 60 Hz, 1 Phase …
-
Shopping In Generators & Air Compressors - Big Bruin
Pulsar PCE6020TK - PCE6020TK 2 GAL AIR COMPRESSOR PLSR1001: Features: - Air compressor .-Max pressure: 100PSI.-Comes with 6 piece accessories.-2 Gallon twin tank.-Oil less.-0.7CFM. Specifications: - 120V /60HZ/1/3HP1.5CFM/40PSI. … Air Compressor/Vacuum Pump,1/2HP G0579406 Piston Air Compressor/Vacuum Pump, 1/2 HP, Voltage 115/230VAC, 60 Hz, 1 Phase …
-
Shopping In Air Conditioners - Big Bruin
… time to remove moisture and reduce relative humidity resulting in improved comfort, and during the Winter, Klimaire air conditioning and heat pump systems are able to maintain capacity and deliver hotter supply air even at low outdoor … … the speed of the compressor . To operate the EC220W, add water to the large, 10.6 gallon water tank or connect the … Features: Coverage: up to 650 sq ft Tank Size: 10.6 gallons Fan Speeds: 3 Airflow: 1650 CFM Power: 110V- 120V / 60 Hz / 220W Noise Level: 68dB Oscillation: Yes Color: White/Grey Economical & eco-friendly means of cooling Uses much …
Indicates content that may require registration and/or purchase.