-
Supplier: Trane Company
Description: Protection Award as the most energy efficient, lowest emission large chiller available. The extensive Trane chiller line was developed with decades of know-how and industry leadership and includes centrifugal, rotary and scroll compressor chillers as well as absorption
- Cooling Capacity: 35.17 to 13,892.15 kW
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: HVAC, Industrial
-
Supplier: Johnson Controls, Inc.
Description: we've manufactured the YST Steam Chiller to use your CHP plant's full potential. Featuring compact packaging and the flexibility to fit any job, our steam turbine chiller is easy to own with sophisticated controls specifically designed for steam. FEATURES AND BENEFITS Efficient
- Cooling Capacity: 2,460 to 9,850 kW
- Application: HVAC, Industrial
- Other Features: Indoor
-
Supplier: Johnson Controls, Inc.
Description: We offer the best high-head performance solution at Johnson Controls with our YORK® CYK Compound Centrifugal Chiller. Designed specifically for high-head conditions and to handle applications with unique differential pressure, standard chillers just can’t compete with our CYK
- Cooling Capacity: 1,050 to 8,800 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
-
Supplier: Johnson Controls, Inc.
Description: Whether your facility is a school, hospital, high rise building, or a data center, our YORK® YK Centrifugal Water Chiller can handle your unique needs. At Johnson Controls, we've engineered this water-cooled centrifugal chiller to deliver the ultimate in real-world performance and
- Cooling Capacity: 880 to 10,550 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
Find Suppliers by Category Top
More Information Top
-
Sustainable Thermal Storage Systems: Planning, Design, and Operations > Types of Thermal Storage Systems
For example, a southern California university recovers heat at 149°F from a 1250 - ton central plant chiller during the peak of the day and stores that recovered heat in a hot water thermal storage tank for use later at night and the …
-
Artificial neural networks applications in building energy predictions and a case study for tropical climates
The building is air conditioned by a central chilled water plant consisting of three chillers with a total 1250 ton capacity.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/23160/KAPOOR-DISSERTATION-2013.pdf?sequence=1
The cooling load on Chiller 1 was fixed at 1250 tons and rest of the cooling load was divided among other chillers using OCL.
-
Evaluation of Federal Energy Savings Performance Contracting -- Methodology for Comparing Processes and Costs of ESPC and Appropriatins-Funded Energy Projects
2 1250 - ton water-cooled centrifugal chillers 6 .
Indicates content that may require registration and/or purchase.