-
Supplier: Mini-Circuits
Description: EQY-12-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band
-
Supplier: Mini-Circuits
Description: EQY-2-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to
-
Supplier: Mini-Circuits
Description: EQY-1-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to
-
-
Supplier: Mini-Circuits
Description: EQY-15-123+ is a wideband, absorptive gain slope equalizer fabricated using a highly reliable and repeatable GaAs MMIC IPD process. Operating from DC to 12 GHz, this model achieves outstanding linear slope while maintaining excellent return loss throughout the entire band due to
-
Supplier: Visual Sound, Inc.
Description: Any input +0dB to -1dB Noise (20 to 20kHz) Mic EIN ref. 150 Ohm (gain + 60dB) -129dBu Transformer Mic Input EIN ref. 150 Ohm (gain + 60dB) -127dBu System Noise at 0dB (one channel only) -88dBu System Noise (20 to 20kHz) Summing Noise (12 channels routed with faders down) -83dB Line to Mix
-
Supplier: Visual Sound, Inc.
Description: switching adjust the level of the channel signal sent to the auxiliary buses for monitoring or effects send 3-band channel equalizer with sweepable mid band offers extremely flexible, independent response shaping control for each channel 80-Hz high pass filters for elimination
-
Supplier: Visual Sound, Inc.
Description: Mackie Designs, Inc. It doesn't matter if you're a DJ, church, or Iron Maiden tribute band, you need loudspeakers that won't crap out in the middle of a show, or distort when you turn them up past 3. 2-way bi-amplified, optimized active system Built-in precision 24dB/oct. Linkwitz-Riley
-
Supplier: TMP Pro Distribution
Description: exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker
- Sound Pressure Level: 125 dB
- Nominal Input Power: 250 watts
- Speaker Size: 12 inch
- Application: Loudspeaker / Public Address
-
Supplier: TMP Pro Distribution
Description: Samson's XML910 12-Channel Stereo Powered Mixer incorporates solid professional sound reinforcement with a lightweight, Class D amplifier design to set it apart from the rest of the pack. Utilizing the latest innovations in mixer effects, equalization and amplifier technology, the XML910
-
Supplier: TMP Pro Distribution
Description: Channel EQ and High-pass Filters Building a truly useful, musical-sounding channel equalizer is no easy task, but Yamaha has decades of experience in building pro consoles to draw on. You reap the benefits in the MG series mixers: all mono channels feature 3-band equalizers with
-
Supplier: TMP Pro Distribution
Description: consoles to draw on. You reap the benefits in the MG series mixers: all mono channels feature 3-band equalizers with LOW, MID, and HIGH controls. Depending on the model some of all of the stereo channels have 2-band EQ for smooth equalization of stereo sources. Although not
-
Supplier: Microchip Technology, Inc.
Description: Gbps, 6 Gbps, 3 Gbps, 1.5 Gbps) and SATA-3 (6 Gbps, 3 Gbps, 1.5 Gbps) operation Support for up to 4K SAS addresses Automated decision feedback equalizer (DFE) per SAS-3 Programmable continuous time linear equalizer for SATA-3 Supports spread-spectrum clocking (SSC) per SAS/SATA-3
-
Supplier: Microchip Technology, Inc.
Description: Gbps, 6 Gbps, 3 Gbps, 1.5 Gbps) and SATA-3 (6 Gbps, 3 Gbps, 1.5 Gbps) operation Support for up to 4K SAS addresses Automated decision feedback equalizer (DFE) per SAS-3 Programmable continuous time linear equalizer for SATA-3 Supports spread-spectrum clocking (SSC) per SAS/SATA-3
-
Supplier: Microchip Technology, Inc.
Description: Microchii’s 6G/3G SXP devices High-Speed I/O SAS-3 (12 Gbps, 6 Gbps, 3 Gbps, 1.5 Gbps) and SATA-3 (6 Gbps, 3 Gbps, 1.5 Gbps) operation Support for up to 4K SAS addresses Automated decision feedback equalizer (DFE) per SAS-3 Programmable continuous time linear equalizer for
-
Supplier: Microchip Technology, Inc.
Description: Microchii’s 6G/3G SXP devices High-Speed I/O SAS-3 (12 Gbps, 6 Gbps, 3 Gbps, 1.5 Gbps) and SATA-3 (6 Gbps, 3 Gbps, 1.5 Gbps) operation Support for up to 4K SAS addresses Automated decision feedback equalizer (DFE) per SAS-3 Programmable continuous time linear equalizer for
-
Supplier: Wharfedale Pro
Description: configured to work as a mono-main and mono-monitor system, making use of the two independent power amplifiers housed within each unit. Nine band graphic equalizers Nine band graphic equalizers allow for the flexibility of detailed tonal control of the overall output of
-
Supplier: Renesas Electronics Corporation
Description: The ISL36411 is a quad receive-side equalizer with extended functionality for advanced protocols operating with line rates up to 11.1Gbps. It integrates a driver/limiting amplifier with a programmable equalizer to compensate for the frequency dependent attenuation of PCB traces and
-
Supplier: Cirrus Logic, Inc.
Description: and noise performance. Advanced on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. Additional digital
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: on-chip digital signal processing includes a five-band equalizer, a mixed-signal automatic level control for the microphone or line input through the A/D converter, as well as a purely digital limiter function for record or playback. Additional digital filtering options are available
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Biamp Systems, Ltd.
Description: for third party control with feedback 4 GPIO for control of relays, switches, and sensors Possible to mix Input 1 with the current selected input 3 band equalizer for bass, mid and treble control Auto standby mode PoE powered (IEEE 802.3at Class 2, 7W) When powered by PoE the 12V DC
- Type: Preamplifier
-
Supplier: Cirrus Logic, Inc.
Description: Features: Enhanced 3-D function for improved stereo separation Digital playback limiter 5-band equalizer (record or playback) Programmable ADC high pass filter (wind noise reduction) Programmable ADC notch filter Aux inputs for stereo analog input signals or ’beep’ On-chip PLL
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Renesas Electronics Corporation
Description: copper cables. Supported protocols include 4k/8k video capable DisplayPort v1.3 (HBR1/2/3), InfiniBand (QDR), 40G Ethernet (40GBASECR4/SR4) and 10G SFP+ specification (SFF-8431). Used in conjunction with Intersil's ISL36411 receive-side equalizer, the ISL35411 enables active copper cable
-
Supplier: QUALCOMM, Incorporated
Description: Bluetooth Profiles HFP v1.6 AVRCP v1.4 A2DP v1.2 DI v1.3 HSP v1.2 USB USB Version USB 2.0 (Full Speed) USB Support Supports USB charger detection Audio Audio Technology Qualcomm® cVc™ audio technology Talk-Time Extension A2DP multipoint support 2 A2DP sources Equalizer 5-band EQ HFP
- Operating Frequency: 80 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, SPI, UART
- Interface: I2C, USB
-
Supplier: Cirrus Logic, Inc.
Description: line output. Advanced DSP features include a five-band equalizer and 3D enhancement, an ALC/limiter for the microphone or line input through the A/D converter and a digital playback limiter. Other programmable filtering functions are available in the ADC path. Highly flexible mixing
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Visual Sound, Inc.
Description: makes it possible to check the RF signal strength and audio levels continuously. The new G3 sync function allows you to wirelessly link the transmitter with the receiver with a simple push of a button. Lastly, the true diversity receiver has a built-in 5 band equalizer which completes
- Features: Wireless Microphone
-
Supplier: ValueTronics International, Inc.
Description: with 15 ps Reflected Rise Time and 12 ps Incident Rise Time Lowest Noise for Accurate Repeatable TDR Measurement Results–600 µVRMS at 50 GHz Independent Sampler Deskew ensures Easy Fixture and Probe De-embedding Industry’s Only Mainframe to Accommodate up to Four True-differential TDR or
- Bandwidth: 70,000 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
More Information Top
-
A 12-band microprocessor controlled graphic equalizer display filter IC
12 BAND GRAPHIC EQUALIZER DISPLAY FILTER .
-
Shopping - Best Prices On The Pyle PPEQ86 2-Channel Audio Mixer - Big Bruin
Pyle Pro PPEQ86 Dual Channel 12 Band Graphic Equalizer The Pyle Pro PPEQ86 Dual Channel 12-Band Stereo Graphic Equalizer is compatible with any receiver, amplifier or pre-amplifier with tape monitoring function.
-
Techarchaeology: Works by James Coleman and Vito Acconci
A more complex graphic equalizer has 12 bands (one common band allocation has band centers at 20,50,90,160,300,500,900,1600,3000,5000, 9000, and 16,000 Hz).
-
A single-chip universal cable set-top box/modem transceiver
Fig. 8 shows the direct form architecture of the out-of- band equalizer [ 12 ].
-
Passively mode-locked 50-GHz Er:Yb:glass laser
By using a dynamic gain equalizer ( 12 - band ZettaManagerfrom ZettaLigbt), the broad and clean optical spectrum was flattened to obtain 10 channels suitedto fit the 50-GHz-ITU-grid with a flatness of 1.0dl3 (Fig. 3).
-
Application of Dual Density Light Weight Dash Acoustic Insulators in SUVs
The noise radiating surfaces are independently controlled and operated according to the requirement by corresponding 12 band amplifiers and graphic equalizers .
-
Passively modelocked 50 GHz Er:Yb:glass laser
Fig. 5 shows the optical spectrum of the MWS after flattening with a dynamic gain equaliser (ZettaManager 12 - band from ZettaLight).
-
Real-World Wireless Sensor Networks
Solomon, C.W.: A 12 band microprocessor controlled graphic equalizer display filter IC.
-
1991 IEEE International Conference on Consumer Electronics
J. Backman A 12 - Band Microprocessor Controlled Graphic Equalizer Display Filter IC ........
-
The effect of strong inline filtering on the amplitude jitter in long optical systems
Filtering was performed by 12 band -limited channelized dynamic gain equalizers (DGE) that were placed periodically along the link.
Indicates content that may require registration and/or purchase.