-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 12 Amp 100 Volt
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 100 Volt 12 Amp
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 1.0 Amp 20 Volt 30 Amp IFSM Product overview: SK12B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful
- Tj: -55 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 100 Volt 1.2 Amp
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Pickering Electronics
Description: The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Pickering Electronics
Description: interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: DuraComm Corporation
Description: Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
- DC Output Voltage: 12 to 15 volts
- DC Output Current: 80 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ValueTronics International, Inc.
Description: from -12 volts to +12 volts Output impedance: < 10K ohms Interlocking switch for the collector supply Applications Semiconductor R & D Production Device Testing Incoming Inspection Component Engineering Characterization The Tektronix 577 Curve Tracer has a collector
-
Supplier: ValueTronics International, Inc.
Description: simulates, at the option of the user, resistive loads (amps/volt) or may be switched to a constant current load characteristic (current regulated at a pre-selected value) or a constant voltage type of load (similar to a battery or a zener diode). Provisions are also made for
- Load Bank Type: DC
-
Supplier: ValueTronics International, Inc.
Description: ohms Resistance measurement: To 40 MΩ, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current accuracy, 1 uA
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
Find Suppliers by Category Top
Featured Products Top
-
Positioning Accuracy - ± 1” (25.4mm) longitudinal, ± 1” (25.4mm) latitudinal Tighter tolerances - optional Battery System - Maintenance-free, TPPL battery set with discharge sensor Battery AH - Two (2) 12V, 86AH amp (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
4Ch, 297W, Ch 1/2: Maximum DC Volts/Amps: 0 - 32VDC/3A, Ch 3: 0 - 15V/3A, Ch 4: 0 - 6V (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
HSA-X-2-40 has: 670 pV (pico volt - 10^-12) noise levels 40dB VA gain at the 2GHz high frequency end. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
a large electrolytic capacitor and small ceramic capacitors. The ripple noise of the output is additionally reduced with a foil capacitor on the load side of the HV module. A schottky-type diode is used as rectifier on the 12 V input and an NTC-thermistor protects the circuit against high inrush (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Meters / Diode Test / Battery Test
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10 -0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Meters / Diode Test / Clamps
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10 -0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Switches / Diode Test
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10 -0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Testers / Analog / Voltmeters / Durst
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10 -0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Regulators / Durst
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10 -0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter…
-
Analytical System Dynamics
Is = 10− 12 amp , the thermal voltage is (1/α) = 25 × 10 −3 volt , and vd is the voltage across the diode .
-
Shopping In Mechanics Tools - Big Bruin
…selector switch: Trickle charge for motorcycles, snowmobiles, all-terrain vehicles, lawn and garden tractors and most other small engine charging applications; 10 - Amp continuous charge for automobiles … maintenance and conventional type 12 - Volt batteries Solid state silicon diodes for peak performance output…
-
AIAA Journal > Experiments with an electron cyclotron resonance plasma accelerator
(See Fig 2 for this and following descriptions ) Approximately 10 amp , at a few volts , are required to bring this filament … these probes are rectified by crystal diodes and are then displayed … calorimeter consists of a 12 8 g, 3 1…
-
A simple wet-only rainfall collector
…1 x BC327 Transistor 4 x IN4 148 Switching Diodes 1 x 220pF 16V … 1 × DPDT 5 Amp Relay, 6V 40f~ coil … 1 x Utilux H9309/ 10 In line Socket 1 … For Limits) 1 × 12 Volt Flap driving motor 1…
-
http://dspace.mit.edu/bitstream/handle/1721.1/41124/AI_WP_098.pdf?sequence=4
The amplifier is housed in- tegrally with the diode and utlizes a Burr-Brown 3521L FET-input op- amp for the current to voltage transducer, and a Burr-Brown 3522L FET-input op-amp for the further amplification by a factor of .... The output is read by a 10 volt , 12 bit A/D.
Indicates content that may require registration and/or purchase.