-
Supplier: OMEGA Engineering, Inc.
Description: • Rugged, Reliable Premium Quality • 250 to 4150 Watts • 120, 240 Volt Single Phase • 3.8 cm (1 1/2") Strip with 5 cm (2") Wide Fins • Maximum Work Temperatures from 107 to 295°C (225 to 565°F) • Available with Rust- Resistant Iron or Chrome-Steel Sheath
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.25 to 4.15 kW
- Watt Density: 8 to 26 W/in²
- Strip Length: 6 to 42.5 inch
-
Supplier: Chromalox
Description: Two Terminals, Centered 10-1/2" - 23-3/4" Lengths 350 - 1,000 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.125 to 0.24 kW
- Watt Density: 12 to 27 W/in²
- Heating Capacity: 0.125 to 0.24 kW
-
Supplier: Chromalox
Description: Two Terminals, One End 5-1/2" - 6" Lengths 125 - 300 Watts 120 and 240 Volt 12 - 27 W/In² Third-party certifications: UL Recognized, CSA, VDE, CE
- Heating Capacity: 0.125 to 1 kW
- AC Voltage Required: 120 to 240 volts
- Watt Density: 12 to 27 W/in²
- Features: Electric, Other
-
-
Supplier: Process Technology
Description: Designed for the most demanding chemical applications and to provide years of trouble-free performance. FEATURES Constructed with our exclusive patented N2 “purged” elements for extended service life. High efficiency in a compact design, and an excellent alternative for replacing strip
- Maximum Operating (Sheath) Temperature: 266 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 12 kW
- Watt Density: 10 W/in²
Find Suppliers by Category Top
Featured Products Top
-
. Stainless Steel Strip & Finned Strip heaters provide clean, dependable heat with sheath temperatures up to 1200º F (650º C) and watt densities up to 40 watts per square inch. Finned Strip heaters are available with aluminum or stainless steel fins. Mica (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
available in both AC and DC voltages, and feature 10 available power options, including 12Vdc, 24Vdc, standard 115Vac, and 230Vac. For enhanced corrosion protection in aggressive environments, we also offer optional coatings such as anodic films, epoxy coatings, electroless nickel plating, and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
power options, including 12Vdc, 24Vdc, standard 115Vac, and 230Vac. For enhanced corrosion protection in aggressive environments, we also offer optional coatings such as anodic films, epoxy coatings, electroless nickel plating, and chromium conversion coatings for additional passivation and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
or heavy duty. Quarter-turn electric actuators from ICI are available in both AC and DC voltages, and feature 10 available power options, including 12Vdc, 24Vdc, standard 115Vac, and 230Vac. For enhanced corrosion protection in aggressive environments, we also offer optional coatings such (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Help on Testing Diodes - What do I have?
Is install a 12 volt finned strip heater , between your 24 volt battery terminals and your twelve volt load.
-
Help on Testing Diodes - What do I have? - Page 4
Is install a 12 volt finned strip heater , between your 24 volt battery terminals and your twelve volt load.
-
Choosing and Using a New CAT
Left to right: Dew- Buster heater controller, Kendrick 8-inch heater strip , 12 volt dew zapper gun.” .
-
http://dspace.mit.edu/bitstream/handle/1721.1/61433/HTL_TR_1958_012.pdf?sequence=1
heater strip which was installed in the visual test section was supplied by two 12 volt , 3000 ampere DC generators.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37810/41231909-MIT.pdf?sequence=2
The heaters were 12 " x 4" x 1/16" (30.5 x 10.2 x 0.16 cm), 250 watt, 120 volt , flexible strip heaters .
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… service_cap_N|1 twang_V|2 glissando_N|2 anchor_rope_N|1 frame_V|7 stud_N|8 rafter_N|6 parallel_V|6 gasket_N|2 cylinder_head_N|4 upstream_R|2 hoist_N|5 pithead_N|1 reflector_N|4 water_wheel_N|7 whiplash_N|2 kerchief_N|2 headphone_N|1 drug_user_N|1 physical_fitness_N|1 acoustic_device_N|8 hearing-impaired_J|1 cemetery_N|4 major_suit_N|2 oxygenate_V|4 do_work_V|8 electric_ heater _N|1 high-power_J|1 incandescent_lamp_N|1 … … hypodermic_needle_N|1 altimeter_N|1 infertility_N|2 blockage_N| 12 girder_N|2 advil_N|1 motrin_N|1 nuprin_N|1 … … layered_J|2 nucleoside_reverse_transcriptase_inhibitor_N|1 zidovudine_N|1 streetlight_N|3 light_bulb_N|1 veranda_N|1 roof_V|1 patio_N|1 living_room_N|2 acutely_R|4 lance_N|9 lancet_arch_N|1 let_down_V|1 undercarriage_N|1 bag-shaped_J|1 landing_gear_N|4 well-defined_J|6 wool_fat_N|1 fatty_N|1 pinion_N|3 clocks_N|4 monochromatic_J|1 coherent_J|18 electrostatic_printer_N|1 electrostatically_R|1 leather_ strip _N|2 human_foot_N|3 nylon_N|9 or_gate_N|3 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 …
Indicates content that may require registration and/or purchase.