Products/Services for 130 PSI Diaphragm Pumps
-
Diaphragm Pumps - (576 companies)Diaphragm pumps are positive displacement pump which move gases, liquids, or gas-liquid mixtures via a reciprocating diaphragm. They are highly reliable because they do not include internal parts that rub against each other...Double DiaphragmPower SourceHousing Material -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Diaphragms - (78 companies)Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers. Diaphragms move slightly up into one chamber or slightly own into the other chamber... -
Diaphragm Valves - (425 companies)Diaphragm valves close by means of a flexible diaphragm attached to a compressor. Diaphragm valves get their name from a flexible disc which comes into contact with a seat at the top of the valve body to form a seal. A diaphragm is a flexible... -
Water Pumps - (864 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Diaphragm Seals - (110 companies)Diaphragm seals are isolation devices that separate a pressure instrument from the process media. Diaphragm seals (also called chemical seals, instrument isolators, and gauge protectors) are isolation devices used to separate pressure instruments...
-
Washers - (1243 companies)...quenched & tempered. 120. 130. 150. C33-C39. Society of Automotive Engineers. Grade C. Medium carbon steel. 144. 154. N/A. B78-C38. American Society for Testing & Materials. 2-H. Medium carbon steel. 144. 154. N/A. B78-C38. Society of Automotive Engineers...
-
Hand Pumps and Foot Pumps - (292 companies)...are designed for testing and instrument calibration. Diaphragm pumps - displacement pumps that use a rubber disk to alternate air or fluid. The diaphragm is actuated by the pressures or vacuums created during the pump cycle. Diaphragm hand pumps and foot...
-
Liquid Handling Pumps - (2273 companies)...of resistance in the system. A pressure rating in a pump defines how much resistance it can handle or overcome. It is usually given in bar or psi (pounds per square inch). Pressure, in conjunction with flow rate and power, is used to describe pump...
-
Single Component Diaphragm Valves - (41 companies)Single component diaphragm valves are designed to provide a precise fluid supply depending on the application. The dispensed output can be a bead, dot or fill. Material pressure upon the valve forces the diaphragm to allow material through the fluid...
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE Diaphragms for Chemical Pumps Excellent Chemical Resistance. Made from PTFE, the diaphragms provide absolute chemical resistance, ensuring safe separation between liquids and air. Prevents drag leakage, unlike piston and rod seals, for reliable pump operation. Mechanical Strength & Temperature Range. Offers good reverse bending strength and wide temperature resistance (-80 C to +200 C). Suitable for sterilization processes and high-demand operational environments. Food & Pharmaceutical Compatibility. FDA-approved, safe... (read more)Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Suzhou Ele Mfg Co., Ltd.
Brushless Self-Priming Diaphragm Water Pump High-Efficiency Brushless Motor. The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance requirements. The brushless motor contributes to efficient operation and extended service life, while the pump operates at below 55 dB for quieter water delivery in residential, mobile, and outdoor environments. 50 PSI Pressure and 3.3 GPM Flow. Available in both 12V DC and 115V AC configurations, the pump delivers up... (read more) -
Blacoh Fluid Control, Inc.
Beat Diaphragm Issues: Boost AODD Pump Life Stop Diaphragm Failures Before They Start: How Inlet Stabilizers for AODD Pumps Improve Reliability. Frequent diaphragm failures can cripple plant operations and drive up maintenance costs. For facilities relying on Air-Operated Double Diaphragm (AODD) pumps, these issues often stem from one root cause: unstable inlet conditions. Installing an inlet stabilizer for AODD pump systems helps condition flow, prevent damaging pressure fluctuations, and significantly extend diaphragm life. Learn More (read more)Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
Precision Polymer Engineering Ltd.
Custom Diaphragms Through innovative design and materials, Precision Polymer Engineering can develop custom diaphragms and membranes which perform reliably in a wide range of applications. These applications include: Pneumatic control valves. Solenoids. Actuators. Air regulators. Pumps. Our engineers and material scientists take many factors into account when designing the optimal diaphragm for an application. These include temperatures, pressures, chemical media, expected mechanical stresses and the desired... (read more)Browse Diaphragms Datasheets for Precision Polymer Engineering Ltd. -
NewAge Performance Products | NAPP
Extruded for Oil and Grease, 135 PSI Rated Superthane Tubing. Applications. Cable Jacketing. Computer Disc Drives. Control Instrumentation. Granular Transfer Lines. Grease Lines. Insulating Sleeves. Metering Pumps. Nuclear Power Facilities. Oxygen & Other Gas Lines. Pressure Measuring Devices. Robotics. Slurry Transfer. Transfer Lines for Clean Liquids. Transfer Lines for Internal Contamination Fluids. Vacuum Equipment. Washers & Bumpers. Small Motor Fuel Lines. Due to additives in today 's gasoline and petroleum products, field testing... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Blacoh Fluid Control, Inc.
Diaphragm leaks are a thing of the past! Compact and lightweight, SPILLGUARD mounts directly to your pump 's. exhaust. It 's a simple way to add a layer of protection to your existing equipment. (read more)Browse Spill Containment Systems Datasheets for Blacoh Fluid Control, Inc. -
Blacoh Fluid Control, Inc.
Extend diaphragm life with Inlet Stabilizers Installed at the pump 's inlet, an inlet stabilizer acts as an accumulator to store fluid and release it back into the line as needed. Virtually all acceleration head loss is eliminated because the pump draws fluid from the dampener and not the pipeline, avoiding the risk of cavitation and ensuring complete chamber fill on each inlet stroke of the pump. (read more)Browse Hydraulic Accumulators Datasheets for Blacoh Fluid Control, Inc. -
5o.com
VHF Band 130 to 180MHz Coaxial Isolator The RF product of Model 5o0060600130180SK is a high-reliability protection component designed for low-to-medium power RF systems, with distinct core features and advantages as follows: Wide Frequency Band Compatibility: Operating frequency covers 130~180MHz, which is compatible with the needs of various RF devices such as digital communication, satellite communication and mobile communication within this frequency band, featuring strong adaptability. Low-Loss & High-Efficiency Transmission... (read more) -
Anatech Electronics, Inc.
130 MHz Ceramic Band Pass Filter 130 MHz Ceramic Bandpass Filter. Electrical specifications. Center Frequency: 130 MHz. Bandwidth: 5 MHz min. VSWR in BW: 1.42: 1 min. Passband: 127.5-132.5 MHz. Passband Insertion Loss: 4.0 dB Max. Passband Ripple: 0.5 dB Max. Rejection: 17dB min at F0+/-9.5 MHz. Impedance: 50 Ohms In/Out. Power Handling: 12 dBm. Group Delay Variation: 100 nsec Max. Ceramic Band Pass Filters. Anatech Electronics ceramic bandpass ?lters deliver good performance and reliability and serve a broad array... (read more)Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Beswick Engineering Co., Inc.
Two-Stage Diaphragm Pressure Regulator - Miniature The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a consistent outlet pressure despite wide swings in the inlet (source) pressure or decaying inlet pressure. The PRD3 pressure regulator series is rated for inlet pressures up to 500 psi (34.5 bar) and can provide... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc.
-
Biosolids Treatment Processes
Another advantage of the diaphragm press is that the biosolids only need to be pumped in at pressures up to, but rarely exceeding, 865–900 kPa (125– 130 psi ).
-
Handbook of Petroleum Processing
… 1788 tetramer, 461 Protein foam concentrates, 1428 Pseudo components, 13, 130 , 1788 Publically Owned Treatment … … 1265 Puckorius Scale Index ( PSI ), 1126 Pulsation, 1494 drums … … dampener (PD), 1555–1557, 1788 Pump , 1789 centrifugal, 1486 characteristic … … cooling water requirement, 1513 diaphragm , 1487 drivers and utilities …
-
Agricultural Pumps - Grainger Industrial Supply
• Agricultural Sprayer Pump , Electric, Voltage 12 VDC, Connection Type/Size 3/8 NPT In, Body Material Polypropylene, Diaphragm Material Santoprene, Check Valve Viton … … Fuse Amps, Max Pressure 60 PSI , Pressure Off 60, Prime … … Self-Priming, Max Temp 130 F, Height 3.66 …
-
Diaphragm Pumps - Grainger Industrial Supply
• Agricultural Sprayer Pump , Electric, Voltage 12 VDC, Connection Type/Size 3/8 NPT In, Body Material Polypropylene, Diaphragm Material Santoprene, Check Valve Viton … … Fuse Amps, Max Pressure 60 PSI , Pressure Off 60, Prime … … Self-Priming, Max Temp 130 F, Height 3.66 …
-
Spray Pumps - Grainger Industrial Supply
• Agricultural Sprayer Pump , Electric, Voltage 12 VDC, Connection Type/Size 3/8 NPT In, Body Material Polypropylene, Diaphragm Material Santoprene, Check Valve Viton … … Fuse Amps, Max Pressure 60 PSI , Pressure Off 60, Prime … … Self-Priming, Max Temp 130 F, Height 3.66 …
-
DC Pumps - Grainger Industrial Supply
• Agricultural Sprayer Pump , Electric, Voltage 12 VDC, Connection Type/Size 3/8 NPT In, Body Material Polypropylene, Diaphragm Material Santoprene, Check Valve Viton … … Fuse Amps, Max Pressure 60 PSI , Pressure Off 60, Prime … … Self-Priming, Max Temp 130 F, Height 3.66 …
-
Transfer Pumps - Grainger Industrial Supply
• Agricultural Sprayer Pump , Electric, Voltage 12 VDC, Connection Type/Size 3/8 NPT In, Body Material Polypropylene, Diaphragm Material Santoprene, Check Valve Viton … … Fuse Amps, Max Pressure 60 PSI , Pressure Off 60, Prime … … Self-Priming, Max Temp 130 F, Height 3.66 …
-
New Products
This Series 600 dia- Pump can be supplied in capacities to 130 GPH and pressures to 3500 PSI . … suction valves that can be removed for clean- ing without disturbing piping and a hydraulically flexed diaphragm .
-
New products
Neptune Chemical Pump Co. is offering a new high- pressure diaphragm pump , designated the Neptune dia- Pump Series 600, for use in high-volume applications in power, waste, water treatment, and process industries. The unit is available in capacities to 130 gph and pressures to 3500 psi .
-
Effects of Pump Type on Atomization of Spray Formulations
The container had a maximum pressure rating of 896 kPa ( 130 psi ), and hence for the rotary vane and piston pumps , the hollow cone measurements were taken at two pressures - 517 and 1034 kPa - to allow true nozzle comparisons. and a diaphragm pump .
Indicates content that may require registration and/or purchase.