Products/Services for 150mm Tempered Glass Tubes
-
Glass Tube and Rod - (63 companies)Image Credit: Technical Glass Products, Inc. - OH Glass tube and rod are hollow or solid stock shapes of fused silicate materials. They are used in laboratory, sight glass, level gage, X-ray tube, optical, lamp, pharma, vacuum tube stem...Glass TypeShape / FormHollow Stock / Shape -
Test Tubes - (141 companies)...that are disposable and/or graduated. Generally, 18-mm x 150-mm is the standard test tube size. The image below is of a graduated test tube made of KIMAX glass. Image Credit: Small Parts, Inc. Resources. University of Michigan Health System - Department...
-
Glass Materials - (340 companies)GlobalSpec provides product information about these and other types of glass materials. Embedded glass has embedded wire for resistance heating or reinforcement. Tempered glass provides increased strength and can shatter into small pieces when broken... -
Glass Sheets and Plate Glass - (115 companies)...and texture. Tempered glass is stronger and more durable than regular glass sheets and plate glass. It is used in a wide variety of products, including vehicle windows and specialty items like scuba diving equipment, marine vehicles, and some...
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Tempering Valves and Thermally Actuated Valves - (102 companies)...or electro-hydraulic methods. There are many connection types for tempering valves and thermally actuate valves. Examples include compression fittings, bolt flanges, clamp flanges, union connections, tube fittings, butt welds, and socket welds. Tempering...
-
NMR Tubes - (4 companies)NMR tubes hold samples in NMR spectrometers. They are thin glass walled tubes, uniformly thick and balanced for smooth spinning. An NMR tube is a thin glass walled tube used to contain samples in nuclear magnetic resonance spectroscopy. Typically...
-
Glass Blocks - (24 companies)Glass blocks or bricks are architectural products that allow light to pass through, while also providing a level of privacy or obscuration. Glass blocks are typically square in shape and can have a variety of surface treatments that affect...
-
Glass Tiles - (29 companies)Glass tile consists of a flat, thin shape usually with beveled edges for lining or covering a surface. Tile can be designed for corrosion resistance, transparency and/or surface decoration. Glass tiles are thin, flat shaped tiles used to line...
-
Glass Ceramics - (31 companies)Glass ceramics are ceramics that can be fused and then molded, formed, ground, or machined using conventional glass fabrication techniques. After part fabrication, the glass ceramics' structure is transformed by precipitating a crystalline phase...
Product News
-
Inductotherm Group
Thermatool Quench & Temper Bar & Tube Effective Hardening and Tempering requires the ability to deliver uniformly heated material to achieve optimum product straightness and minimal quench cracking. ThermaTunnels, electric resistance heated, barrel furnaces are placed between the induction coils and quench system where necessary, to achieve extended time at temperature to assure complete solution of chromium carbides. Our standard systems can process 10, 20 or 30 tons per hour for the following: * Austenitizing: Utilizing VIP... (read more)Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group -
JiuJiang Ingiant Technology Co., Ltd.
150mm Bore 7 Circuit Industrial Slip Ring Product Overview. Our latest 150 mm inner?diameter through?hole slip ring delivers 7 independent power circuits in a rugged, industrial?grade housing. Designed for 360 continuous rotation, it eliminates cable twisting, signal interruption, and premature wear in automated machinery, turntables, cranes, radar systems, and more. The generous 150 mm hollow bore allows easy routing of hydraulic lines, pneumatic tubes, drive shafts, or fibre?optic cables without modifying your existing equipment... (read more)Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Heilind Electronics, Inc.
Molex Micro-Lock Plus 1.50mm Connectors of maintaining performance in environments exposed to vibration, heat, repeated movement, and long operational lifecycles. At the same time, procurement teams face ongoing pressure to standardize components, reduce failures, improve assembly efficiency, and secure reliable supply availability. Molex Micro-Lock Plus 1.50mm Connectors are engineered to help solve these challenges with compact, high-reliability wire-to-board connectivity designed for space-constrained HVAC and appliance applications... (read more) -
Coiling Technologies, Inc.
CTI's Large tempered wire suspension springs SIMCO spring coiler that has been in use since 2006. With EV's becoming increasingly relevant and taking center stage with the major automotive manufacturers it only makes sense to continue to expand our capability producing large induction tempered wire suspension springs. As electrification continues to expand in the automotive space and the overall vehicle mass continues to move upward due to the demand for extended range battery packs and comfort features coil spring wire size will continue... (read more)Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Protomatic, Inc.
Differences of Common “T” Temper Designations for 6061 Alloy Aluminum manufacturing process method or material availability. Once a process is defined, the engineer or quality group should lock down the specific type of aluminum that is best for the application. Company quality groups can identify the material used from the prototype inspection sample warrant and material certification. Engineering can then update the print material designation for the production run. To understand some of the thinking, you need to understand the differences in the "T " temper... (read more) -
Insaco, Inc.
Learn more about Glass Ceramics Glass Ceramics. These specialty materials have been formulated by producers to achieve stability of thermal expansion as well as featuring best properties of constituent materials. Some are more transparent like glass, some more opaque like alumina ceramic. All process well by diamond grinding, but where softer than technical ceramics, single-point machining is possible with some. Corning Glass ULE (R). ULE (R) is an ultra-low-expansion glass with a very low coefficient of thermal expansion... (read more) -
Insaco, Inc.
Glass ceramic with zero thermal expansion Zerodur (R) (Schott Glass). Zerodur (R) is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit essentially zero thermal expansion over a wide temperature range. This remarkable property is useful where precision parts will face wide thermal conditions in application. An ideal application is as a mirror substrate for astronomical telescopes or ring laser gyroscopes, as well as spacers... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Machinable Glass Ceramic (Macor Ceramic) carriers, vacuum fixtures. Medical / Scientific Instruments: Precision mechanical components, non-magnetic MR-compatible parts. High-Temperature / Optical Equipment: Furnace supports, thermocouple protection tubes, optical mounts. Precision Engineering: Custom instrument substrates, guide parts, complex structures. Why Choose Great Ceramic. Material + Machining Integration: Provides standard materials and custom precision parts. Cost & Lead Time Advantage: Domestic supply reduces cost... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Insaco, Inc.
The scratch resistance between sapphire and glass Watch INSACO demonstrate the scratch resistance between sapphire and glass... Sapphire is an anisotropic, rhombohedral crystal form of Aluminum Oxide. Anisotropic single crystal materials exhibit some properties such as thermal expansion and hardness which vary significantly by orientation. For most applications this is unimportant, however it should be considered. Since 1947, INSACO has had experience with this material and we can provide considerable insight as to how orientation might affect... (read more)Browse Sapphire Materials and Components Datasheets for Insaco, Inc. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Metal And Ceramic CO2 Laser Tubes Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the ratio of 1:1:8, typically: -Carbon Dioxide (CO2): Nitrogen (N2): Helium (He). The metal and ceramic laser tubes use a technique called "radio frequency " to stimulate the gasses to produce the beam... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
-
Pea protein‐based capsules for probiotic and prebiotic delivery
CFU mL)1 ) in PS were added to nine glass test tubes (18 · 150 mm ) containing 9.5 mL of tempered (37 °C) SGJ and incubated at 37 °C for 2 h under aerobic conditions.
-
Bill of Materials - HP Slate 7 2800
$21.65 - Display Module, 7" Diagonal, 16.7M Color IPS TFT LCD, 1024 x 600 Pixels, 150um x 150 um Pixel Size, 153.6 mm x 90.0mm Viewable Area - MFG … Barcode, W020219543430B101833B, B902GK8DAG135JX - MPN: CHUNGHWA PICTURE TUBES , LTD - (Qty: 1). .... $13.70 - Display Window / Touchscreen Assembly, 7" Capacitive, Tempered Glass Over ITO Film, w/ Integral Flex PCB - MFG: TTDR070003, FPC6.0, 20130227 - (Qty: 1) .
-
PDF - HP Slate 7 2800
$21.65 - Display Module, 7" Diagonal, 16.7M Color IPS TFT LCD, 1024 x 600 Pixels, 150um x 150 um Pixel Size, 153.6 mm x 90.0mm Viewable Area - MFG … Barcode, W020219543430B101833B, B902GK8DAG135JX - MPN: CHUNGHWA PICTURE TUBES , LTD - (Qty: 1). .... $13.70 - Display Window / Touchscreen Assembly, 7" Capacitive, Tempered Glass Over ITO Film, w/ Integral Flex PCB - MFG: TTDR070003, FPC6.0, 20130227 - (Qty: 1) .
-
Structural relaxation of glassy GeSe2 during isothermal annealing below and above T g
Samples in the form of a dispersed GeSe2 glass powder (average particle diameter of ~ 150 μm) com pacted on a quartz glass 10 ×10 × 2 mm in size were sit … IR 07 (Bruker) diffusion tube furnace heated to a .... Each sample was subjected to isothermal annealing in a nitrogen atmosphere at various temper atures for 20…
-
GROWTH AND SURVIVAL OF Clostridium perfringens DURING CONSTANTLY RISING TEMPERATURES
A 15-g portion of ground beef was rolled into a cylindrical shape, tamped with a glass rod (8 mm diam) into 25 x 150 mm screw-cap test tubes (Pyrex No. 9825) and autocalved at 121°C for 15 min to eliminate .... Afte: tempering to the desired initial temperature, the tubes were inoculated with 0.1 ml of inoculum…
-
Technical progress of the USSR glass industry
Units for production of tempered automobile windshields by bending on an air cushion are being developed. .... The production of glass pipes and glass insulators has been developed extensively in recent years. .... Glass pipes 38-100 mm in diameter are being produced by the vertical drawing method, and work on pro- duction of pipes 150 and 200 mm in diameter is in progress. .... In 1970 the output of glass piping and tubing will reach 3400 kin, calculated as nominal 50…
-
Using microencapsulated fluorescent dyes for simultaneous measurement of temperature and velocity fields
The capillary tube (material: borosilicate 3.3; inner diameter: 1.16 mm ; outer diameter: 2 mm) has a total length of 150 mm. .... The tempered part is 104 mm long. .... The gap between the capillary tube, the copper block and the covering glass is filled with glycerin…
-
Asphalt
…allowed long to stand versehlossen 7 T ~ ge on a gleiehm ~ Big for tempered location. .... -- coagulation of the emulsion by low Temperatnr: The thereto used apparatus consists of a glass tube yon of 150 mms .
-
Production technique
For cutting hard, solid and becomes dickwandiger materials pressurized water fine (0,2 - 0,5 mm diameter, about 150 - 250 g / min) added to garnet or to olivine sand (for softer materials also corundum) in the mixing chamber through which a .... In the mechanically very highly stressed mixing tube (focusing nozzle Paser = Particle stream, Paserrohr, erosion), the water .... Also dieserVerfahrensvariante the harder materials like stone allow themselves, to separate (Panzer-)Glas , e.g., hardened tool steel Inconel, ceramics, graphite, wood, marble and all metals, titanium, aluminum, Cr Ni steel, copper and composite materials.
-
Production technique
For cutting hard, solid and becomes dickwandiger materials pressurized water fine (0,2-0,5 mm diameter, about 150-250 g=min) added to garnet or to olivine sand (for softer materials also corundum) in the mixing chamber through which a Mikrozerspanung .... In the mechanically very highly stressed mixing tube (focusing nozzle Paser = PArticle Stream, Paserrohr, erosion), the water .... With this process variant, the harder materials like stone can be separated (Panzer-)Glas , e.g., hardened tool steel Inconel, ceramics, graphite, wood, marble and all metals, titanium, aluminum, Cr Ni steel, copper and composite materials.
Indicates content that may require registration and/or purchase.