-
Supplier: Cisco
Description: Reduce complexity with the on-device management interface. Optimized performance and port density Firewall throughput speeds from 2 Gbps to 8.5 Gbps. Support for sixteen (16) 1 GE ports on the low-end models. The high-end models support up to twenty-four (24) 1 GE
- Number of Ports: 16 to 25 #
- Data Rate: 2 to 8.5 Gbps
- Network Equipment: Firewall
- Form Factor: Rack Mount
-
Supplier: Cisco
Description: Applications: Enterprise: Campus WAN or Internet Gateway router Service Provider: High-end CPE router, Metro Ethernet CPE, Managed IP VPN (MPLS or IPsec) and Broadband Aggregation router Features include: Most robust set of customer edge features including: Network Address
- Features: Router, VPN
- Area Network Type: Wide Area Network (WAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP access router with a wireless access point, 24-port Layer 3 Power over
- Number of Ports: 24 #
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, Router, VPN, Wireless
- Area Network Type: Local Area Network (LAN)
-
-
Supplier: Tripp Lite by Eaton
Description: Wi-Fi port.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: receive out-of-band (alternate channel) access when remote sites experience a network outage.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: auxiliary Wi-Fi port.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for
- Number of PCI Slots: 16
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Tripp Lite by Eaton
Description: auxiliary Wi-Fi port.Router/GatewayEach gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for
- Number of PCI Slots: 48
- Operating Temperature: 5 to 50 C
- Server Type: Network Server
- Operating System: Other
-
Supplier: Data Connect Enterprise, Inc.
Description: and stacking capability for up to 16 units or 384 ports. Metallic interfaces support Gigabit over copper with two 1000BaseT ports for Cat 5 or 5e cabling. Small Form factor Pluggable (SFP) slots provide Gigabit Ethernet over single or multi-mode fiber using industry-standard SFP
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
-4-2 standards with ESD discharge robustness up to ±15 kV and support surge current handling up to 7 A, depending on the variant. Their symmetrical design enables bidirectional protection and thus flexible PCB routing, while very low leakage currents and dynamic resistance as low as 0.16 ? enhance (read more)
Browse Diodes Datasheets for DigiKey -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Firewalls
… IN ONE* Operates in 5 GHz wireless bands * Extended distances, higher speeds , higher output power* FCC and CE approval* Router OS L4/ Firewall routing* MIPS32 4kc 175MHz embedded* 16 MB SDRAM* 64MB onboard … … storage* One 10/100 ethernet port Auto MDI/X* Power over …
-
Firewall
… IN ONE* Operates in 5 GHz wireless bands * Extended distances, higher speeds , higher output power* FCC and CE approval* Router OS L4/ Firewall routing* MIPS32 4kc 175MHz embedded* 16 MB SDRAM* 64MB onboard … … storage* One 10/100 ethernet port Auto MDI/X* Power over …
-
802.11a
… IN ONE* Operates in 5 GHz wireless bands * Extended distances, higher speeds , higher output power* FCC and CE approval* Router OS L4/ Firewall routing* MIPS32 4kc 175MHz embedded* 16 MB SDRAM* 64MB onboard … … storage* One 10/100 ethernet port Auto MDI/X* Power over …
-
Network Analysis using Wireshark Cookbook
… the network, we can see two PCs, PC1 and PC2, that are connected to switch ports 16 and 20 respectively, a server connected to switch port 24, a router that connects us to … … port 3, and a firewall that connects us to …
-
The 2008 revision of IEEE C37.2 Standard for Electrical Power System Device Function Numbers, Acronyms, and Contact Designations
The suffixes are: C – security processing function (VPN, encryption, etc.) F – firewall or message filter function M … … configured via SNMP) R – router S – switch (Examples: port switch on a dial up connection is 16 SS, an Ethernet switch …
-
The 2008 revision of IEEE C37.2 Standard Electrical Power System Device Function Numbers, Acronyms and Contact Designations
• C – Security processing function (VPN, encryption, etc.) • F – Firewall or message filter function • … … via SNMP) • R – Router • S – Switch (Examples: port switch on a dial up connection is 16 SS, an Ethernet switch …
-
IEEE Standard for Electrical Power System Device Function Numbers, Acronyms, and Contact Designations
… to further define the device: C Security processing function [Virtual Private Network (VPN), encryption, etc.] F Firewall or message filter function … … Management Protocol (SNMP)] R Router S Switch (Examples: Port switch on a dial up connection is 16 SS, and an Ethernet …
-
Revising IEEE Standard C37.2
… n C: security processing function [virtual private network (VPN), encryption, etc.] n F: firewall or message filter function … … protocol (SNMP)] n R: router n S: switch [e.g., port switch on a dial up connec- tion is 16 serial switch (16SS), an …
-
Beginning Mac OS X Snow Leopard Server
… 403, 404 setting global firewall options, 169 setting up firewall, 163 setting up forwarding ports , 159–161 Snow Leopard server … … mail in, 318 testing firewall , 170, 171 using as router , 149–162 Mac OS X … … overview, 1 partitioning, 15, 16 registration information, 19 selecting …
-
Communications and Networking
… the destination via different routes. packet A unit of information suitable for travelling between one computer and another. packet-filtering firewall A kind of firewall in which a router blocks certain IP addresses … … or TCP or UDP port numbers by means of … … the way from source to destination in one packet. payload length field A 16 -bit field in …
Indicates content that may require registration and/or purchase.