-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, 1GHZ, TSSOP-20; Clock IC Type:Clock Generator; Frequency:1GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, 1GHZ, SOIC-20; Clock IC Type:Clock Generator; Frequency:1GHz; No. of Outputs:4Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, 1.25GHZ, QFN-16; Clock IC Type:Clock Buffer; Frequency:1.25GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CLOCK GENERATOR, 1.25GHZ, QFN-32; Clock IC Type:Clock Buffer; Frequency:1.25GHz; No. of Outputs:10Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Clock Generator IC 1GHz 1 48-WFQFN Exposed Pad
- Supply Voltage: 3.135 to 3.465 volts
- Output Frequency: 1,000 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, ECL, LVDS, LVPECL, PECL
-
Supplier: DigiKey
Description: Clock Generator IC 1.5GHz 1 48-VFQFN Exposed Pad
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 1,500 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Lingto Electronic Limited
Description: IC CLOCK GEN 2.5GHZ VCO 48LFCSP
- Output Frequency: 2,650 MHz
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Clock/Timing Clock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Product Status: Active Type: Clock Multiplier, Frequency Synthesizer
- Output Frequency: 1,045 MHz
- Bus Interface: CMOS, ECL, HSTL, LVDS, LVPECL, PECL
- Device Type: Clock Generator
- Features: Other
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 1.6GHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse
- User Interface: Front Panel and Display
- Generator Type: Function
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 1.6GHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse
- Pulse Duration: 0.0002499999999901 to 0.067 µs
- Amplitude: 2.5 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: ODG (Origin Data Global)
Description: IC CLOCK GEN 1:1 3GHZ 40-SMT
- Supply Voltage: 3 to 5.2 volts
- Output Frequency: 3,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1265377-STW81100AT-1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Frequency Synthesizer (RF) Package: Tray Frequency - Max: 4.4GHz Number of Circuits: 1 Standard Package: 420
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 4,400 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210775-LTC6948IUFD-1#TRPBF Number of Circuits: 1 Frequency: 3.74 GHz Input: Clock PLL: Yes Number of Pins: 28 Categories: Clock/Timing -
- Output Frequency: 3,740 MHz
- Operating Temperature: -40 C
- Device Type: Clock Generator
- Features: Other
-
Supplier: SiTime Corporation
Description: provide up to 10 differential or 20 LVCMOS low-jitter clock outputs. It supports 4 additional clock inputs with Frac-N dividers, enabling virtually any input-to-output frequency translation configurations from 8 kHz to 2.1 GHz. This clock generator
-
Supplier: Acme Chip Technology Co., Limited
Description: 1.3 GHZ PROFESSIONAL SYNTHESISER
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 381983-TSA5059ATS/C1 Packaging: Reel - TR Type: PLL Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock, Crystal PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature
- Supply Voltage: 4.75 to 5.25 volts
- Output Frequency: 2,700 MHz
- Operating Temperature: -20 to 85 C
- Device Type: Clock Generator
-
Description: IC PRESCALER 2/4/8 1.1GHZ 8SOIC
- Supply Voltage: 2.7 to 5.5 volts
- Output Frequency: 1,100 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: 62.5MHz to 1GHz. The reference divider, feedback divider and output divider are each programmable, thereby allowing for the following output-to-input frequency ratios: 8:1, 4:1, 2:1, 1:1, 1:2, 1:4, 1:8. The external feedback allows the device
- Supply Voltage: 3.3 volts
- Output Frequency: 62.5 to 1,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Clock Generator 5MHz-1.4GHz IN, 19GHz OUT, 40-Pin VQFN, Industrial Product overview: LMX2595RHAT from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1GHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.1GHZ, Clock and Timing IC, Clock
- Frequency: 1,100 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: synchronization, Dual, 3.6 GHz, 1.7 GHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product
- Frequency: 1,700 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM ZL30260 HERE The miClockSynth ZL30260 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional
- Memory Category: EEPROM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM ZL30263 HERE The miClockSynth ZL30263 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional
- Memory Category: EEPROM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM ZL30261 HERE The miClockSynth ZL30261 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional
- Memory Category: EEPROM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The miClockSynth ZL30266 high-performance, any-rate multiplier and clock generator simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent frequency families. With up to four
- Memory Category: EEPROM
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.51GHz, 1.84GHz, 3.2V. Search-friendly keywords include clock generator, oscillator, timing, synchronization,
- Frequency: 1,510 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ValueTronics International, Inc.
Description: formats: NRZ, R1 and RZ Low jitter, high accuracy signals with Jitter < 1 ps RMS 1 GHz jitter modulation bandwidth 32 Mbit Memory for long, “real world” patterns Sequencing and looping for protocol based data Event trigger capabilities Subrate clock for easy generation of
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: Frequency Range: 16 MHz to 3.3 GHz in 1 Hz steps. Frequency resolution: 0.01 Hz Minimum frequency step size: 0.01 Hz Maximum frequency step size: 1 GHz Setting times: To within 100 Hz of final frequency and to within level spec: <200 mS
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: modulation 0.01 Hz frequency resolution <-140 dBc/Hz typical SSB phase noise at 20 kHz offset at 1 GHz with Option 004 The Agilent 8665B signal generator is suited for basic receiver testing up to 6 GHz. With Option 004 (low-noise enhancement), it can be used for
- Minimum Frequency Range: 6,000 MHz
- Maximum Frequency Range: 6,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu 68C/69B series are your best choice for
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Generator Type: Function, Signal, Sweep
- Device Type: Generator
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 800MHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse testing The
- User Interface: Front Panel and Display
- Generator Type: Function
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Rochester Electronics
Description: Clock Generators and Synthesizers Clock Generator 1.29GHz
- Device Type: Clock Generator, Real Time Clock
- Features / Standards: RoHS Compliant
-
Supplier: Siglent Technologies NA, Inc.
Description: Coupled with solid RF performance, a flexible and pure signal, the SSG6000A is a complete solution that makes a great addition to any RF engineer’s workbench kit. Key Features Frequency up to 13.6 GHz/ 20 GHz/ 40 GHz Level setting range: -130 dBm ~ 24 dBm Excellent Phase Noise:
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: SiTime Corporation
Description: The SiT92211 is a 10-output, low-jitter fanout clock buffer that supports frequencies up to 2.1 GHz. It is ideal for low-jitter, high-frequency clock/data distribution and level translation applications. The buffer can use a clock input from primary or secondary
-
Supplier: Richardson RFPD
Description: populated on the board. The ADRV9371-N/PCBZ is optimized for performance over a narrow tuning range 1.8GHz – 2.6GHz. It will exhibit diminished RF performance on tuned RF frequencies outside of this band. This board is primarily intended to provide RF engineers with the ability to connect the
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
Cascade™ MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
standalone mode or be fed from sources, such as three separate high-speed differential clock inputs, a 10 MHz reference, and 1 PPS input. This flexibility, combined with the capability to select either of the internal VCXO options of 100 MHz or 122.88 MHz, gives users an almost unlimited choice for (read more)
Browse Motor Controllers Datasheets for DigiKey -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
-0.5-2-6dB provides accurate signal sampling across 0.5–2 GHz, delivering dependable performance for monitoring, testing, and system calibration. Precise 6 dB coupling Excellent return loss Reliable wideband performance In-stock and ready to (read more)
Browse Datasheets for Werbel Microwave LLC -
digital channels and an external 25 MHz arbitrary waveform generator at any time. Key Features 1 GHz, 500 MHz, 350 MHz models with real-time sample rate up to 5 GSa/s SPO technology Waveform capture rates up to 110,000 wfm/s (normal (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
with maximum VSWR ≤1.25 across the whole frequency range. Reliable impedance matching is maintained from DC low frequency up to 6?GHz, absorbing incident RF energy and minimizing risks brought by standing?wave reflection. 5o215006SJ is equipped with SMA male connector while 5o215006 (read more)
Browse Coaxial Terminations Datasheets for 5o.com -
the ability to scale up to 128 oscilloscopes for multi-unit synchronous triggering, each unit integrates 4 analog channels, 1 external trigger channel, and 1 function/arbitrary waveform generator channel. Discover how this versatile instrument, ideal for automotive, and power applications (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
instruments and devices under test. Key Specifications Frequency: Up to 18 GHz Impedance: 50 Ω Connector 1: SMA male, straight Connector 2: SMA male, straight (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Planar acoustic microscope lens using Rayleigh to compressional conversion
A 1 GHz clock generator creates a train of narrow pulses at intervals of 1 ns.
-
Bit synchronisation in Gbit/s range using dual gate GaAs m.e.s.f.e.t.s
A 1 GHz clock generator creates a train of narrow pulses at intervals of 1 ns.
-
CMOS Nanoelectronics: Analog and RF VLSI Circuits > Δ Σ Fractional-N Phase-Locked Loop
1 GHz Clock Generator .
-
Review of methods for time interval measurements with picosecond resolution
Such a design requires a stable 1 GHz clock generator and a very fast counter, which are rather expensive devices.
-
Applications of single and dual gate GaAs MESFETs for Gbit/s optical data transfer systems
the gates 1 are driven by a 1 GHz clock generator with 500 ps delay time between the two transistors, while the gates 2 are supplied with the two bit signals.
-
New technique for efficient pattern computation of aperture and reflector antennas
Gate 2 is driven by the pulses of a 1 GHz clock generator with 500 ps delay time difference between the two f.e.t.s. The f.e.t.s are supplied via bias blocks with the gate-source d.c…
-
Multi/demultiplexing in Gbit/s range using dual gate GaAs m.e.s.f.e.t.s
Gate 2 is driven by the pulses of a 1 GHz clock generator with 500 ps delay time difference between the two f.e.t.s. The f.e.t.s are supplied via bias blocks with the gate-source d.c…
-
UHF surface currents radar hardware system design
In our SCR system, the chirp waveform is generated by AD9858, which should be fed with a 1 - GHz clock generator .
-
A 15 GSa/s, 1.5 GHz Bandwidth Waveform Digitizing ASIC
The on-chip ramp-compare ADC is run with a global analog ramp generator and 1 GHz clock that are distributed to each cell.
-
A 480-MHz to 1-GHz sub-picosecond clock generator with a fast and accurate automatic frequency calibration in 0.13-µm CMOS
In this paper, in order to generate sub-ps rms jitter over the frequency range of 480 MHz to 1 GHz , a clock generator using an LC VCO with a switched tuning scheme and a multi- modulus frequency divider is proposed.
Indicates content that may require registration and/or purchase.