-
Supplier: Mi-T-M Corporation
Description: Safety auto-extinguish tip over switch · Hose and regulator included · Piezo spark ignition · Requires 20 lb. LP tank, not included Fuel Tank Capacity 20 lb. Propane cylinder (not included) Fuel Consumption Low 65 hr./20 lbs. / High 24 hr./20 lb. Max.
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: Central Marine Diesel
Description: On a 20 lb propane tank, this set will run for 24 hours. Then, switch over to gasoline, and it will run for another 12 hours on a full tank of gasoline. That's 36 hours (three days straight!) of clean, efficient and quiet electrical power! This unit will operate on LP
- Wattage: 2,500 watts
- Voltage: 120 V
- Fuel Type: Gasoline, Natural Gas
- Features: Other
-
Supplier: C & C Lift Truck, Inc.
Description: their sides. VERTICAL CYLINDER STORAGE - stores vertical cylinders up to 200 lbs. Available for 5-10 and 10-20 cylinder units with safety retention chains. UPRIGHT SMALL PROPANE STORAGE - Propane cylinders 12" dia. x 22-1/4"H store in vertical position. Stores cylinders
- Height: 70 inch
- Width: 62 inch
- Depth: 38 inch
-
-
Supplier: Electric Generators Direct
Description: transportation 20-Lb Tank (Not Included) •Provides up to 9 hours of run time @ 50% load Conveniently Located Fuel Line •Quickly connects to standard size LP tanks 1.25" Hardened Steel Tube Cradle •Provides added protection against generator damage 9.5" Wheel Kit w/
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Portability: Portable
-
Supplier: Washington Alloy Co.
Description: Specifications Torch, Propane, Soldering Iron, Furnace Sizes and Packaging (in.) 3/64 1/16 3/32 1/8 (mm) 1.2 1.6 2.4 3.2 1 lb., 5lb., 20 lb. spools. Features Columbia 14G contains no lead, cadmium, zinc or antimony. Deposits are bright and shiny – will not
-
Supplier: GasLab
Description: VAC, SPDT 4-20mA output: 0~25% oxygen Weight & Dimensions Sensor Unit: 1 lb., 6.69 x 4.96 x 2.73 inches LxWxD Remote Display: 0.4 lb., 5.51 x 3.54 x 1.89 inches LxWxD Warranty 1 year on the device. See GasLab Terms and Conditions.
Find Suppliers by Category Top
Featured Products Top
-
. Because pressures in propane tanks can fluctuate significantly with temperature, regulators must be present to deliver a steady pressure to downstream appliances. These regulators normally compensate for tank pressures between 30–200 pounds per square inch (2.1–13.8 bar) and commonly (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The submersible demo The demo skid consists of 2 tanks (top clear tank & lower stainless-steel reservoir), an electric pump, 2 actuators, 2 valves, a control panel and level (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
ensures users that the Vanguard WirelessHART gas detector’s design and operability, which were tested by Technical Inspection Association (TUV), will perform as indicated and detect any possible leak of combustible gases, such as methane (CH4) or propane (C3H8). “This (read more)
Browse Gas Instruments Datasheets for United Electric Controls Company -
temperatures available at 74°C and 100°C • Available sizes from 1/2"–12" (DN15–DN300) • Supports (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Development of a Liquid-DME Fuel Tank - A Two-Fluid Thermodynamic Pump
A 2.5 -mm elastomeric diaphragm (whose shape is similar to one half of the tank ) separates the two parts of the tank and its flange is sandwiched between the flanges of the tank. .... The empty tank weighs about 15.5 kg (∼ 34 lb .). .... Fig.3 The DME fuel tank with a heater for low-temperature applications on the propane side.
-
Evaluation of the Field Performance of Residential Fuel Cells: Final Report
These include: • Excess dosage The code requires a minimum odorant dosage of 1.5 lb of ethyl mercaptan per 10,000 gal of propane . .... However, many bulk terminals may dose in the 2.5 –3.5 pound range to ensure sufficient odorant always exists. .... • Odorant fade In a new tank that had its inside wall exposed to moist air, some…
-
States > Arkansas > State > Regulations > Pollution Control and Ecology Commission‚ Arkansas > [ARREGS deq/19] 019 - Regulations of the Arkansas Plan of ...
(ii) A reading equal to or greater than 100 percent of the lower explosive limit (LEL, measured as propane ) at 2.5 centimeters from all points on the perimeter of a potential leak source when measured by the method referenced in Reg .... (3) The Director may, at any time, monitor a gasoline tank truck, vapor collection system, or vapor .... (a) 0.52 kg/liter (l) 4.3 pounds per gallon [ lb /gal]) of coating, excluding water, delivered…
-
States > Arkansas > State > Proposed Regulations > 2006 Documents > February 15, 2006 > [2006 AR Proposed ar-20060215-0021-0002051] Regulation No. 19 - Air Pol...
(ii) A reading equal to or greater than 100 percent of the lower explosive limit (LEL, measured as propane ) at 2.5 centimeters from all points on the perimeter of a potential leak source when measured by the method referenced in paragraph .... (3) The Director may, at any time, monitor a gasoline tank truck, vapor collection system, or vapor .... (a) 0.52 kg/l (4.3 lb /gal) of coating, excluding water, delivered to a coating applicator…
-
Energy
The volume of the tank is 150 ft3 and the temperature is 80°F. .... Estimate the pressure of pro- pane using the ideal-gas equation of state. .... Convert 2.5 lg mol/ml min to lb mol/ft3 h. 1.45.
-
Ethylene from Refinery Gas
Off-site investment for utilities, tankage , waste treatment, and general service facilities is $32.8 million, including .... Utilities investment includes $6.5 million for a steam boiler and $ 2.5 million for a cooling tower. .... limits investments for half and twice the base case plant capacity (250 million lb /yr ethylene) are … factor from refin- ery gas and from steam cracking of the ethane and propane originally present in…
-
Heavy Vehicle and Engine Resource Guide
Model description: Pressed steel tanks , 3,600 psi Warranty information: Chassis: 3-yr. .... Application(s): Trolley Fuel type: Propane Engine make(s)/model(s): Cummins 5.9 LPG Transmission make .... Transmission type: Automatic Emission certification(s): EPA LEV; CARB Low NOx ( 2.5 ). .... fuel: $ 290,000 Fuel capacity: 49 DGE Estimated driving range: 250 miles GVW: 26,500 lb .
-
http://dspace.mit.edu/bitstream/handle/1721.1/74742/09038801-MIT.pdf?sequence=2
Propane Gas Savings:. .... Usage = 1x1OO lb . tank /2 months...@ $60.00/100 lb. tank School $60 x 6 months = $360.00/yr. .... Usage = lxl0O lb. tank/ 2.5 mctahs5.
-
Propylene Oxide
A bleed stream would be sufficient to remove the propane impu- rity without undue loss of propylene. .... Because the hydrogen consumption (about 2.5 million lb /yr) is too small for pipeline supply, hydrogen is assumed to be delivered in bundles of steel cylinders or large pressure containers by road or rail. .... A low-pressure compressed hydrogen gas storage tank (not shown on flow diagram) is required.
-
Propylene Oxide
A bleed stream would be sufficient to remove the propane impu- rity without undue loss of propylene. .... Because the hydrogen consumption (about 2.5 million lb /yr) is too small for pipeline supply, hydrogen is assumed to be delivered in bundles of steel cylinders or large pressure containers by road or rail. .... A low-pressure compressed hydrogen gas storage tank (not shown on flow diagram) is required.
Indicates content that may require registration and/or purchase.