-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric positioner
- Maximum Discharge Flow: 0.0496643454 GPM
- Maximum Discharge Pressure: 200 psi
- Horsepower: 0.5 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: resistant to chemical attack, these pumps prevent contamination of your pumped medium. Larger pump head geometry and wetted materials provide the longest possible lifetime when pumping corrosive liquids, gases, and vapors. Pumps can have either local or external contact
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: resistant to chemical attack, these pumps prevent contamination of your pumped medium. Larger pump head geometry and wetted materials provide the longest possible lifetime when pumping corrosive liquids, gases, and vapors. Pumps can have either local or external contact
- Maximum Discharge Flow: 0.34342366500000004 GPM
- Maximum Discharge Pressure: 90 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Leak Free Pumping of Dangerous and Difficult to Handle Liquids - URACA diaphragm pumps offer many significant advantages, including: Safety Operational economy Reliability Compactness Driver flexibility Leak Free Pumping URACA Redundant Diaphragm Type Heads with Safety Features
- Features: Diaphragm Pumps, Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Versa-Matic Pump Co.
Description: When pressure is critical, Versa-Matic's E2HP 2" high pressure pumps provide the performance you need. The E2HP features the Elima-Matic Air Valve System for non-stalling, non-icing, and lube-free operation. Features delivers up to 200 psi of pressure features a standard flow
- Maximum Discharge Flow: 0 to 69 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 2 inch
- Power Source: Air / Pneumatic
-
Supplier: Gardner Denver, Inc.
Description: Pumps Gardner Denver is one of the leading pump manufacturers in the world. We offer a diverse range of pumps from drilling, well servicing and stimulation pumps which are reciprocating positive displacement pumps built on crankshaft or eccentric shaft designs,
- Features: Centrifugal Pumps, Condensate Pumps, Diaphragm Pumps, Gear Pumps, Mud Pumps, Peristaltic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Rotary Lobe Pumps, Rotary Vane Pumps, Sanitary Pumps, Screw Pumps, Triplex Pumps, Wastewater Treatment Pumps, Water Pumps, Well Pumps, Well Stimulation
-
Supplier: DeZURIK, Inc.
Description: plugging and fouling of traditional diaphragm seals. Combinations of elastomers and sensing fluids provide an operating range of -208° F to +400° F. Standard units are rated at 300 psi operating pressure and 450 psi surge pressure. All areas exposed to the process media are
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to assure the highest
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: case. Accuracy of this gauge is ±1% of the gauge reading. A 0-100 psi gauge is furnished as standard, unless otherwise specified. 0-200 psi gauges are optional at no additional cost. All Red Valve Pressure Sensors and gauges are tested and calibrated through the mid-range to
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
appr. 70 m3/h (300 US-gpm), differential head 65 mLC (213 ft). Temperature range -30°C to 200°C (390°F), working pressure 16 bar (232 psi). KML 70m³/h (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Provides stable, reliable quality for demanding industrial projects. DCW PTFE diaphragms enable engineers to design and maintain pumps and process systems with high chemical resistance, mechanical reliability, and operational stability for industrial and pharmaceutical projects. (read more)
Browse Diaphragms Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
— room temperature in 24–48 hours or accelerated at 200°F — make it practical for complex assemblies. With volume resistivity below 10?³ ohm-cm, shear strength exceeding 850 psi, and a T-peel strength of over 5 pounds per linear inch, it delivers a rare combination of (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
Diaphragm Controlled media Air, fresh water, hydraulic oil (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
their notable resistance qualities. Outstanding characteristics of fluoroelastomer rubber: High heat resistance up to 200 °C (392 °F) and in some formulations up to 300 °C (572 °F) when compared with other elastomers High repellency (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Remediating Sustained Casing Pressure by Forming a Downhole Annular Seal with Low-Melt-Point Eutectic Metal
Then 200 - psi air pressure was applied with the diaphragm pump , which also held for 1 hr.
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
Generally, centrifugal and diaphragm pumps provide the lowest pressures, seldom generating more than about 200 psi (14 bars).
-
Toxicity of indoxacarb to two species of predacious mites and a predacious Mirid
Applications were made with a diaphragm - pump hand-gun system that delivered 75 g AI in 1350 litre ha−1 at 1380 kPa ( 200 psi ).
-
Biosolids Treatment Processes
After water release appears complete following the initial filling period, pumping is stopped and the diaphragm cycle is initiated. The diaphragm pressure is applied, using either air or water on the reverse side of the diaphragm, and pressures up to 1380–1730 kPa ( 200 –250 psi ) are applied to the biosolids for additional dewatering.
-
Hydrogen Production For Fuel Cells Via Reforming Coal-Derived Methanol
To have a reliable liquid pump in a high pressure environment, a solenoid diaphragm derived metering pump , Figure 25, was purchased to replace the gear pump as the liquid driver. The metering pump has the ability to drive the feeding liquid at a constant flow rate from atmospheric pressure to a pressurized pipeline at 200 psi .
-
HYDROGEN PRODUCTION FOR FUEL CELLS VIA REFORMING COAL-DERIVED METHANOL
To have a reliable liquid pump in a high pressure environment, a solenoid diaphragm metering pump was purchased to replace the gear pump as the liquid driver. The metering pump has the ability to drive the liquid at a constant flow rate from atmospheric pressure to a pressurized line at 200 psi .
-
Diaphragm Slush Pump
To accelerate the accumulation of data from pump operations, the two experimental diaphragm pumps were removed from field service, and one was installed at a test installation in Houston, Tex. This unit was operated on a continuous round-the-clock schedule; the pump performed at approximately 200 strokes per minute at a discharge pressure of 1,500 psi .
-
Diaphragm Metering Pumps for Corrosive Liquids
Operational temperatures range from 125 F to 200 F (52 C to 93 C) with maximum pressures from 150 to 3,000 psi (11 to 210 bar). When choosing between a hydraulically or mechanically actuated diaphragm metering pump , operators must con- sider the specific needs of their operations.
-
Hanford tank initiative cone penetrometer stand alone grouting module
… OD CP Push Pipe Sacrificial Grout Mini TiDs with O-rinqs 61 m ( 200 ft) length of … OD by 7.9 mm (5/16 in.) ID Grout Tube Diaphragm Pump : ARO Model 666053-388 or equivalent Air Compressor with Pressure Regulator: 150 psi capacity .
-
MEMBRANE SEPARATIONS IN ALCOHOL PRODUCTION *
Pressures up to 200 psi could be applied by compressed nitrogen gas, with temperatures up to 100°C possible. … areas up to 0.75 ft2,had spacesabove the membranes of about 1 mm, and were filled with a variety of turbulence-producing materials, were also employed, with pressures up to 100 psi applied by a diaphragm pump and circulation effected by …
Indicates content that may require registration and/or purchase.