-
Supplier: Lingto Electronic Limited
Description: SWITCHING REGULATOR, 20 AMP SYNC
- Output Current (IOUT): 20 amps
- Switching Frequency (fsw): 200 to 1,000 kHz
- Features: Switching Regulator
-
Description: SWITCHING REGULATOR, 20 AMP SYNC
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 20 amps
- Operating Temperature: -40 to 125 C
- Switching Frequency (fsw): 200 to 1,000 kHz
-
Supplier: Panel Components & Systems, Inc.
Description: AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR 12-120 measures the
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1372264-FAN23SV70AMPX Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 45 pct. MSL Level: 1
- Operating Temperature: -40 to 125 C
- Switching Frequency (fsw): 200 to 1,000 kHz
- Output Voltage Type: Adjustable
- Special Features: Multiple Outputs, Synchronous Rectification
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2.0 AMP LOW DROPOUT POSITIVE VOLTAGE REGULATORS Product overview: EZ1588CT-3.3 from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Features: Linear Regulator
-
Supplier: Allied Electronics, Inc.
Description: range offers universal DC power supplies from 60-960 W. They are designed as primary switched-mode regulators and operate with a high level of efficiency so the loss is kept to a minimum. High levels of operating safety are required in complex global networks. This power supply
-
Supplier: Allied Electronics, Inc.
Description: Silicon Complementary Transistors, High Voltage, Medium Power Switch, NPN Transistor Type Usable DC current gain to 2.0 ADC Designed for high-speed switching and linear amplifier applications for high-voltage Operational amplifiers, switching regulators, converters,
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341108-78SRH-5/2-C Category: Power Supplies - Board Mount - DC DC Converters Series: 78SR 2 AMP Type: Linear Regulator Replacement Features: OTP, SCP Package: Box Size / Dimension: 0.85" L x 0.80" W x 0.28" H (21.6mm x 20.3mm x 7.1mm)
- Output Voltage (Volt): 8 to 32 volts
- Output Power: 10 watts
- Operating Temperature: -40 to 70 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: range offers universal DC power supplies from 60-960 W. They are designed as primary switched-mode regulators and operate with a high level of efficiency so the loss is kept to a minimum. High levels of operating safety are required in complex global networks. This power supply
-
Supplier: Allied Electronics, Inc.
Description: range offers universal DC power supplies from 60-960 W. They are designed as primary switched-mode regulators and operate with a high level of efficiency so the loss is kept to a minimum. High levels of operating safety are required in complex global networks. This power supply
-
Supplier: ValueTronics International, Inc.
Description: constant load on any variable source. Typical current regulation is ±1%, with less than .1% RMS ripple current. This mode is excellent when using a Dynaload as a current regulator. Constant Voltage: Constant voltage regulation can be used for a variety of applications, such as
- Load Bank Type: DC
-
Supplier: Mile-X Equipment, Inc.
Description: boosting Polarity and low battery LED indicators confirm proper connections Volt and amp meter to monitor boosting output Single DC boosting switch for easy operation Output 12 volt nominal, 700 amp 24 volt nominal, 400 amp Cables and Clamps 30 ft., 1/0 ga. welding cable
-
Supplier: Microchip Technology, Inc.
Description: The MCP16361/2/3 family of devices are highly integrated, high-efficiency, fixed-frequency, step-down DC-DC converters in a compact 8-lead 3x3 mm VDFN wettable flank package that operates from input voltage sources up to 48V. Integrated features include a high-side switch,
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4 to 48 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP16361/2/3 family of devices are highly integrated, high-efficiency, fixed-frequency, step-down DC-DC converters in a compact 8-lead 3x3 mm VDFN wettable flank package that operates from input voltage sources up to 48V. Integrated features include a high-side switch,
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4 to 48 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MCP16361/2/3 family of devices are highly integrated, high-efficiency, fixed-frequency, step-down DC-DC converters in a compact 8-lead 3x3 mm VDFN wettable flank package that operates from input voltage sources up to 48V. Integrated features include a high-side switch,
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4 to 48 volts
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: regulator No DC-blocking capacitor required 44 mW power/channel into 16 Ω DAC2 & DAC3 (Line Outs) 110 dB dynamic range (A-wtd) -89 dB THD+N Differential balanced or single-ended Each DAC supports 32 kHz to 192 kHz sample rates independently. Digital volume control +6.0 dB to -57.5 dB
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Larson Electronics LLC
Description: an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a
-
Supplier: Brainboxes Limited
Description: pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and automation, Integrated DIN rail mount
- Analog Input Channels: 8 #
- Operating Temperature: -40 to 176 F
- Features: DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Larson Electronics LLC
Description: Buy American Compliant The LED10W-70E LED Light Bar is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. A 6,020 lumen light output with low voltage and amp draw, 50,000 hour rated service life and 9 to
-
Supplier: Larson Electronics LLC
Description: Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to
-
Supplier: Larson Electronics LLC
Description: an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 94760-LT3475EFE Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Backlight, Lighting Mounting: SMD (SMT) Frequency: 200kHz to 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2
- Input Voltage: 3.7 volts
- Output Current: 1,500 milliamps
- Form Factor: Integrated Circuit (IC)
-
Supplier: ValueTronics International, Inc.
Description: linear op-amps, SCRs and three terminal regulators. Typical measurements include leakage, breakdown voltages up to 1600 volts, MOSFET Vgs(th), SCR Vgt/lgt, Diode Vf, ZENER Vz/Vf, resistance as well as other dc parameters.
-
Supplier: TMP Pro Distribution
Description: EEEngine Technology An advanced switching regulator and original Yamaha EEEngine technology give the XP-series amplifiers unprecedented power efficiency. The switching regulator stabilizes output voltage and current for maximum drive efficiency, and EEEngine technology further
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: EEEngine Technology An advanced switching regulator and original Yamaha EEEngine technology give the XP-series amplifiers unprecedented power efficiency. The switching regulator stabilizes output voltage and current for maximum drive efficiency, and EEEngine technology further
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: EEEngine Technology An advanced switching regulator and original Yamaha EEEngine technology give the XP-series amplifiers unprecedented power efficiency. The switching regulator stabilizes output voltage and current for maximum drive efficiency, and EEEngine technology further
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: EEEngine Technology An advanced switching regulator and original Yamaha EEEngine technology give the XP-series amplifiers unprecedented power efficiency. The switching regulator stabilizes output voltage and current for maximum drive efficiency, and EEEngine technology further
- Type: Amplifier
-
Supplier: Caterpillar Oil & Gas
Description: psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is required Pressure reducing valve Mounting System Design-To-Order (DTO) base General
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
Spectrometry, Military, Aerospace, Pockel Cell, HV discharge, and sensing applications that use the opto-diode as a HV linear regulator, HV variable load, or HV Op-Amp. Our OZ200SG 20kV device (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI's New OC200G and OC200HG 20kV Optocouplers are ideal for high voltage solid (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Shown at right: A 20-volt, 200 amp solid state DC contactor from InPower. Because of its electronic, solid state design, it has no moving parts that can wear out. Contactors for (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
, and can be used with either DC or AC power systems. Powerful, with the ability to handle up to 400 volts and 30 amps. It can carry 1.4x more current and 1.6x more voltage than the standard IEC 60320 C20 connector within the same footprint of a C14 connector. Compact, with a (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
/bipolar inputs ±20mA, ±40mA, 0-20 mA, 4-20 mA, ±0-10V, and ±0-5V outputs Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 62497, EN 61326-1 (EMC) Virtually any current measuring application requiring high voltage isolation, safety, and robust construction, would benefit from P51000's capabilities. (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
The bi-directional DC and AC contactors of the C303 series are designed for operating voltages up to 1,500 volts and can carry currents of up to 500 amps continuously. Magnetic drives with three coil controls make the contactors versatile for use in modern industrial environments with (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/86982
[27] T. O’Donnell, N. Wang, R. Meere, F. Rhen, S. Roy, D. O’Sullivan, and C. O’Mathuna, “Microfabricated inductors for 20 MHz dc -dc convert- ers,” in IEEE Applied Power Electronics Conference and Exposition, Feb. 2008, pp. 689 –693. [28] J. T. DiBene, P. Morrow, C.-M. Park, H. W. Koertzen, P. Zou, F. Thenus, X. Li, S. W. Montgomery, E. Stanford, R. Fite, and P. Fischer, “A 400 amp fully integrated silicon voltage regulator with in-die magnetically coupled embedded …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… outside_N|8 envision_V|7 holocaust_N|2 vanity_N|2 burning_N|1 namesake_N|1 florence_N|1 prophetically_R|2 curse_N|3 short-run_J|2 national_income_N|1 balance_of_international_payments_N|1 indicator_N|13 contact_V|10 dc _N|8 businessman_N|9 economist_N|4 promptly_R|9 … … business_firm_N|1 financing_N|5 lending_N|1 manufacturer_N| 20 pool_N|20 wholesaler_N|1 finance_V|23 supply_N|27 … … transfer_V|26 approximately_R|26 ablation_N|2 dependence_N|6 voltage _N|10 transpirate_V|1 current_N|15 amp _N|4 qualitative_J|5 high-speed_J|3 … … upstream_J|1 expose_V|28 cylindrical_J|5 heated_J|3 pyrometer_N|3 simultaneous_J|4 aluminum_N|5 rise_N|15 coolant_N|2 outside_J|24 shield_N|4 aluminum_foil_N|2 regulate_V|11 regulator _N|1 direct_current_N|1 rectifier_N|2 …
-
Modeling, design and performance of integrated power electronics using MEMS toroidal inductors
[8] T. O’Donnell, N. Wang, R. Meere, F. Rhen, S. Roy, D. O’Sullivan, and C. O’Mathuna, “Microfabricated inductors for 20 MHz dc -dc convert- ers,” in IEEE Applied Power Electronics Conference and Exposition, Feb. 2008, pp. 689 –693. [9] J. T. DiBene, P. Morrow, C.-M. Park, H. W. Koertzen, P. Zou, F. Thenus, X. Li, S. W. Montgomery, E. Stanford, R. Fite, and P. Fischer, “A 400 amp fully integrated silicon voltage regulator with in-die magnetically coupled embedded …
-
Electrothermal simulation of integrated circuits
Fukahori and Gray [12] studied the effects of thermal feedback on op amp dc transfer characteristics,transient response of a voltage regulator , and steady-state temperature distribution in a TSS system. … numerical techniques have been applied to analyze the thermal characteristics of silicon and GaAs devices [161-[ 20 ].
-
Design of an Electrochemical Tubulated Bipolar Membrane Breadboard System for the Treatment of Spacecraft Waste Water
POWER SUPPLY - Power for the cell stack and the solenoid valves is provided by a 24V DC linear supply (Condor- 1.2 amp ). The cell stack power is supplied through a current regulator circuit fabricated using a LM317 voltage regulator chip and 20 ohm variable resistor.
-
Modeling and Measured Verification of Stored Energy and Loss in MEMS Toroidal Inductors
[8] T. O’Donnell, N. Wang, R. Meere, F. Rhen, S. Roy, D. O’Sullivan, and C. O’Mathuna, “Microfabricated inductors for 20 MHz dc -dc converters,” in Proc. IEEE Appl. [9] J. T. DiBene, P. Morrow, C.-M. Park, H. W. Koertzen, P. Zou, F. Thenus, X. Li, S. W. Montgomery, E. Stanford, R. Fite, and P. Fischer, “A 400 amp fully integrated silicon voltage regulator with in-die magnetically coupled embedded …
-
Race-Car Instrumentation for Driving Behavior Studies
The battery voltage is initially regulated to 12 V with an LM7812 voltage regulator ; its output is used to power an LM7805 and an LM731 to obtain the required levels for the sensors (5 and 3.3 V). … and then fed to a first- order low-pass passive RC filter (R = 20 kΩ, C = 2 … The voltage buffer is built with an LM741 operational amplifier (op- amp ) and powered with a MEA1D1212SC dc –dc converter (−12 and 12 V) from Murata Power Solutions.
-
Cell Death and Differentiation - The Ca2+/Mn2+ ion-pump PMR1 links elevation of cytosolic Ca2+ levels to [alpha]-synuclein toxicity in Parkinson/'s disease mod...
New regulators of a high affinity Ca2+ influx system revealed through a … … | +) channels stimulated by depletion of … Mol Cell Biol 2000; 20 : 6686–6694. | Learn more about IHS Goldfire
Indicates content that may require registration and/or purchase.