-
Supplier: Newark, An Avnet Company
Description: SYNCHRO-CHECK RELAY WITH DEAD BUS FACILITY SINGLE PHASE OR 3 PHASE 4 WIRE SWITCHABLE DEAD BUS OPTION 6 MODULE DIN RAIL INPUT 220-277V L-N L-L 50/60HZ RELAY DOUBLE POLE RELAY NO NC (VOLT FREE CONTACT)
-
Supplier: Larson Electronics LLC
Description: drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Process Technology
Description: system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
-
Supplier: Larson Electronics LLC
Description: only 11.7 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in industrial and commercial applications such as machine vision system lighting, security illumination, boat lighting and
-
Supplier: Process Technology
Description: Certifications: cULus and CE compliant. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 volt, 15 amp or 240 volt, 8 amp power supply: 50
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS B-DRA Control/Power Relay - 30 amp power relay. C-DRA Combination Control - 20 or 40 amp 3 pole contactor and transformer. Adjustable temperature range from -30°F (-34°C) to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS Single pole, double throw output relay. Adjustable temperature range from -30°F (-34°C) to 220°F (104°C). -20°F (-29°C) to 140°F (60°C) ambient temperature range. 120 or 240
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors, ICs,
-
Supplier: Visual Sound, Inc.
Description: matte gray screen surface 6" of black leader Heavy duty aluminum housing with choice of black or white finish Available in 110 Volt or 220 Volt for export Made in USA
-
Supplier: Analytic Systems
Description: The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 28, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch-mode technology for unmatched
- Input Voltage: 110 to 220 volts
- Charging Current: 16 to 100 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -40 to 50 C
-
Supplier: Analytic Systems
Description: The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for
- Input Voltage: 110 to 220 volts
- Charging Current: 2 to 9 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: RS Components, Ltd.
Description: need to sound for long periods. There is a logic output signal, a volt free relay contact for alarm condition. This version is also supplied with 6 x AA alkaline batteries for standby. The batteries will not power the alarm relay Supply Voltage: 220/240Vac. Supply input
Find Suppliers by Category Top
Featured Products Top
-
relays, solenoids, and contactors. Although all these components are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
Relays “Alternative energy” relays and contactors are switching components typically designed to be used in applications like solar inverters, battery energy storage systems (BESS), electric vehicles (EV), and electric vehicle charging systems. These parts can be designed to (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Alternative Energy Relays “Alternative energy” relays and contactors are switching components typically designed to be used in applications like solar inverters, battery energy storage (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
. Alarm Circuits: The failure alarm circuits operate relays, the contacts of which are available to control external failure alarms or other circuitry. The contact wiring of the two relays is connected in cascade, to simulate a single set of Form C contacts which switch if the output of (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
models are voltage and current programmable. In addition, these units are constant current controllable and can also be controlled from 0 volts and 0 amps to their rated output. All models have been tested to run off GFCI circuits. These switching power supplies are highly configurable (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: Use of Safety Relays?
… & safteycutouts in 12volt switching any thing from 110v,220v to what have you, another application is switching lots of lights on at once, you have your low voltage low amperage light switch operating say 220volt relay that in turn will …
-
CR4 - Thread: 220V Chinese Machine Hookup in Canada
Based on your picture, the main power L1 , L2 for 220 Volt operation are being switched by two solid state relays .
-
Voltage surges caused by contactor coils
CONTACTOR-COIL CIRCUITS; COILS SWITCHED BY RELAY HAVING TWO BREAKS IN SERIES (ALL TESTS MADE ON 220 VOLTS .
-
Aging Management Guideline for commercial nuclear power plants: Motor control centers; Final report
Relay and starter coil voltages are the same ( 220 volts ), but the ampere rating of the temperature switch is too low to handle the current drawn by the starter coil (M).
-
Thermometer controller
These mercury switches have capacities up to rsamperes . at I I O volts ( I O amperes at 220 volts), . thus eliminating external relays in most applications.
-
Optical indicator
These mercury switches have capacities up to rsamperes . at I I O volts ( I O amperes at 220 volts), . thus eliminating external relays in most applications.
-
The New Dual Input DC Power Supply System
In the field of power system relay protection,the 220volts dc power supply is ofen used, and we often use the dual input … … order to increase reliability, however there are many shortcomings in the current dual switch switching circuit, for example …
-
A simple wet-only rainfall collector
… Transistors 1 x BC327 Transistor 4 x IN4 148 Switching Diodes 1 x 220 pF 16V Electrolytic Capacitor … … × DPDT 5 Amp Relay , 6V 40f~ coil (OMRON … … x Magnetically operated Reed Switches (For Limits) 1 × 12 Volt Flap driving motor 1 …
-
A System Analysis of Solid State Switches with Software Controlled Circuit Protection Versus Electro-Mechanical Relays with Fuses or Circuit Breakers
Maximum Continuous Current Switching Capability: 10 To 20 amps typical Operating Contact Voltage: 7 to 40 volts Switch Pull-In voltage: Various based … … 032 Ohms Package: Various T0- 220 Transistor Packages Size: .2 … … the technology for either Relays with Circuit Breakers or …
-
Beginning Arduino Programming
This is done by sending a digital signal to a little magnetic coil inside the relay that activates the switch for us. In Figures 11-8 and 11-9 we are using the Axicom D2N V23105 relay with a +5v coil that can control a motor of up to 3 amps at a ridiculously high voltage of + 220 volts .
Indicates content that may require registration and/or purchase.