-
Description: The MED24x2.40 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL
- Maximum Stroke: 25.4 mm
- Power Rating (DC watts or AC VA): 14 DC watts or AC VA
- Starting Force: 2.50222419928826 N
- Holding Force: 55.6049822064057 N
-
Description: The C5 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power:
- Maximum Stroke: 10.16 mm
- Power Rating (DC watts or AC VA): 3.7 to 4.7 DC watts or AC VA
- Starting Force: 0.417037366548043 to 0.556049822064057 N
- Holding Force: 6.67259786476868 to 6.95062277580071 N
-
Description: The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request) Power: 4.2
- Maximum Stroke: 10.16 to 12.7 mm
- Power Rating (DC watts or AC VA): 4.2 to 6.5 DC watts or AC VA
- Starting Force: 0.278024911032028 to 0.500444839857651 N
- Holding Force: 8.34074733096086 to 8.61877224199288 N
-
-
Description: The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications Coil Voltages: 6, 12,
- Maximum Stroke: 25.4 mm
- Power Rating (DC watts or AC VA): 21 to 85 DC watts or AC VA
- Starting Force: 0.361432384341637 to 1.39012455516014 N
- Holding Force: 26.6903914590747 to 47.8202846975089 N
Find Suppliers by Category Top
Featured Products Top
-
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc.
More Information Top
-
TROUBLESHOOTING ELECTRONIC EQUIPMENT: Includes Repair And Maintenance, Second Edition > Typical Examples of Troubleshooting
…± 5 V for operation of digital and logic circuits, ± 12V or ± 15V for operation of linear integrated circuits and transistors … of the circuit, say 24 V for operation of certain types of solenoids , 100 volts for driving deflection coils…
-
Multiple-Chamber Steady-State Gas Emission Detection from Dairy Manure Slurry
The six chamber multiplexer relay board consists of two 10L/min air pumps (Gast, DDL, Linear , SPP-6GAS-101), six 0-4 liter/min flow … six solid state relays (Magnecroft W6210DTX-1), six, 24 volt , 8W, 3-way solenoid valves (Burkert, model #…
-
Particle Accelerator Physics
Electromagnetic waves standing, 255 traveling, 255 Electromotive force, 30 Electron, 3, 4 beam, 803 gun, 8 source cathode, 8 photo cathode, 8 Volt , 11 Electrostatic deflector, 48 dipole, 56 einzellens … 356 Energy, 12, 21 center of mass, 24 conservation, 35, 36, 804 .... linear , 117 with perturbations, 120 unperturbed, 117 perturbation terms, 163 in phase space, longitudinal, 259 sine-like solution, 206 in solenoid , 672 solutions, 116 third order, 160, 522 vertical, 109, 114 Equations Euler-Lagrange, 85 Hamilton, 88 Equations of motion coupled systems…
-
Solving problem of gas turbine and HRSG trip from hydraulic damper closing in combined cycle power plant
…be zero when it is on, and the switch must pass through the linear region when making .... Specification of solenoid control coil is 24 volts .
-
Xenon difluoride etching and molecular oxygen oxidation of silicon by reactive scattering
188 Molecular Beam Shutter Controller Circuit D. Pullman, 1991 external LS244 control o manual o SPT ' C Note : Shutter is mounted on solenoid + 24 220 0 LS132 Should be 2 … 400 +- 2N3904 #2 33 k - 24 Volt Solenoidk- GUARDIAN A LS132 … of metal parts that open and close the beam in response to the linear feed-through that…
-
Sustainable Energy Systems Engineering: The Complete Green Building Design Resource > ENERGY CONSERVATION
The preceding systems also include smart breaker panels that use solenoid -operated thermal magnetic breakers that effectively .... For example, California's Title 24 energy compliance requirements dictate 45 W of linear power for track lighting, while the city of Seattle in the state of Washington requires 70 W/ft for the same track lighting system. .... effectively provides a programmable circuit current-limiting capability that lowers or raises the volt -ampere (VA) rating…
-
ISA CNTRL VALVES - Control Valves
Linear and rotary variable differential transformers possess good accuracy and are not affected by vibration, but they .... The positioner and its auxiliaries, such as I/P, solenoid valves, position transmitter, and limit switches, are usually .... The transmitter requires a 24 volt DC power supply and has an output of 4 to 20 mA.
-
Obtaining Material Properties of the Plantar Soft Tissue for
a Patient-Specific Finite Element Model of the Foot
• Control the safety circuit responsible for powering the solenoid valve (details below). .... • Power the Linear Variable Displacement Transducer (LVDT) and load cell used during verification testing. .... A 28 volt , 224 watt, AC-to-DC power supply is solely responsible for powering the stepper .... An auxiliary, 24 volt, 60 watt AC-to-DC power supply is responsible for powering all other…
-
A 10ppm Resolution Interface Circuit for a Position Transducer
A MONOLITHIC SOLUTION FOR A Linear Variable Differen- tial Transformer (LVDT) position-to-voltage interface will be .... A sinewave oscillator and power amplifier provide up to 25mA and 24 Vrms excitation over a frequency … by programming the oscillator frequency, sinewave amplitude, system scale factor (in terms of volts per inch displacement .... Figure 2 illustrates an LVDT: a solenoid -shaped transformer that converts the mechanical position of its movable…
-
NDCX-II PULSED POWER SYSTEM AND INDUCTION CELLS
Cell voltage waveforms showing the decrease in ferrite volt -seconds as a function of pulsed magnetic field on the solenoid . .... From the Blumleins, the two categories of required pulses are flat tops and linear ramps. .... difference is that the impedance mismatch by using one transmission line and a 24 ohm resistive load…
Indicates content that may require registration and/or purchase.