-
Supplier: Liberty Pumps
Description: Battery operated 12 Volt DC Adapts to 1-1/2 or 1-1/4 Discharge Liberty's model 441 takes over when the power goes out. Operating from the power of a marine-grade deep-cycle battery*, the 441 features a high-output 12 volt pump, advanced 5-stage charging system, easy-connect terminal
- Discharge Size: 1.25 to 1.5 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Plastic, Sump Pumps
-
Supplier: Liberty Pumps
Description: SJ10A Water Powered Back Up Pump with indoor 115v alarm with 9v battery back-up. Compact probe mounted sensor, auxiliary contacts with visual and audio alarm. The SumpJet® (Model SJ10) is a water powered back-up sump pump that will protect your basement in the case of a power
- Discharge Size: 1.5 inch
- Media Temperature: 130 F
- Pump Type: Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel, spraying of
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 8.702262 psi
- Discharge Size: 0.5 inch
- Media Temperature: 131 F
-
-
Supplier: Caterpillar Oil & Gas
Description: type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional, remote instrumentation available Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filler and dipstick — LH Oil pump Oil filter — RH spin-on
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: available Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filler and dipstick — LH Oil pump Oil filter — RH spin-on type Rear sump oil pan — 250-hour change interval Oil pan drain valve — 1" NPT female connection Fumes disposal Scavenger pump Mounting
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: LH With electronic fuel injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal (gear-driven
- Horse Power: 2,150 to 2,500 HP
- Displacement: 58.56731977650924 liters
- Length: 110.4 inch
- Width: 59.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and provides
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Features: Aluminum, Dewatering Pumps, Sump Pumps, Water Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Maximum Discharge Flow: 23 GPM
- Pump Type: Centrifugal Pumps, Utility Pumps
- Power Source: DC Powered
- Features: Sump Pumps, Water Pumps
-
Supplier: Liberty Pumps
Description: The SumpJet® (Model SJ10) is a water powered back-up sump pump that will protect your basement in the case of a power outage. This unique product is powered by your municipal water supply** and requires no electricity to operate! With a compact high efficiency design, The SumpJet®
- Discharge Size: 1.5 inch
- Media Temperature: 130 F
- Pump Type: Centrifugal Pumps
- Power Source: DC Powered
-
Supplier: Johnson Pump, An SPX Brand
Description: A sump pump designed to EN 733 (DIN 24255), ISO 5199 - ISO 2858 / EN 22858, API 610 / API 682
- Maximum Discharge Flow: 6,604.3 GPM
- Maximum Discharge Pressure: 232.0608 psi
- Media Temperature: 320 F
- Water Temperature: 320 F
-
Supplier: Myers by Pentair
Description: The Myers Smart Battery Backup Sump Pump System will help protect the basement from water damage by kicking into action during power outages or primary sump pump failures. Available in PREMIUM or CLASSIC series. Both offer remote monitoring, smart charging technology, and
- Discharge Size: 1.25 to 1.5 inch
- Maximum Discharge Flow: 34 to 46 GPM
- Maximum Discharge Pressure: 29.9865631 to 34.5998805 psi
- Power Source: AC Powered, DC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Maximum Discharge Flow: 23 GPM
- Pump Type: Centrifugal Pumps, Utility Pumps
- Power Source: DC Powered
- Features: Sump Pumps, Water Pumps
Find Suppliers by Category Top
Featured Products Top
-
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
TPS-AWS1023S24 10W AC-DC Converter Module The TPS-AWS1023S24 is a high-efficiency, compact SIP-packaged AC-DC converter module, engineered to provide reliable power conversion for demanding industrial applications; as the TPS-AWS1023S24 10W model, it features a universal (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
February 10th, 2021 TDK Corporation announces the addition of the 50V, 200V, 400V and 500V models to the 5kW, 10kW and 15kW power platforms of the TDK-Lambda Programmable DC Power Supply Series which target the Automotive (Component and Subsystem (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : Slurry pump, pumps, Vertical Sump Pump , impeller ] DC12V/ 24V Small Brushlless Submersible Pump ZKSJ DC50 [ Related Keywords : small dc pump, 12v small pump, small submersible pump, ZKSJ DC50C PUMP ] .
-
Shaft Selling Leads in Pumps (Page 5), Shaft Exporters, Manufacturers & Suppliers in Pumps Directory
[ Related Keywords : 65QV-SP G sump pump, 65QV-SP G pump, Centrifugal sump pump ] Sell small dc pump [ Related Keywords : DC pumps, 12V dc water pump, 24v dc water pump, mini dc submersible pump ] .
-
Shaft Manufacturers in Pumps, Shaft Suppliers & Exporters in Pumps Directory
[ Related Keywords : Slurry pump, pumps, Vertical Sump Pump , impeller ] DC24V 3600L/H,Small DC Water Submersible Pump ZKSJ DC50A [ Related Keywords : small dc water pump, DC24V small pump, small 24v pump, ZKSJ PUMP ] .
-
Control Electronic Circuits Page 1
This circuit provides an automatic electronic braking action to any DC motor ranging from 6v to 24v up to 1 amp of current. µC controls charge pump as background task - 1-Aug-97 Issue of EDN Because of power … 12vDC Sump Pump Control - A simple control to turn on and off a 12v DC sump …
-
Submersible Pump - Submersible Pump Manufacturers, Suppliers
Introduction The SP SPR heavy duty cantilever sump pump is designed for applications requiring higher reliability and durability than conventional vertical process pumps. [ Related Keywords : 24v dc pump, DC24V pump, brushless dc pump, submersible pump ] .
-
Encyclopedia of Lubricants and Lubrication
1991) Optimierung des Verschleißverhaltens am Ventiltrieb des Opel 3,0 l/ 24V -Motors. … the durability of compo- nents with a Hertzian contact (rolling bearings, gears, or pumps ) due to abrasive … Oil bath lubrication is also known as oil sump lubrication or lubrication by immersion and is suitable … … aspects of wind power plants, in Proceedings of the World Tribology Con- gress III, Washington, DC 12.
-
Advances in Manufacturing Technology
+ 24V Its working frequency band ranges from DC to 3500MHz, and with advantages of low cost, broadband, high … In this paper, the hydraulic pumps of constant current source were used. GUTY10 water level sensor is developed of dedicated instrumentation for monitoring the change in mine water sump .
Indicates content that may require registration and/or purchase.