-
Supplier: Radwell International
Description: PILLOW BLOCK BALL BEARING, 1 INCH MOUNTED BALL BEARING, INTERMEDIATE DUTY, STAMPED STEEL 2-BOLT PILLOW BLOCK, SETSCREW LOCKING, SINGLE LIP CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: Quality Bearings & Components
Description: Miniature PILLOW BLOCKS-MOUNTED BALL BEARINGS – INCH • ABEC 3 • Double-Shielded • Corrosion-Resistant • Lightweight Materials: Bearing - Stainless Steel Pillow Block - Sintered Aluminum Features: • Lubricated for the life of the bearing •
- Nominal Shaft / Bore Size: 0.125 inch
- Base to Bore Center Distance: 0.375 inch
- Center to Center Mounting Hole Distance: 1.125 inch
- Maximum Speed: 56,000 rpm
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: 2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features: Standard duty
- Nominal Shaft / Bore Size: 1.968505 inch
- Center to Center Mounting Hole Distance: 6.1811057 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
-
Supplier: NationSkander California Corporation
Description: UCP207 Pillow Block Bearing, UCP207 is Set Screw Type High-Center Height, Inner Diameter is 35mm Item: UCP207 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN
-
Supplier: NationSkander California Corporation
Description: UCP208 Pillow Block Bearing, UCP208 is Set Screw Type High-Center Height, Inner Diameter is 40mm Item: UCP208 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 1/2" inch Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is
- Bearing Width: 1.88 inch
- Bearing Length: 2.75 inch
- Inside Diameter (Round only): 0.75 inch
- Dynamic Load Capacity: 3,810 lbs
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined PILLOW BLOCKS-OPEN TYPE – INCH • Self-Aligning • Anodized Aluminum Body 6061-T6 • Frelon® Lined Aluminum Bearing • Self-Lubricating NOTE: For parallel shaft applications, use Compensated Series bearings. *Maximum speed is 400 ft/min.; maximum PV is
- Bearing Width: 3.75 inch
- Bearing Length: 4.75 inch
- Inside Diameter (Round only): 1.5 inch
- Dynamic Load Capacity: 14,100 lbs
-
Supplier: Nook Industries, Inc.
Description: MOUNTING TOLERANCES The PowerTrax™ Pillow Block mounting surface to centerline dimension is held to ±0.001 inch. Bearings will self-align up to ±1/2°. MATERIALS All PowerTrax™ Pillow Blocks are manufactured from precision machined, thick walled,
- Bearing Width: 1.75 inch
- Bearing Length: 1.3125 inch
- Inside Diameter (Round only): 0.375 inch
- Dynamic Load Capacity: 68 lbs
-
Supplier: SKF/North America
Description: housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller
- Nominal Shaft / Bore Size: 1.1875 to 10.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: SKF/Global
Description: housing variants and seal designs are available, making the use of tailored housings virtually unnecessary and enabling cost-effective bearing arrangements.Bearing types Spherical roller bearings (SAF and SAW) Self-aligning ball bearings (SAF) CARB toroidal roller
- Nominal Shaft / Bore Size: 3.1875 to 7.9375 inch
- Housing: Cast Iron
- Features: Other
- Bearing / Housing Features: Plummer Block, Split Housing
-
Supplier: Quality Bearings & Components
Description: Plastic Raceways PLAIN BALL BEARINGS-SINGLE & DOUBLE ROW – INCH • Acetal • 316 Stainless Steel Balls NOTES: 1. These are replacement bearings for plastic mounting and pillow blocks. 2. Insert bearings also available with 316 stainless steel raceways,
- Bore Size: 1.1875 inch
- Outside Diameter: 2.441 inch
- Overall Width: 1.22 inch
- Rated Speed (Oil): 690 rpm
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2" inch Inner Diameter. Item: NAP211-32 Bearing Type: Pillow Block with eccentric locking Bolt Size:
-
Supplier: NationSkander California Corporation
Description: FYH Pillow Block Bearing, Low shaft heights with set screws Wide Inner Ring, Cylindrical bore with eccentric locking collar, Bearing is 2-3/8" inch Inner Diameter. Item: NAPK212-38 Bearing Type: Pillow Block with eccentric locking Bolt
-
Supplier: Radwell International
Description: PILLOW BLOCK ROLLER BEARING UNIT, 2.9375 INCH BORE DIAMETER, TWO-BOLT BASE, SOLID PILLOW BLOCK, CAST IRON MATERIAL, NON-EXPANSION BEARING (FIXED). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: LABYRINTH, BEARING SEAL, ALUMINUM MATERIAL, 1-15/16 INCH BORE FOR SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: (023414) TAPERED ROLLER BEARING, DOUBLE INTERLOCK, 3INCH BORE, FOUR BOLT BASE, SPLIT PILLOW BLOCK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Loren Cook Company
Description: components feature a Lorenized® powder coat finish. VAHB bearings are designed and tested specifically for use in air handling applications. Bearings are heavy duty regreasable ball or roller type in a cast iron pillow block housing selected for a minimum L50 life in
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Intermediate Duty, Polypropylene 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Stainless Steel Insert
- Nominal Shaft / Bore Size: 1.5 inch
- Base to Bore Center Distance: 2 inch
- Center to Center Mounting Hole Distance: 5.34375 inch
- Maximum Speed: 4,500 rpm
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, Closed end cap and rear auxilary dual lip seal, Special Grease
- Nominal Shaft / Bore Size: 1.5 inch
- Base to Bore Center Distance: 2 inch
- Center to Center Mounting Hole Distance: 5.34375 inch
- Maximum Speed: 4,500 rpm
-
Supplier: igus® inc.
Description: Pillow block bearing KSTM-G
- Nominal Shaft / Bore Size: 1.3779535 to 1.968505 inch
- Base to Bore Center Distance: 1.55511895 to 3.93701 inch
- Center to Center Mounting Hole Distance: 3.5826791 to 4.4881914 inch
- Shaft Securing Method: None
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Intermediate Duty, Polyamide 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal, 100% Grease Fill, Housing Plugged
- Nominal Shaft / Bore Size: 1.5 inch
- Base to Bore Center Distance: 2 inch
- Center to Center Mounting Hole Distance: 5.34375 inch
- Maximum Speed: 4,500 rpm
-
Supplier: KG International FZCO
Description: Plummer Block Housings help to form Bearing units, with Self-aligning Ball Bearings and Spherical Roller Bearings. They permit flexibility in the choice of bearing, location on Shaft and lubrication. Made on modular princeiple using Cast Iron HT 200 JIS 5501, KG
- Nominal Shaft / Bore Size: 0.5 to 3 inch
- Base to Bore Center Distance: 1.375 to 3.25 inch
- Center to Center Mounting Hole Distance: 3.75 to 8.5 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact Seal
- Nominal Shaft / Bore Size: 1.5 inch
- Base to Bore Center Distance: 2 inch
- Center to Center Mounting Hole Distance: 5.375 inch
- Maximum Speed: 6,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
production faster. SDP/SI offers a wide range of miniature to small bearings available off-the-shelf. Miniature pillow block mounted ball bearings are lightweight, corrosion resistant, and double shielded. Perfect for (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
Machine is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0 (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measurement and control software. GageCal has predefined application screens and automatically enters tolerances for various types of measurements such as blocks, rings, plugs, and threads. P&W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included). The LABMASTER Universal 1000M can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
: the 3U version with 3 brackets per side (3x3U) and key components such as an E-strip switch (M32-PV), 2 Siemens Limit Switch door contacts, 2 FINDER 24V/AA relays, 3 ABB S 203M-K32 breakers, and 1 UK 35 BLUE wiring terminal block; the 4U version with 2 brackets per side (2x4U) and key components (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
masters, such as blocks, rings, etc. are needed (not included). The LABMASTER 1000A can also measure a wide range of specialty applications such as ID/OD bearings (radial/axial clearance), balls, shafts, optics, as well as your precision parts. P&W is accredited in accordance with the (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Gauge Block Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Force System Calibration (A2LA accredited / ISO 17025/cert# 2629.01) Step Gages / Gauge Bars / Surveillance Masters (read more)
Browse Test Equipment and Instrument Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
$80-$90 Motors - Grainger Industrial Supply
• Heavy Duty Ball Bearing Mandrel, Drive Shaft 5/8 x 12 Inches, Pulley OD 2 Inches, Left Hand Thread 1/2-20 Inches, Right Hand Thread 1/2-20 Inches , 3000 RPM, 2 Ball Bearing Pillow Blocks .
-
DAYTON Motor Supplies - Motors - Grainger Industrial Supply
• Heavy Duty Ball Bearing Mandrel, Drive Shaft 5/8 x 12 Inches, Pulley OD 2 Inches, Left Hand Thread 1/2-20 Inches, Right Hand Thread 1/2-20 Inches , 3000 RPM, 2 Ball Bearing Pillow Blocks .
-
DAYTON Motors - Grainger Industrial Supply
• Heavy Duty Ball Bearing Mandrel, Drive Shaft 5/8 x 12 Inches, Pulley OD 2 Inches, Left Hand Thread 1/2-20 Inches, Right Hand Thread 1/2-20 Inches , 3000 RPM, 2 Ball Bearing Pillow Blocks .
-
DAYTON Motor Supplies - Motors - Grainger Industrial Supply
• Heavy Duty Ball Bearing Mandrel, Drive Shaft 5/8 x 12 Inches, Pulley OD 2 Inches, Left Hand Thread 1/2-20 Inches, Right Hand Thread 1/2-20 Inches , 3000 RPM, 2 Ball Bearing Pillow Blocks .
-
DAYTON products - Grainger Industrial Supply
• Heavy Duty Ball Bearing Mandrel, Drive Shaft 5/8 x 12 Inches, Pulley OD 2 Inches, Left Hand Thread 1/2-20 Inches, Right Hand Thread 1/2-20 Inches , 3000 RPM, 2 Ball Bearing Pillow Blocks .
-
Shopping In Other - Big Bruin
DIAMOND 4277581 Products Core Bore M-6 Large Diameter Core Stand 4277581 Diamond Products - Core Bore 2 :1 gear reduction makes easy lifting of larger bits 18 inch bit capacity with a standard pillow block Optional 4 x 6 steel tube spacers…
-
NAVAL
POSTGRADUATE
SCHOOL
Bearings for Linear Motion ( 2 ): Thomson SPB-6 Super Ball Bushing Pillow Block . .... Rails (2) with Mounts (4): Rails are 3/8 inch diameter steel and 38.1 cm long.
-
U CEPvAR IE S
The second pulley connected to a V 2 inch keyed shaft. .... This shaft was located on the front edge of the cutting carriage and attached by two pillow block bearings (Figure 2-4).
-
Experimental observations of a flexible slider crank mechanism at very high speeds
The slider crank mechanism experimental apparatus is shown in Figures 1 and 2 . .... It includes a 225 mm (9 inch ) diameter, slotted, aluminum flywheel flange mounted to a 19.05 mm (0.75 inch) diameter stainless steel shaft supported by a pair of Dodge pillow block bearings .
-
CR4 - Thread: Need to Match 2.375-Inch Diameter Shaft to Split Base Type Pillow Block Mounting
Re: Need to Match 2.375- Inch Diameter Shaft to Split Base Type Pillow Block Mounting. .... 06/15/2011 2 :43 PM. .... No, once the taper sleeve is locked in place the bearing takes all the stress.
Indicates content that may require registration and/or purchase.