-
Supplier: U.S. Plastic Corporation
Description: Excellent for use anywhere a shutoff valve is needed. Can also be used where throttling capabilities are desired. Non-corroding heavy duty all plastic construction. Available in 1/2"- 2" sizes. White color body with red handle. Rugged Hi-Impact Sch 40 PVC Type II
- Valve Size: 2 inch
- Features: Gate / Knife Valves
- Material Of Construction: PVC
- Connection Description: Threaded
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: Asahi/America, Inc.
Description: drop through an Asahi/America gate valve. The valve operates when the hand wheel and stem screw (or electric actuator) move a cylindrical plug, the gate, up and down at right angles to the fluid flow. Traditionally, gate valves have been used only for ON/OFF
- Valve Size: 1.5 to 14 inch
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
-
Supplier: U.S. Plastic Corporation
Description: Santoprene (TPE) lip-type seals. EPDM O-rings. 303/AA stainless steel shaft and hardware. Full flow design with unrestricted flow. Maximum operating pressure: 1-1/2" to 2-1/2" - 50 psi @ 70F, 3" to 4" - 40 psi @ 70F, 3.5 bar @ 20C. 3" and 4" valves have glass reinforced
- Valve Size: 1.5 inch
- Features: Gate / Knife Valves
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring), with fourth O-ring serving as dirt seal • 2" square wrench nut (optional handwheel available) – open left or open right • 250 psig (1725 kPa/17 barg)
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring), with fourth O-ring serving as dirt seal • 2" square wrench nut (optional handwheel available) – open left or open right • 250 psig (1725 kPa/17 barg)
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring) • 2" square wrench nut (optional bevel or spur gearing) – open left or open right • 250 psig (1725 kPa/17 barg) maximum working pressure, 500 psig (3450
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: applicable requirements of ANSI/AWWA C550 Standard. • Ductile iron wedge, symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring) • 2" square wrench nut (optional bevel or spur gearing) –
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Waterman Industries, Inc.
Description: pipe applications C-8-4 for PIP size plastic pipe C-8E-4 for PIP or IPS pipe (requires 2 part epoxy) C-8E-CIP for for PIP or IPS PVC plastic pipe (requires PVC cement) C-8E-6 for HDPE pipe …
- Features: Gate / Knife Valves
-
Supplier: U.S. Plastic Corporation
Description: Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type
- Valve Size: 2 inch
- Features: Gate / Knife Valves
- Material Of Construction: PVC
- Connection Description: Socket Weld / Solder
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
successfully applied in a wide variety of applications, including abrasive slurries and dry abrasive materials. Urethane Lined Knife Gate Valves are available in sizes 2-48" (50-1200mm) with temperature ratings from -40 to 180°F (-40 to 82°C) as standard, with a variety of urethane (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Introducing MPI’s new Waterman C-2 and C-8 Ditch Gates MPI is proud to announce the latest addition to our extensive lineup of Waterman water control gates: the C-2 and C-8 ditch gates, featuring: All stainless steel construction Rated for (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
We’re proud to announce the launch of our new CAD library, a self-service resource anyone can use to generate a wide range of 2D and 3D CAD files – as well as submittal drawings – for MPI valves and water control gates. We offer a breadth of file types, including STEP (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
furnished with a 2” square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel body assembly features ASTM A276 stainless steel stems and fasteners to prevent corrosion from years of submerged service. (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
visit the F-55D Flap Gate page. For questions on the F-55D – or on any of our wide range of gates, valves, pipes, or fittings – contact your local MPI representative, email us at sales@mcwanepi.com, or complete and submit our contact form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
and output. This includes applications where the medium is expelled into the open air or flows into an unpressurized container downstream of the valves. The VZWP is used for gaseous and liquid material flows up to a viscosity of maximum 22 mm²/s in (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
PVC gate valve 2 NPT F EPDM seals from Cole-Parmer
PVC gate valve 2 NPT F EPDM seals (Representative photo only .
-
PVC gate valve 1 2 socket Buna N seals from Cole-Parmer
PVC gate valve 1 2 socket Buna N seals (Representative photo only .
-
Grainger.com
• Gate Valve , 2 In., PVC , Schedule 80PVC, Schedule 80 Gate Valve, Solvent .
-
ansi globe valve - offers from ansi globe valve manufacturers, suppliers, exporters & wholesalers
8, 6, 3 Inch 2 Way UPVC / PVC Plastic Water Globe Gate Valve With ...
-
globe valve ( Page 12 ) - offers from globe valve manufacturers, suppliers, exporters & wholesalers
8, 6, 3 Inch 2 Way UPVC / PVC Plastic Water Globe Gate Valve With ...
-
Subsurface Drip Irrigation System Designed for Research in Row Crop Rotations
Water was pumped from the reservoir tank with a 1.5-kW (2-hp) centrifugal pump into the control center mainline [5-cm ( 2 -in.) PVC pipe] which consists of a gate valve , vortex flow meter (Fluidyne Model 1100, Engineering Measurement Co …
-
VALTERRA Gate Valve,Class 125,2 In.,Slip - Gate and Globe Valves - 4HGD5|4201GR - Grainger Industrial Supply
Gate Valve , Class 125, 2 In., Slip, PVC .
-
http://wildfire.fpinnovations.ca/130/Ph_3_Gel_Applicator_for_Structure_Protection_Research_SSJJBB.pdf
… Tank Wagon 1.5" Suction Line 4 Chicago fittings 2 x 1/4" Schedule 40 PVC pipe nipples 1/4" Schedule 80 PVC threaded 45 degree elbow 2 x schedule 40 3" gate valves 3" ABS Pipe .
-
Federal Register > Tuesday, November 17, 1998 > [63 FR 63925] Notice of Intent To File Application for New License
The project consists of: (1) an 8-inch-diameter 970-foot-long steel pipeline; ( 2 ) a rock pile diversion structure; (3) an 8-inch-diameter PVC intake line; (4) a gate valve just upstream of the turbine; (5) a 9-foot by …
-
Completion of Direct Duct Water Cooled 154KV Self-Contained Oil-Filled Cable System
(1 Stainless steel pipe with bypass branch ( 2 ) Movable water sealing device at duct end (X Hard PVC pipe (IlD. 100mm4) (®) Gate valve .
Indicates content that may require registration and/or purchase.