-
Supplier: Visual Sound, Inc.
Description: to a centrally vented enclosure. It produces exceptional low frequency energy with excellent transient response and very low distortion characteristics. Engineered for portable use or in permanent installations, the loudspeaker enclosure is constructed of voidfree, heavily braced Baltic birch
-
Supplier: Visual Sound, Inc.
Description: flares are constructed from a 3 mm veneer of cross-grain-laminated birch plywood that is fit into slots cut by a computer-numeric-controlled router. The birch veneer is then backed with a proprietary high-damping polyurethane foam which minimizes horn resonances.
-
Supplier: Visual Sound, Inc.
Description: applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs. Arrayable compact trapezoid enclosure Bi-amplified three-way system Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch
-
-
Supplier: Visual Sound, Inc.
Description: applications as well as the power, warmth and depth to generate an exciting live sound or playback experience in nightclubs. Arrayable compact trapezoid enclosure Three-way passive system Very high SPL output capability 65° coverage angle from compound mid/high horn Multi-laminate birch
-
Supplier: TMP Pro Distribution
Description: and is capable of delivering excellent performance. System Type: Powered 18-inch subwoofer Enclosure Material: 18 mm marine-grade birch plywood Weather Performance: IP 56 Frequency Response (+ 3 dB): 40 - 80 Hz Rated Coverage Pattern: Essentially omnidirectional Power
- Nominal Input Power: 1,000 watts
- Application: Music / Audio Systems
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: What's The Best Way to Clean 55 Gallon Drums?
I love birch 3/4 inch plywood .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Letters of Interpretation > 1992 > In the Month of April >...
pursuant to 1926.652 (c)(1), Option (1), provided they have equal or better strength and stiffness than 1.125 inch softwood plywood or .75 inch 14-ply arctic white birch . .... The suggestion in Mr. Anderson's letter of using two 3/4 inch thick sheets of plywood with the…
-
THE CONSERVATION OF A LARGE EXTERIOR WOOD SCULPTURE: ‘SALLY GRANT’ RESTORED
In order to rebuild the missing section of the base it was necessary first to construct a 3/4 " plywood insert which fitted into the aperture in the base of the figure and projected the requisite distance. .... One- inch birch dowels were inserted at points around the base to ensure accurate location of the two halves.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
The units for the press and board cooler emission factors are pounds of pollutant per thousand square feet of 3/4- inch thick panel produced (lb/MSF 3/4 ). .... For particleboard, plywood , and other composite wood products, commonly used hardwoods. .... include aspen, oak, poplar, maple, cherry, alder, hickory, gum, beech, birch , and basswood.
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 6, 0.06 Interior construction
Beech, birch , and maple are available in first, second, and third grades along with combination grade. .... In the first case, a sheet of 3/4 inch plywood is attached to the concrete to provide the nailable base.
-
B-Shelves: A Web Based Mass Customized Product
Shelving units are constructed from 3/4 ” thickness Baltic Birch plywood . .... Rectangles are drawn at the centerline of the box thickness, 3/4 inch Baltic Birch in reality.
-
http://dspace.mit.edu/bitstream/handle/1721.1/70254/33337718-MIT.pdf?sequence=2
Traditional roof construction includes timber beams spanned by planks, a layer of birch bark called halli, 15 to 20 inches of twigs and branches, earth and a waterproofing slurry [Ali]. .... wood plank: 50 Karimabad Lumber Mill ( 3/4 "x6"x8' - Karimabad poplar) (1"x6"x8' -. .... plywood .
-
CR4 - Thread: Is OSB Suitable for Underlayment of Earthscapes Vinyl Roll Sheets?
Any plywood or OSB had to be overlaid as to avoid seam photographing of the wood joints .... This included Luann, Exterior Grade Luann, and Birch . .... Use a 1/4 Birch underlayment with a 1 1/4 crown staple every 4 inches in the field .... Install the 3/4 round shoe mold around the walls to cover your expansion gap.
-
Nuclear air cleaning handbook. Design, construction, and testing of high-efficiency air cleaning systems for nuclear application
3/4 - inch fire -reta rda nt tre ate d Grade A-A e x t e r i o r plywood i n accordance with PS-1, having a flame-spread c l a s s i f i c a t … shear value of 100 p s i a t 225OF wood (maple or birch ) t o wood…
-
CR4 - Thread: Hollow Interior Doors
Rip a piece 1 and 1/8 inch wide off the 2x4 and insert in bottom with a .... ... glued an 1/8" three ply "skin" ( plywood ) to each side made of the desired finish lumber ( mahogany/ birch /gum/and later Masonite). .... 1 3/4 " ....made from six quarter (1 1/2" thick boards) All lumber was kiln (oven) dried…
Indicates content that may require registration and/or purchase.