-
Supplier: BUD INDUSTRIES, INC.
Description: Natural finish, built-in snap lock or sheet metal screw included
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Length: 24 inch
- Diameter: 24 inch
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 0.65 W/m-K
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Thickness / Wall Thickness: 0.0625 inch
- Length: 24 inch
- Diameter: 24 inch
- Density: 2.1 g/cc
-
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is usable to
- Thickness / Wall Thickness: 0.125 inch
- Length: 24 inch
- Diameter: 24 inch
- Density: 2.1 g/cc
-
Supplier: TelephoneStuff.com
Description: kit provides front and rear, top and bottom support for the Door/Frame Kit to the rack - Formed from strong, lightweight aluminum sheet
Find Suppliers by Category Top
More Information Top
-
Annual register: Angew. Chem. 2007
… 5512 [5412 - 5416] Vögtle, F.-Spontaneous knotting 263 of filamentary oligoamides to clover leaf node (Z) 258 … (Z) 4859 - 4863 [4775 - 4779] DOI: 10.1002/ange.200604673 of Issendorff, B. (Z) 3002 - 3006 [2944 - 2948] of Langermann, J. (Z) 8833 - 8835 [8679 - 8681 … … 200604232 of Zezschwitz, 1,2-P.-Rhodiumkatalysierte enantioselektive addition of organo aluminum compounds on cyclic Enone …
-
Strip detectors for a portal monitor application
• Each module is made using one hundred 10×10× 3002 mm3 scintillating strips coated with reflective TiO2; . • The modules will be constructed placing the strips between two sheets of 1 m wide alu- minum , 1 mm thick using 50 micron thick double-sided scotch and aluminized Mylar; .
-
Coordination chemistry of aluminum, gallium and indium on transition metals
… Schottky barriers and Ohmic contacts on III-/-V semiconductor surfaces (see ganzseitige image at P. 3002 ). The heteroepitaktische system that forms on an atomically abrupt interface to 8008C the preliminaries optimized on with … [38 46 ± 50, 41,] Thereby, it applied first the coordination chemistry of aluminum , gallium and indium …
Indicates content that may require registration and/or purchase.