Products/Services for 3003 0 Aluminum Coil
-
Metal Shapes and Stock - (2533 companies)These include copper, aluminum, nickel, zinc, titanium, precious metals, low-melting metals, and refractory metals. They have use in countless applications from simple commercial-use in plumbing to cutting-edge designs in the aerospace and nuclear...ApplicationsFerrous / Iron BasedNonferrous Metals -
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features... -
Tubing - (2415 companies)...is the most important characteristic in tube selection. Tubing material defines most of the structural and chemical properties of the tube. Materials include metals, plastics, and various other types. Metals. Aluminum is a lightweight, corrosion... -
Metal Plates and Plate Stock - (716 companies)...for a specific metal or alloy of interest. Non-ferrous metals and alloys are metals that do not incorporate iron as the base metal. The most common materials used for metal plates and alloy plates are aluminum, copper, nickel, magnesium, precious metals... -
Coil Heaters - (141 companies)...to heat and acids. Sleeve, sheath, or jacket materials include: aluminum. brass. copper. fluoropolymer. iron. nickel alloy. rubber. steel. stainless steel. Applications. There are many applications for coil heaters and cable heaters. Larger devices... -
Motor Coils - (26 companies)Motor coils are used with motors, generators, stators, and armatures. Motor coils are used with motors, generators, stators, and armatures. Many feature Class F or Class H insulation and can be sealed for severe operating conditions. There are many...
-
Metal Rod and Bar Stock - (1039 companies)...as the base metal. Common types of nonferrous metal rods and bars include aluminum, cobalt, copper, nickel, and titanium. They have use in countless applications from simple commercial-use in plumbing to cutting-edge designs in the aerospace and nuclear...
-
Voice Coil Actuators and Motors - (29 companies)Voice coil actuators and motors generate force when subjected to an electrical current or magnetic field. The coil within the motor is the only moving component, allowing for high speed motion and accurate positioning. Voice coil actuators...
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
-
Metal Coil Winding and Unwinding Equipment - (121 companies)Metal coil winding and metal coil unwinding equipment is used to process continuous lengths of metal, or metal wire, sheet or foil in converting, coating, sheeting, and manufacturing applications. Metal coil winding and metal coil unwinding...
Product News
-
BARTEC
PETRO 3003 TIGER The unique and patented PETRO 3003 TIGER system works without any gas separator device or specific fine filter. It allows you to use up to three pumped wet hoses and an empty hose with only one integrated metering system, "TIGER EX ". (read more)Browse Liquid Flow Meters Datasheets for BARTEC -
BARTEC
PETRO 3003 Aircraft Refueling 4.0 PETRO 3003 Aircraft Refueling is a combination of three features measurement, data transfer, and OnBoard computer into one coherent system. Together, they form a highly efficient OnTruck operation for aircraft refuelers and dispensers in hazardous areas. MID approved all-in-one dispatch solution that will guarantee the ultimate on-site support. (read more)Browse Liquid Flow Meters Datasheets for BARTEC -
Arnold Magnetic Technologies
ELECTROMAGNETICS: SOLENOIDS, STATORS, AND COILS For over 60 years, Arnold has manufactured electromagnetics made of thin-gauge copper or aluminum foils, and?wire wound as well. Our electromagnetic products are used in wide range of systems, from exploring the deepest parts of space in search of near-Earth objects, to saving lives by providing critical components for oncology equipment. The electromagnet, or solenoid, provides flexibility in generating magnetic fields so they are desirable for klystron, TWT, ion implantation, chemical etching... (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Beijing Grish Hitech Co., Ltd.
Aluminum Oxide Lapping Film Features: 1. Achieve Ideal End Face. With concentrated distribution of particles, uniform coating surface, evenly thickness as well as scientific arrangement of micro-powder to help you achieve an ideal end face. 2. Save your Time. High-grade micro powder with certain angles is manufactured to maintain a high grinding force, which can greatly save your time in polishing and grinding. 3. Tailor-made for Diverse Applications and on Multitude of Machines. For use on most polishing machines and... (read more) -
MP Metal Products
High-rib aluminum batten serving automotive, agricultural, transportation, construction, material handling, storage, medical, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Xiamen Innovacera Advanced Materials Co., Ltd.
Aluminum Nitride and Other Ceramic Substrates of applications, including 96% aluminum oxide (Al2O3), aluminum nitride (AlN), zirconium oxide (ZTA), and silicon carbide (Si3N4) substrates. Multi-series product matrix, accurately matching diverse application needs. Innovacera provides ceramic substrates made of different materials to meet different customer applications: 1.96 Alumina (Al2O3). Features: Low warpage, High thermal shock resistance, low warpage, high-temperature and resistant to acid and alkali corrosion, and excellent... (read more)Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
MP Metal Products
Stamped aluminum batten end cap B-125. 1.5" x 2.2", B-125 stamped aluminum batten end cap. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be smooth or textured to match a wood-grain pattern. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. Custom Roll Forming for Building Applications. CONSTRUCTION PARTS are shapes often used... (read more)Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
MP Metal Products
Roll formed aluminum light reflector. include stamping, press braking, slitting, inline piercing and punching. Markets We Serve We have 35 roll formers serving automotive, agricultural, transportation, construction, material handling, storage, medical, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
OKW Enclosures, Inc.
Versatile SYNERGY Extruded Aluminum Enclosures AA cells, and button cell holders. A wall suspension element enables the enclosures to be mounted vertically with one screw. Molded in black (RAL 9005) ASA+PC (UL 94 V-0), the kit includes a holder, cover plate and two anti-slide feet. There is also an extender kit for raising the height of the PCB mounting pillars that enable circuit boards to be mounted in the top and bottom of each enclosure. Each kit includes four black ASA+PC extenders and four Torx T8 screws. SYNERGY combines a matt... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Running Industry Co., Ltd
Aluminum Tie-in We can supply aluminum die casting parts and zinc die casting parts. Equipped with cold and hot chamber die casting machines. The cold chamber is from 160T to 1250T; the hot chamber is from 25T to 280T. factory equipped with the CMM, spectrometer,hardness tester,projector,will inpsect the parts according to the requirements. and also we equipped with the cnc lathe machine, cnc milling machine,and other special machining facilty developped according to the parts,such as multiple-direction... (read more)
-
3003 0 Aluminum Exporters, 3003 0 Aluminum Selling Leads
*2ply,3ply,5ply,9ply Multi-ply sheet/ coil /circle -stainless(18-10,18- 0 ), copper aluminum 1050-O, 3003 -O .
-
Heat-exchanger - Heat-exchanger Manufacturers, Suppliers
Clad Aluminum Strip For Heat-Exchanger Industry 3003 Alloy: 4343/3003/7072; 4343/3003/4343; 4045/3003/4045; 4343/3003; 4104/3003/4104; 4045/3003/7072; 4104/3003/7072; 4045/3003; 4104/3003, etc Temper: O, H14, H24, etc Thickness: 0 .2mm-2.0mm Width: 20mm … … or your requested ID of Coil : 152mm, 200mm, 300mm ,etc …
-
Sell aluminum foil
• ALLOY BRAND: 1050 1060 1070 1100 1120 1145 1235 3003 3012 3105 5005 5052 5083 5754 6061 6063 THICKNESS: 0 .2MM-8.0MM WIDTH: 720-1300mm length:2000-12000mm Dimensions can be produced according to clients' specifications Temper: O , H12, H14 … • Sell aluminum coil .
-
Sell sell aluminum strip
• ALLOY BRAND: 1050 1060 1070 1100 1120 1145 1235 3003 3012 3105 5005 5052 5083 5754 6061 6063 THICKNESS: 0 .2MM-8.0MM WIDTH: 720-1300mm length:2000-12000mm Dimensions can be produced according to clients' specifications Temper: O , H12, H14 … • Sell aluminum coil .
-
Sell aluminum
• ALLOY BRAND: 1050 1060 1070 1100 1120 1145 1235 3003 3012 3105 5005 5052 5083 5754 6061 6063 THICKNESS: 0 .2MM-8.0MM WIDTH: 720-1300mm length:2000-12000mm Dimensions can be produced according to clients' specifications Temper: O , H12, H14 … • Sell aluminum coil .
-
Enabling techniques for secure fibre positioning in ultrasonic consolidation for the production of smart material structures
All of the experiments were carried out using the standard, fully strain-hardened aluminium alloy 3003 -H18. The nominal composition of this alloy is: Al-1.5Mn- 0 .6Si-0.7Fe-0.2Cu. Al 3003-H18 foil is delivered in coil form with a width of 24mm and a thickness …
-
Sell aluminium strip
• Product Aluminum Coil Alloy 1070 1060 1050 1100 8011 3003 1145 1235 5020 Temper H14 H16 H18 H22 H24 O Thick.(mm) 0.1-6.0 Width(mm) 600-1500 I.D.(mm) 500 600 Remark Without edge sheared Michael Ying ... … 1060 1050 1100 8011 3003 1145 1235 5020 Temper H14 H16 H18 H22 H24 Thick.(mm) 0 .
-
Aluminum Sheet for Motor Company Logo from Saint Enterprise Co., Ltd., Korea
-Stainless(18-10, 18- 0 ), copper + Aluminum 1050, 3003 1) COIL .
-
Development of large high current density superconducting solenoid magnets for use in high energy physics experiments. [Thesis]
and is made from almost annealed 3003 - 0 aluminum alloy. each coil , and total length of cooling tube in the coil assembly .
Indicates content that may require registration and/or purchase.