-
Supplier: Assmann Corporation of America
Description: One piece, semi-translucent with gallon markers & access openings molded-in
- Volume Capacity: 300 gallons
- Diameter / Width: 35 inch
- Height: 82 inch
- Pressure Rating: 0 psi
-
Supplier: CECOR
Description: CE50 Series large twin tank unt has two 300 gallon tanks – one is a sump cleaner; the other dispenses fresh coolant. Designed to work in tandem with a central coolant recycling program, 300 gallon sump cleaner tank vacuums chips, sludge and coolant
-
Supplier: Containment Solutions, Inc. (CSI)
Description: WasteEvac® WasteEvac® Systems are packaged and assembled at our factory requiring little installation cost. WasteEvac safely stores used oil as well as other fluids for recycling such as anti-freeze, wastewater, solvents and chemicals. The system is designed to bring used oil or fluids
- Volume Capacity: 300 gallons
- Diameter / Width: 38 inch
- Height: 39 inch
- Features: Corrosion Protection, Double Wall, Outdoor Use, Portable, Spill Containment, Vented
-
-
Supplier: CECOR
Description: CE10 series Sump Shark with two 300-gallon tanks is ideal for large jobs. The CE10-300/300 is built with a custom base for mounting on a trailer or other transport. Unit conveniently plugs into any standard electric outlet to suck sump tank contents out with
-
Supplier: CECOR
Description: fluid without a mess Power source onboard – no cords or hoses to plug in Full Specs Series: CP50 Tank Size: (2) 300 gallon (1,136 L) tanks Transport: Custom base (see options) Suction Lift: 13" Hg (Mercury) Filter: F50 - 5.0 cu.ft. Cleanout Door: 16" diameter hinged door
-
Supplier: CECOR
Description: CECOR’s Big Sump Shark air sump cleaners cut coolant cost. With suction lift of 26 Hg, SA5 big tank Sump Sharks suck waste oil and coolant from machine tool in minutes. Vacuum displacement principle means nothing passes through the pump, but flows directly through the filter in the
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: U.S. Plastic Corporation
Description: These products are typically used by the small off-road equipment industry on products serving lawn care, agriculture, and construction industries. CARB/EPA Carbon Canisters are available in multiple sizes: 60cc (for 1 Gallon), 300cc (for 2 & 2.5 Gallon), 400cc (for 4, 5 and 6
- Type: Fuel/Oil Tank
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is equipped with a
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Mi-T-M Corporation
Description: Series offers the following features: · A 300-gallon cone-shaped tank for effective settling and easy handling of solids · A 1.0 HP surface-mount sump pump · Solids separation chamber with bag filter and decanting · Oil skimmer and decaneter for easy handling of
-
Supplier: Air Compressors Direct
Description: Horse Power 8 Horse Power Tank Size 9 Gallons Engine CFM N/A 8 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty 2-Stage
- Flow Capacity: 16.2 SCFM
- Horse Power: 8 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Eaton
Description: They can handle a maximum flow rate of 1,500 gallons per minute and feature visual/electrical DP indicators. LF 63 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: thread connection Installation position: vertical Tank volume: 0.18 gallons
- Maximum Pressure: 464 psi
- Maximum Liquid Flow: 2,642 GPM
- Features: Housing and Filter Assembly, Other
- Filtration Product: Hydraulic Fluid
-
Supplier: Mile-X Equipment, Inc.
Description: 208/230/460 Volt, VP40 Compressor Pump, 120 Gallon Tank, Horizontal, Dim: 70 L x 21 W x 48 H, 3/4 NPT Tank Outlet When you purchase a Champion Value Plus air compressor, you know you have purchased one of the finest compressors in the industry. The Value Plus compressor line was
-
Supplier: Cole-Parmer
Description: to 80 GPH|
- Slim footprint
|includes an oil resistant tank and check valve - Large 1 gallon tank
|Can be used with other fluids compatible with the wettedapplications that need larger flow ranges around 200 to 450 GPH - Slim footprint
-
Supplier: Makita USA, Inc.
Description: efficiency and added durability Oil-less pump designed for maintenance-free operation High pressure 1.6 gallon tank provides the same capacity as a conventional 5 gallon tank at 120 PSI Large rubberized bumpers for added durability Roll cage and kick plate
- Discharge / Operating Pressure: 400 psi
- Horse Power: 2.5 HP
- Lubrication Style: Oil-less
- Mounting: Portable
-
Supplier: Rolair Systems
Description: Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed:
- Discharge Size: 6 inch
- Horsepower: 115 HP
- Maximum Discharge Flow: 500 to 2,600 GPM
- Maximum Discharge Pressure: 127 psi
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed:
- Discharge Size: 12 inch
- Horsepower: 170 HP
- Maximum Discharge Flow: 1,000 to 6,000 GPM
- Maximum Discharge Pressure: 71 psi
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed:
- Discharge Size: 4 inch
- Horsepower: 72 HP
- Maximum Discharge Flow: 60 to 925 GPM
- Maximum Discharge Pressure: 99 psi
-
Supplier: BakerCorp
Description: gpm – 6,000 gpm Suction Lift: Up to 28' Max: Shut Off Head Range: 90' – 490' Max Solids Size: Up to 3.35" Max Operating Temp: 150º F – 190º F Fuel No: 2 Diesel Run Time per Full Tank: Typically 24 hrs. Call for details. Fuel Capacity: 30 gallons – 171 gallons Operating Speed:
- Discharge Size: 6 inch
- Horsepower: 85 HP
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: DME Company
Description: PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)
-
Supplier: DME Company
Description: PCI, similar to Parker 60 Series Customer to supply male connector on the mold Internal hydraulic storage tank included, customer to supply oil (min. 5 gallons)
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: Pressure Washers Direct
Description: roto-molded, hydrant fill water tank w/auto shut off Dependable 13HP Honda GX Engine With 8 Gal. Poly Gas Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves last
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Fully Portable Hot Water Pressure Washer; No Power Cord Needed •On Board 2500 Watt, 120 VAC Generator Powder Coated Frame Trailer With Two 5000 Pound Axles •Electric brakes, 15" wheels and road ready lighting included •Steel diamond plate toolboxes on front and rear of trailer •300
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Oil-Rite Corp.
Description: Oil-Rite manufactures Lubrication Systems specifically to customer requirements. All systems are engineered, designed, manufactured and fully tested at Oil-Rite. This is an example of a custom built Circulating Oil System. This Circulating Oil System is a dual,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Pump Solutions Group
Description: of service. Larger than the 210A model, the heavy-duty 414B offers increased flow, higher viscosity capability, and higher discharge pressure capability. Generally used for rapid transfer of lube oils and non-corrosive industrial process fluids. Features Capacity range of 7 to 28
Find Suppliers by Category Top
Featured Products Top
-
(DN50–300) Installation: Tank Vent Lines, Pipeline Ends, Storage Tank Tops Suitable Media: Gasoline, Toluene, Kerosene, Crude Oil and Other Flammable Materials Flange Standards: ANSI B16.5, HG, GB, SH, JIS, EN Applications (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Applications Atmospheric Storage Tanks Petrochemical Storage Oil & Gas Terminals Chemical Storage Facilities Pharmaceutical Tanks Food & Beverage Storage Tanks Thinktank specializes in industrial process (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Range: 3″ to 12″ (DN50-DN300) Vacuum Setting: 7140/8140: -0.2 to -4.3 kPa Vacuum Setting: 8147: -4.3 to -82 kPa Materials: Aluminum, Carbon Steel, Stainless Steel Applications Storage Tanks Oil (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Typical Applications Storage tanks for gasoline, kerosene, crude oil, and other low flashpoint liquids (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
millions of gallons of water, brine, or chemicals, which makes water transfer and storage a critical part of the overall process. Pipelines that travel to and from water-holding tanks are situated on a level surface called a frack pad. The pipes are used to transfer water – typically a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Features:Flame Arrestor, Jacket, Dehumidification, Lining Flange Standards:ANSI, JIS, EN, GB and Others Applications Petrochemical Storage Tanks Oil & Gas Facilities (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
keeping the inlet pressure below 1.0 MPa. Applications Storage Tank Nitrogen Blanketing Chemical Processing Plants Oil & Gas Storage Systems Petrochemical Storage Industrial Gas Pressure Control (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
emergency safety operation in high-risk environments Typical Applications: • Fuel oil tank systems • Data center fuel (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
provide liquid flows from 1.6 to 14.7 gallons per hour with liquids up to 300 centipoise. EXAIR's patented No Drip valve assembly stops liquid flow when air pressure is shut off. This stops post spray drip which can ruin product finishes on painted or coated surfaces. No Drip Atomizing Spray (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR
More Information Top
-
Environmental Survey preliminary report, Brookhaven National Laboratory, Upton, New York
around the 300 - gallon waste crankcase oil tank at B-423.
-
Medium-energy physics program. Progress report, August 1--October 31, 1977
Acontainer was designed and installed in Rooms 2, 3, and 4 during the fall shutdown that will catch the 300 gallons of oil in case the cooling tank ruptures during a fault.
-
PL FINAL DESIGN REPORT. VOLUME VI. PLANT PERFORMANCE ANALYSIS
Adequate supply of arctic grade diesel oil (day tank full - approxi- mately 300 gallons ) must be available for operation of the standby diesel driven generator prior to PL plant startup.
-
Cleanup of the Western Research Institute North Site. Final report
One 300 -barrel tank contained about 2000 gallons of shale oil .
-
SAVANNAH RIVER SITE ENVIRONMENTAL REPORT FOR 2010
Another involved 200– 300 gallons of fuel oil that leaked from a faulty valve on a tank , and a fourth was for the discharge of less than 5 gallons of oil into a river water canal via a sump pump following a…
-
Fort Drum integrated resource assessment
Most of the fuel oil is stored in undergroundstorage tanks with capacitiesthat range from 300 to 30,000 gal- lons .
-
Report Committee for Andrea Christina Wirsching
Certifies that this is the approved version of the following report:
Insurgent Historiographies of Planning in ...
Approximately 200 to 300 gallons of fuel oil were released into the earthen containment area around the tank .
-
Advanced Thermal Storage for Central Receivers with Supercritical Coolants
…Exciter - Direct drive, solid state Turbine turbine gear and motor Automatic voltage and stability control panel Generator gas control panel Lube oil reservoir - 10,000 gallons , carbon steel tank Lube oil coolers - Straight tube / straight shell, 300 gpm oil flow Lube…
-
Federal Register > Wednesday, February 21, 2001 > [66 FR 11050] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Signif...
…Modes 1-4, and from 33,200 gallons to 42,500 gallons for Modes 5 and 6; and (b) the minimum fuel oil maintained in the day fuel tank for each EDG to be raised from 300 gallons to 360 gallons for…
-
The olive industry of California
Formerly the olive oil was separated from the juice in large settling tanks of 300 - to 800- gallon capacity.
Indicates content that may require registration and/or purchase.